Screw Down Terminals Surge Protective Devices (SPDs)

95 Results
PR-O-TECT Surge Arrestor
from MTE Corporation

PR-O-TECT surge arrestors help to protect sensitive electronics equipment from dangerous voltage transients and spikes. [See More]

  • Connection: Screw Down Terminals
  • Mounting: In-line or Integrally Attached
  • TVSS Signal Protection: Three Phase
  • Surge Current: 6500
Protector / Inrush Current Limiter -- tps-esb-01-12a-20495
from TPS Elektronik GmbH

TPS-ESB-01-12A 12A AC-Inrush Current Limiter! Features active inrush current limiting, integrated bypass relay, and 45A peak current limitation for 100-500ms. DIN rail mountable, screw terminals, IP20 rated. Perfect for protecting inductive/capacitive loads, transformers, and motors. [See More]

  • Connection: Screw Down Terminals
  • Surge Current: 12
  • Mounting: DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
RL Line/Load & MOV
from MTE Corporation

MTE RL Line /Load reactors with surge arrestors offer enhanced protection of diodes, transistors, SCRs, thyristors, etc. from dangerous voltage spikes and current surges. They can reduce overall system operating costs by reducing equipment down time and increasing system reliability and efficiency. [See More]

  • Connection: Screw Down Terminals
  • Mounting: In-line or Integrally Attached
  • TVSS Signal Protection: Three Phase
  • Features: Integral Grounding Wire; NEMA Enclosure (optional feature)
Protector / Inrush Current Limiter -- tps-esb-01-16a-20496
from TPS Elektronik GmbH

TPS-ESB-01-16A 16A AC-Inrush Current Limiter! Active limiting with integrated bypass relay, 45A peak current handling. DIN rail mount, IP20, 230VAC. Ideal for motor start, transformer, and capacitive/inductive load protection. [See More]

  • Connection: Screw Down Terminals
  • Surge Current: 16
  • Mounting: DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Protector / Inrush Current Limiter -- tps-esb-01-25a-20497
from TPS Elektronik GmbH

TPS-ESB-01-25A 25A AC-Inrush Current Limiter! High-capacity active limiting with integrated bypass relay, 45A peak handling. DIN rail mount, IP20, 230VAC. Perfect for heavy-duty motor start, large transformer, and demanding load protection. [See More]

  • Connection: Screw Down Terminals
  • Surge Current: 25
  • Mounting: DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Protector / Inrush Current Limiter -- tps-icl-1p-12a-slim-20501
from TPS Elektronik GmbH

TPS-ICL-1P-12A-SLIM Slim Inrush Current Limiter! 12A rated current, 230VAC input, limits peak inrush current to 45A for 100-500ms. Integrated bypass relay, not a simple NTC. Compact 91mm slim design, DIN rail mount, 16-12AWG wire compatible. Ideal for SPS, PFC, and AC power protection. [See More]

  • Connection: Screw Down Terminals
  • Surge Current: 12
  • Mounting: DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Protector / Inrush Current Limiter -- tps-icl-1p-16a-slim-20502
from TPS Elektronik GmbH

TPS-ICL-1P-16A-SLIM 16A Slim Inrush Current Limiter! Limits peak current to 45A for 100-500ms, integrated bypass relay (no NTC). DIN rail mount, 230VAC input, 16-12AWG terminals. Compact 91x23x57.5mm, 175g. Ideal for SPS, PFC, AC power, and diode bridge protection. Compliant with EN62368-1. [See More]

  • Connection: Screw Down Terminals
  • Surge Current: 16
  • Mounting: DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Protector / Inrush Current Limiter -- tps-icl-3p-12a-20498
from TPS Elektronik GmbH

TPS-ICL-3P-12A 3-Phase Inrush Current Limiter! 12A rated current, 400VAC input. Limits peak inrush to 45A for 100-500ms. Integrated bypass relay (non-NTC). DIN rail mount, AWG13-11 wiring. Protects motors, transformers, and saves fuses/circuit breakers. CE, RoHS compliant. [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail; Din-Rail TS 35/15
  • TVSS Signal Protection: Three Phase
  • Surge Current: 12
Protector / Inrush Current Limiter -- tps-icl-3p-16a-20499
from TPS Elektronik GmbH

TPS-ICL-3P-16A 3-Phase Inrush Current Limiter! 16A rated current for 400VAC systems. Limits peak inrush to 45A (100-500ms). Integrated bypass relay (non-NTC). DIN rail mount, AWG13-11 wiring. Protects motors & transformers, prevents fuse nuisance tripping. CE, RoHS certified. [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail; Din-Rail TS 35/15
  • TVSS Signal Protection: Three Phase
  • Surge Current: 16
Protector / Inrush Current Limiter -- tps-icl-3p-25a-20500
from TPS Elektronik GmbH

TPS-ICL-3P-25A 3-Phase Inrush Current Limiter! 25A rated current for 400VAC systems. Limits peak inrush to 45A (100-500ms). Integrated bypass relay (non-NTC). DIN rail mount, AWG13-11 wiring. Protects high-power motors & transformers. CE, RoHS certified. 300,000 hours MTBF. [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail; Din-Rail TS 35/15
  • TVSS Signal Protection: Three Phase
  • Surge Current: 25
Stabiline® Surge Protective Device, DIN
from Specialty Product Technologies

STABILINE ® DIN1 Plus Series Din-Rail or Wall Mount Surge Protective Devices for use in Parallel or Series AC or DC single phase, 2-wire plus ground applications. [See More]

  • Connection: Screw Down Terminals
  • Mode of Protection: 7-Mode
  • Mounting: DIN Rail
  • Surge Current: 10000 to 40000
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 3 kA; 10 kA
"Touch Friendly" Terminal Data Transmission Line Series -- DMxxxCy-B
from Surge Suppression Incorporated

"Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; "Touch Friendly" Enclosure
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
400 Series OEM Surge Protection -- 407-TS, 120V, 7.5A, 50/60/400Hz, W/TOUCHSAFE TERMINALS
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Single Phase
Data Surge Protector SPD ALPU Outdoor 10/100 Base-T Ethernet/PoE+ RJ45 Screw-Term Block SASD -- 1101-656
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-656 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]

  • Connection: RJ41, RJ45 or RJ48 Data Jacks; Screw Down Terminals
  • Mounting: Wall/Panel; Pole
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 2500
Surge Arrester Device for Photovoltaic Installations -- SURGYS G51-PV
from SOCOMEC

SURGYS G51-PV surge Protective Device is designed to ensure protection for photovoltaic supply networks against transient overvoltages. It is compliant with test requirements UTE 61-740-51 and EN 50-539-11 as well as with installation requirements UTE C 15-712-1. Advantages Monobloc base with... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 1000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1220TWH
from Legrand

120/208 VAC 3 Phase, Wye, 4 Wire and Ground, Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any residential,... [See More]

  • Connection: Screw Down Terminals
  • Standards: UL 1449 Third Edition; UL
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 300000
D60301R Series -- D60301-001R
from ASCO Power Technologies

Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 20000
Compact DIN Rail Mountable Series -- CL2PxxxA2DIN-B
from Surge Suppression Incorporated

Compact DIN Rail mountable [See More]

  • Connection: Screw Down Terminals; Detachable Terminal Strip
  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-10G-200V5
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
Data Surge Protector SPD ALPU Outdoor 10/100 Base-T Ethernet/PoE+ Terminal Block SASD -- 1101-580
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-580 from Transtector is an outdoor style SPD that utilizes state of the art technology to protect critical equipment in 2 Ethernet and 1 DC Pair protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Connection: RJ41, RJ45 or RJ48 Data Jacks; Screw Down Terminals
  • Mounting: Wall/Panel; Pole
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 150
Surge Arrester Devices for Distribution Boards -- SURGYS D40
from SOCOMEC

The SURGYS D40 surge arrester is designed to ensure protection of LV distribution circuits and equipment against transient overvoltages. It acts against industrial operation overvoltages and overvoltages owing to lightning. Advantages Monobloc base with plug-in module. The SURGYS is supplied... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1220TWLI
from Legrand

120/208 VAC, Three Phase, Wye, 4 Wire plus Ground, Light-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Connection: Screw Down Terminals
  • Standards: UL 1449 Third Edition; UL
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 750000
DA Series
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
Security System Protection Series -- SC1B4D2P-B
from Surge Suppression Incorporated

Security System Protection Products - UL497B Listed [See More]

  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-10H-6V5
from MCG SURGE PROTECTION

The DLP H & HH series provides superior surge protection for data and signal line applications. Using higher capacity components, these units offer an improved level of reliability than other similarly priced products. To cover a broader range of applications, four different styles of protection... [See More]

  • Connection: Screw Down Terminals; 0
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
Data Surge Protector SPD ALPU Outdoor 100 Base-T Ethernet/PoE+ RJ45 Screw-Term Block SASD -- 1101-656-1
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-656-1 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]

  • Connection: RJ41, RJ45 or RJ48 Data Jacks; Screw Down Terminals
  • Mounting: Wall/Panel; Pole
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 150
Surge Arrester Devices for Installations with Lightning Conductor and for Classified Sites -- SURGYS G100-F
from SOCOMEC

The SURGYS G100-F surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly recommended in case... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 25000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1220TWM
from Legrand

120/208 VAC, 3 Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Connection: Screw Down Terminals
  • Standards: UL 1449 Third Edition; UL
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
Equpment Level AC Surge Protector -- DS70US
from CITEL SURGE PROTECTION

The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
TE/HP Series -- TE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Surge Current: 120000 to 160000
Terminal Connected 4-20mA Current Loop Protection Series -- CLPxxxAy-B
from Surge Suppression Incorporated

Terminal Connected 4-20mA Current Loop Protection Series - UL497B Listed [See More]

  • Connection: Screw Down Terminals; Detachable Terminal Strip
  • Mounting: Device Mount; In-line or Integrally Attached; With Mounting Feet
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-2070-25V
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
Data Surge Protector SPD CCTV Indoor CCTV BNC Screw Terminal SASD -- 1101-613
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-613 from Transtector is an indoor CCTV style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 190
Surge Arrester Devices for Installations with Lightning Conductor and for Classified Sites -- SURGYS G140-F
from SOCOMEC

The SURGYS G140-F surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly recommended where... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1224SH
from Legrand

120/240 VAC 3 Wire and Ground Single Phase Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Connection: Screw Down Terminals
  • Standards: UL 1449 Third Edition; UL
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
Surge Protectors for LED Lighting System, MLPC Series -- MLPC-V
from CITEL SURGE PROTECTION

The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Plate
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 5 kA
TE/HPS Series -- TE/1HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Surge Current: 80000 to 160000
Tower Light Protection Series -- S-TMA-3T
from Surge Suppression Incorporated

Tower Light Protection Products [See More]

  • Connection: Screw Down Terminals
  • Mounting: Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode; 1-Mode
Data Line Surge Protector -- DLP-20G-100V5, 4 WIRE DATA LINE surge protector
from MCG SURGE PROTECTION

The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection. with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process controllers and other complex instrumentation from damage due to... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
Data Surge Protector SPD CCTV Indoor CCTV Screw Terminal BNC SASD -- 1101-607-1
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-607-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV PTZ protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 190
Surge Arrester Devices for Installations with Lightning Conductor and for Classified Sites -- SURGYS G50-FE
from SOCOMEC

The SURGYS G50-FE surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly recommended in case... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1224SL
from Legrand

120/240 VAC, 3 Wire and Ground, Single Phase Light Duty TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any residential,... [See More]

  • Connection: Screw Down Terminals
  • Standards: UL 1449 Third Edition; UL
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
TE/XGA PanelSafe Series -- XTE/1XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Surge Current: 90000 to 240000
Data Line Surge Protector -- DLP-25-100V, 5W&G, LIGHT DUTY PROT, DIN RAIL
from MCG SURGE PROTECTION

MCG ’s DLP-25 series is designed to protect critical control circuits from lightning induced transients. The DLP-25 series comes in three offerings – light duty, standard duty, and heavy duty and protects up to five wires. The DLP-25 uses a compact aluminum DIN rail mount enclosure. If a... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; DIN Rail; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
Data Surge Protector SPD FSP Indoor RS-232, RS-422, Sense Loops Screw Terminal SASD 12 V -- 1101-372-1
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-372-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in RS-422 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 200
Surge Arrester Devices for Installations with Lightning Conductor and for Sensitive Receivers -- SURGYS G40-FE
from SOCOMEC

The SURGYS G40-FE surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1224SM
from Legrand

120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Connection: Screw Down Terminals
  • Operating Temp: -40 to 140
  • Mounting: Wall/Panel
  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 20 kA
Data Line Surge Protector -- DLP-25AMP-100W-4,4W&G,AMPLIFIER PROT,DIN RAIL
from MCG SURGE PROTECTION

MCG ’s DLP-25 Amplifier surge protector Series is designed to protect amplifiers from lightning induced, or other, surges on the speaker cables. Left unchecked, these surges will cause damage or degraded performance of the output stages of an amplifier. Designed to be transparent to the audio... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; DIN Rail; Device Mount; In-line or Integrally Attached
Data Surge Protector SPD FSP Indoor RS-232, RS-422, Sense Loops Screw Terminal SASD 120 V -- 1101-372-4
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-372-4 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in RS-422 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 21.4
Surge Arrester Devices for Sites Frequently Struck by Lightning -- SURGYS G70
from SOCOMEC

The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in case of heightened risk of... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase; Three Phase
  • Surge Current: 70000
Pass & Seymour® Panel TVSS Unit -- 2748TWH
from Legrand

277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Connection: Screw Down Terminals
  • Operating Temp: -40 to 140
  • Mounting: Wall/Panel
  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
Type 1+2 PV Surge Protector -- DS60VGPV
from CITEL SURGE PROTECTION

DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid Metal... [See More]

  • Connection: Screw Down Terminals
  • Nominal Discharge Current: 20 kA
  • Mounting: Symmetrical Rail 35 mm
  • Mode of Protection: CM/DM
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Nominal Discharge Current: 20 kA
Data Line Surge Protector -- DLP-30G-100V5, 8 WIRE DATA LINE surge protector
from MCG SURGE PROTECTION

The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection. with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process controllers and other complex instrumentation from damage due to... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
Data Surge Protector SPD FSP Indoor RS-232, RS-422, Sense Loops Screw Terminal SASD 27 V -- 1101-372-2-1
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-372-2-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in RS-422 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 134
Surge Arrester Devices for Telecommunication and Data Networks -- SURGYS RS-3, mA-3, TEL-3
from SOCOMEC

For protection against transient overvoltages of equipment connected to telecommunication and data transmission networks the SURGYS ® range includes 3 surge arrester models: • SURGYS RS-3. • SURGYS mA-3. • SURGYS TEL-3. AdvantagesNEW. Versions 1 pair or 2 pairs (model “x2... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Surge Current: 20000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Wiremold® Hard Wired Surge Protection - PA/PB Series
from Legrand

Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]

  • Connection: Screw Down Terminals
  • Nominal Discharge Current: 5 kA
  • Mounting: Wall/Panel
  • Mode of Protection: All Mode
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA; 20 kA
Data Line Surge Protector -- DLP-37A & DLM4-200V-2
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Connection: Screw Down Terminals; Terminal Blocks or Punch down
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
Data Surge Protector SPD FSP Indoor RS-232, RS-422, Sense Loops Screw Terminal SASD 52 V -- 1101-372-3
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-372-3 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in RS-422 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 67
Surge Arrester Devices for Terminal Receivers and Sensitive Loads -- SURGYS E10
from SOCOMEC

SURGYS E10 surge arrester is designed to ensure protection of installations connected to single-phase, three-phase or DC networks against industrial operation overvoltages. They act against transient overvoltages owing to lightning. Advantages Monobloc base with plug-in modules. The SURGYS is... [See More]

  • Connection: Screw Down Terminals; Plug-in
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase; Three Phase
  • Surge Current: 10000
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Mode of Protection: Common, Differential
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: 10-Mode
DC Surge Protector -- MCG-12A
from MCG SURGE PROTECTION

Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 4000
Data Surge Protector SPD FSP Indoor RS-422 Screw Terminal SASD 280 V -- 1101-372-5
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-372-5 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in RS-422 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 21.4
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: 10-Mode
OEM Surge Protection Devices -- MFP90-120Y, 120/208V, 3PH, 4W&G
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Three Phase
Data Surge Protector SPD FSP Indoor T1, Dial-Up Screw Terminal SASD, GDT 280 V -- 1101-372-6
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-372-6 from Transtector is an indoor style SPD that utilizes state of the art SASD/GDT technology to protect critical equipment in T1, Dial-Up protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
Type 2 N/PE Surge Protector -- DS40G
from CITEL SURGE PROTECTION

CITEL model DS40G is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The module is used only in the Neutral (N) to Ground (PE) mode and must be used in combination with 1 or more model DS40 Series. UL1449 3rd Edition [See More]

  • Connection: Screw Down Terminals
  • Nominal Discharge Current: 20 kA
  • Mounting: Symmetrical Rail 35 mm
  • Mode of Protection: Common, Differential
PLC Surge Protection -- PLC-15A-25V-220VAC DIN RAIL MOUNT surge protector
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal; Single Phase
Data Surge Protector SPD LMP Indoor 6 Port Leased Lines Screw Terminal SASD -- 1100-239
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1100-239 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Leased Lines protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 100
Type 2 PV Surge Protector -- DS50PVS
from CITEL SURGE PROTECTION

DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must be installed in parallel on the DC networks to be protected and provide common and differential modes... [See More]

  • Connection: Screw Down Terminals
  • Nominal Discharge Current: 20 kA
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Data Surge Protector SPD LMP Indoor 8 Port Leased Lines Screw Terminal SASD -- 1100-640
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1100-640 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Leased Lines protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 100
Type 2 PV Surge Protector -- DS50PVS/G
from CITEL SURGE PROTECTION

DS50PVS/G is a DC Surge Protection Device (SPD) for medium risk DC power applications up to 1200Vdc. The DS50PVS/G provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. The DS50PVS/G is available for the main operating voltages in... [See More]

  • Connection: Screw Down Terminals
  • Nominal Discharge Current: 20 kA
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Data Surge Protector SPD TSP Indoor Signal/Control Lines, Sense Loops Wired Leads SASD -- 1100-519
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1100-519 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in RS-422 protocol data networks while remaining transparent to data throughput. This surge protector provides... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 500
Type 2 PV Surge Protector -- DS50VGPVS
from CITEL SURGE PROTECTION

DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid... [See More]

  • Connection: Screw Down Terminals
  • Nominal Discharge Current: 20 kA
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
DC Surge Protector SPD 3DC48-20 Indoor Brick 48 Vdc, 3x Ckt Full-Mode, 30 kA MOV UL 497B -- 1101-1014
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1014 from Transtector is a UL 497B brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 30000
DC Surge Protector SPD 3DC48-32 Indoor Brick 48 Vdc, 3x Ckt Full-Mode, 30 kA MOV UL 497B -- 1101-1130
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1130 from Transtector is a UL 497B brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 30000
DC Surge Protector SPD DC DEFENDER Outdoor Clamshell 24 Vdc, Full-Mode, 5 kA SASD NEMA 3R -- 1101-1026
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1026 from Transtector is a NEMA 3R Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000
DC Surge Protector SPD DC DEFENDER Outdoor Clamshell 48 Vdc, Full-Mode, 2.5 kA SASD NEMA 3R -- 1101-1025
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1025 from Transtector is a NEMA 3R Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 2500
DC Surge Protector SPD DC DEFENDER Outdoor Clamshell 48 Vdc, Full-Mode, 5 kA SASD NEMA 3R -- 1101-1027
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1027 from Transtector is a NEMA 3R Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000
DC Surge Protector SPD DCPM Indoor DIN-Rail 12, 24, 28, 48 Vdc, Full-Mode, 60 kA MOV HEMP Tested -- HT-DI-DCPM-48D
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) HT-DI-DCPM-48D from Transtector is an EMP Protection Zone 3 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 60000
DC Surge Protector SPD DRI Indoor DIN-Rail 170 Vdc, Single-Mode SASD -- 1101-870
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-870 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single/Phase electrical service. This surge protector provides effective protection... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Operating Temp: -40 to 185
DC Surge Protector SPD FSP Indoor 2x2 Brick 24 Vdc, 8 Wire 4x Full-Mode SASD 4 Pair -- 1101-849
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-849 from Transtector is a 2x2 brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Operating Temp: -40 to 149
DC Surge Protector SPD I2R Indoor DIN-Rail 100 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 -- 1104-11-105
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-105 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 100 Vdc electrical service. This surge protector provides effective... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 40000
DC Surge Protector SPD I2R Indoor DIN-Rail 1000 Vdc, Single-Mode, 40 kA MOV IEC 61643-1 -- 1104-11-101
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-101 from Transtector is an IEC 61643-1 DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 1000 Vdc electrical service. This surge protector provides effective... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 40000
DC Surge Protector SPD I2R Indoor DIN-Rail 12 Vdc, Single-Mode, 5 kA SASD IEC EN 60529 -- 1104-11-000
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1104-11-000 from Transtector is an IEC EN 60529, RoHS Compliant, CE Compliant DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 12 Vdc electrical service. This surge... [See More]

  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000