Verilog Quickstart: A Practical Guide to Simulation and Synthesis in Verilog, 3rd Edition

Chapter 3: Structural Modeling

OVERVIEW

One of the easiest ways to model designs in Verilog is with structural modeling, which is simply connecting devices. Even complex models can exhibit elements of structural modeling. Whether you are connecting a cache to a processor, or an inverter to an AND gate, you interconnect the models the same way. This chapter shows you how to connect your models. By the end of this chapter, you should be able to model and simulate simple circuits.

Structural modeling is often automated by capturing schematics and writing out netlists. Using structural modeling, you can model many circuits.

PRIMITIVES

Verilog has a set of twenty-six built-in primitives. These primitives represent built-in gates and switches. These built-in primitives are listed in Table 3-1

Table 3-1: Verilog Primitives

Logic Gates

and

or

xor

nand

nor

xnor

Buffers

buf

bufif0

bufif1

not

notif0

notif1

pulldown

pullup

Transistors

nmos

pmos

cmos

rnmos

rpmos

rcmos

tran

tranif0

tranif1

rtran

rtranif0

rtranif1

The primitives and, nand, or, nor, xor, and xnor represent simple logic functions with one or more inputs and one output. Buffers, inverters, and three-state buffers/inverters are represented by buf, not, bufif1, bufif0, notif1, and notif0. The pullup and pulldown primitives have a single output and no inputs, and are used to pull up or pull down a net. MOS-level unidirectional and bidirectional switches are represented by the remaining primitives.

Appendix A explains each of the primitives in more detail and...
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
Category: Logic Gates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.