Verilog Quickstart: A Practical Guide to Simulation and Synthesis in Verilog, 3rd Edition

Appendix A: Gate-Level Details

OVERVIEW

Chapters 2 and 3 briefly introduced the built-in primitives. This appendix will briefly describe each of the built-in primitives and the options when instantiating them. The delay and strength options for primitive instances will be explained.

PRIMITIVE DESCRIPTIONS

Logic Gates


Figure A-1: AND Gate.

The and primitive can have two or more inputs, and has one output. When all of the inputs are "1" then the output is "1".

Table A-1: Logic Table for and Primitive

0

1

x

z

0

0

0

0

0

1

0

1

x

x

x

0

x

x

x

z

0

x

x

x


Figure A-2: NAND Gate

The nand primitive can have two or more inputs, and has one output. When all of the inputs are "1" then the output is "0".

Table A-2: Logic Table for nand Primitive

0

1

x

z

0

1

1

1

1

1

1

0

x

x

x

1

x

x

x

z

1

x

x

x


Figure A-3: OR Gate

The or primitive can have two or more inputs, and has one output. When any of the inputs is "1" then the output is "1".

Table A-3: Logic Table for or Primitive

0

1

x

z

0

0

1

x

x

1

1

1

1

1

x

x

1

x

x

z

x

1

x

x


Figure A-4: NOR Gate

The nor primitive can have two or more inputs, and has one output. When any...
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
Category: Logic Gates
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.