Digital Electronics and Design with VHDL

Chapter 14: Sequential Circuits

Overview

Objective: Sequential circuits are studied in Chapters 13 to 15. In Chapter 13, the fundamental building blocks (latches and flip-flops) were introduced and discussed at length. We turn now to the study of circuits that employ such building blocks. The discussion starts with shift registers, followed by the most fundamental type of sequential circuit, counters, and then several shift-register and/or counter-based circuits, namely signal generators, frequency dividers, prescalers, PLLs, pseudo-random sequence generators, and data scramblers. This type of design will be further illustrated using VHDL in Chapter 22.

Chapter Contents

14.1

Shift Registers

14.2

Synchronous Counters

14.3

Asynchronous Counters

14.4

Signal Generators

14.5

Frequency Dividers

14.6

PLL and Prescalers

14.7

Pseudo-Random Sequence Generators

14.8

Scramblers and Descramblers

14.9

Exercises

14.10

Exercises with VHDL

14.11

Exercises with SPICE
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
Category: Logic Counters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.