Digital Electronics and Design with VHDL

Chapter 12: Combinational Arithmetic Circuits

Overview

Objective: The study of combinational circuits is divided into two parts. The first part, called combinational logic circuits, deals with logical functions and was the subject of Chapter 11. The second part, called Combinational arithmetic circuits, deals with arithmetic functions and is the subject of this chapter. This type of design will be further illustrated using VHDL in Chapter 21.

Chapter Contents

12.1

Arithmetic versus Logic Circuits

12.2

Basic Adders

12.3

Fast Adders

12.4

Bit-Serial Adder

12.5

Signed Adders/Subtracters

12.6

Incrementer, Decrementer, and Two's Complementer

12.7

Comparators

12.8

Arithmetic-Logic Unit

12.9

Multipliers

12.10

Dividers

12.11

Exercises

12.12

Exercises with VHDL

12.13

Exercises with SPICE

12.1 Arithmetic versus Logic Circuits

The study of combinational circuits is divided into two parts depending on the type of function that the circuit implements.

The first part, called combinational logic circuits, was seen in the previous chapter. As the name indicates, such circuits implement logical functions, like AND, OR, XOR, multiplexers, address encoders/decoders, parity detectors, barrel shifters, etc.

The second part is called Combinational arithmetic circuits and is discussed in this chapter. Again, as the name says, such circuits implement arithmetic functions, like adders, subtracters, multipliers, and dividers. A wide range of circuits will be presented along with discussions on signed systems and application alternatives.

12.2 Basic Adders

Several adder architectures will be presented and discussed in this chapter. The discussion starts with a review of the fundamental single-bit unit known as full-adder, followed...
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
Category: Logic Adders
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.