Digital Electronics and Design with VHDL

Chapter 16: Volatile Memories

Overview

Objective: Virtually any digital system requires some kind of memory, so understanding how memories are built, their main features, and how they work is indispensable. Volatile memories are described in this chapter, while nonvolatile ones are described in the next. The following volatile types are included below: SRAM (regular, DDR, and QDR), DRAM, SDRAM (regular, DDR, DDR2, and DDR3), and CAM.

Chapter Contents

16.1

Memory Types

16.2

Static Random Access Memory (SRAM)

16.3

Dualand Quad Data Rate (DDR, QDR) SRAMs

16.4

Dynamic Random Access Memory (DRAM)

16.5

Synchronous DRAM (SDRAM)

16.6

Dual Data Rate (DDR, DDR2, DDR3) SDRAMs

16.7

Content-Addressable Memory (CAM) for Cache Memories

16.8

Exercises

16.1 Memory Types

The enormous need in modern applications for large and efficient solid-state memory has driven MOS technology to new standards, so a discussion on MOS technology would not be complete without the inclusion of memories.

Memories are normally classified according to their data-retention capability as volatile and nonvolatile. Volatile memory is also called RAM (random access memory), while nonvolatile is also (for historic reasons) called ROM (read only memory). Within each of these two groups, further classification exists, as shown in the lists below. Some promising next-generation memories are also included in this list and will be seen in Chapter 17.

Volatile memories (Chapter 16):

  • SRAM (static RAM)

  • DDR and QDR (dual and quad data rate) SRAM

  • DRAM (dynamic RAM)

  • SDRAM (synchronous DRAM)

  • DDR/DDR2/DDR3 SDRAM (dual data rate SDRAM)

  • CAM (content-addressable memory) for cache memories

    Nonvolatile memories...
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
Category: SRAM Modules
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.