Digital Electronics and Design with VHDL

Chapter 19: VHDL Summary

Overview

Objective: This chapter concisely describes the VHDL language and presents some introductory circuit synthesis examples. Its purpose is to lay the fundamentals for the many designs that follow in Chapters 20 and 21, for combinational circuits, and in Chapters 22 and 23, for sequential circuits. The use of VHDL is concluded in Chapter 24, which introduces simulation techniques with VHDL testbenches. The descriptions below are very brief; for additional details, books written specifically for VHDL ([Pedroni04a] and [Ashenden02], for example) should be consulted.

Chapter Contents

19.1

About VHDL

19.2

Code Structure

19.3

Fundamental VHDL Packages

19.4

Predefined Data Types

19.5

User Defined Data Types

19.6

Operators

19.7

Attributes

19.8

Concurrent versus Sequential Code

19.9

Concurrent Code ( WHEN, GENERATE)

19.10

Sequential Code ( IF, CASE, LOOP, WAIT)

19.11

Objects ( CONSTANT, SIGNAL, VARIABLE)

19.12

Packages

19.13

Components

19.14

Functions

19.15

Procedures

19.16

VHDL Template for FSMs

19.17

Exercises

The summary presented in this chapter can be divided into two parts [Pedroni04a]. The first part, which encompasses Sections 19.1 to 19.11, plus Section 19.16, describes the VHDL statements and constructs that are intended for the main code, hence referred to as circuit-level design. The second part, covered by Sections 19.12 to 19.15, presents the VHDL units that are intended mainly for libraries and code partitioning, so it is referred to as system-level design.

19.1 About VHDL

VHDL is a technology and vendor independent hardware description language. The code describes the...
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
Category: Programmable Logic Controllers (PLC)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.