Digital Electronics and Design with VHDL

Chapter 22: VHDL Design of Sequential Circuits

Overview

Objective: Sequential circuits were studied in Chapters 13 to 15, with regular circuits in Chapters 13 and 14 and finite state machine (FSM)-based circuits in Chapter 15. The same division is made in the VHDL examples, with regular sequential designs presented in this chapter and FSM-based designs shown in the next. This chapter closes with a larger example in which the design of neural networks is illustrated.

Chapter Contents

22.1

Shift Register with Load

22.2

Switch Debouncer

22.3

Timer

22.4

Fibonacci Series Generator

22.5

Frequency Meters

22.6

Neural Networks

22.7

Exercises

22.1 Shift Register with Load

Figure 22.1 shows an M-stage N-bit shift register (SR) with load capability (this circuit was studied in Section 14.1). When load = 1 , vector x must be loaded into the SR at the next rising clock edge, while for load = 0 the circuit must operate as a regular SR. We illustrate in this section the design of such SR under the following two premises: (i) M and N generic and (ii) employing a structural design approach (with COMPONENT used to instantiate the multiplexers and flip-flop banks).


Figure 22.1: M-stage N-bit shift register with load capability

A VHDL code for this circuit is shown below. Because M and N must be arbitrary values, a user-defined data type is needed for x because none of the predefined types (Figure 19.4) satisfy the present need. Because such a type...
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
Category: Shift Registers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.