Ethernet Data Input Modules
from Yaskawa America, Inc. - Motion Division
Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]
- Host Connection: Ethernet
- Resolution: 12
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
from Sichuan Odot Automation System Co., Ltd.
#9670; The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. ◆ The module can collect the digital output signal (dry contact or active output) of the field device. [See More]
- Host Connection: RS232/422/485; Ethernet; Modbus TCP, Modbus RTU ,OPCUA, EtherNet/IP
- Transmission Rate: 100000
- Isolation: System power supply to field power supply:isolated
from Electro Standards Laboratories
The CellMite ® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet... [See More]
- Host Connection: Direct Backplane Interface; Ethernet
- Resolution: 12
- Analog Channels: 11
- Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input
from Measurement Computing
Isolated Ethernet data acquisition (DAQ) device with eight DIFF thermocouple inputs, 24-bit resolution, up to 4 S/s/ch sample rate, and eight digital I/O with a +/-24 mA drive capability. KEY HIGHLIGHTS. The E-TC Ethernet data acquisition (DAQ) device provides high-accuracy temperature measurements... [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 8
- Digital I/O Channels: 8
from Acromag, Inc.
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 16 analog single-ended current input channels. 12 to 32V DC Power (2.8W). XT1231: Modbus/TCP and i2o protocol. XT1232: Ethernet/IP protocol. XT1233: Profinet protocol. The XT1230 offers an isolated Ethernet network interface for up to... [See More]
- Host Connection: USB; Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Accuracy: 0.0500
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Host Connection: RS232/422/485; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Sampling Frequency: 80000
from Thermotron Industries
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 32
- Form Factor: Modular Bay or Slot System
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Host Connection: RS232/422/485; USB; Ethernet
- Digital I/O Channels: 4
- Analog Channels: 16
- Resolution: 16
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Host Connection: RS232/422/485; Firewire; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Rotronic Instrument Corp.
The RMS Converter allows you to integrate existing devices and networks into the RMS. The RMS Converter acts as an interface, gathering the data of the devices and sending them to the RMS server software. This way, existing ROTRONIC products with a digital interface can be integrated into the world... [See More]
- Host Connection: Ethernet
- Form Factor: Stand-alone
- Analog Channels: 2
- Application: General Lab & Industrial
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Host Connection: Ethernet
- Isolation: Isolated Digital Inputs
- Digital I/O Channels: 16
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Measurement Computing
USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS. The TC-32 data acquisition (DAQ) system provides high accuracy thermocouple inputs and... [See More]
- Host Connection: USB; Ethernet
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 40
from Acromag, Inc.
plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]
- Host Connection: Ethernet; DB25
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 8
- Sampling Frequency: 0.0120
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Measurement Computing
KEY HIGHLIGHTS. The WEB-TEMP and TC Series web-enabled isolated data acquisition (DAQ) devices provide accurate temperature measurements. An integrated web server lets users remotely monitor data from a web browser. Features include digital and counter functions, and CJC. Available with support for... [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 8
- Digital I/O Channels: 8
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Host Connection: Ethernet
- Sampling Frequency: 0.0120
- Analog Channels: 6
- Resolution: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Resolution: 16
from Moxa Inc.
Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]
- Host Connection: Ethernet
- Sampling Frequency: 0.0120
- Analog Channels: 8
- Resolution: 16
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- Host Connection: Ethernet
- Differential Channels: Yes
- Analog Channels: 6
- Resolution: 16
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Acromag, Inc.
64 input channels, ±20mA, 0-20mA, 4-20mA DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input... [See More]
- Host Connection: Ethernet; 2 Cu ports
- Resolution: 16
- Analog Channels: 64
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
64 input channels, ±5V, ±10V DC. 18 to 36V DC Power. Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals... [See More]
- Host Connection: Ethernet; 2 Cu ports
- Resolution: 16
- Analog Channels: 64
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16