Manufacturing Processing Mechanical Vacuum Pumps and Systems

66 Results
DS 102 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral power switch. An inlet... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 3.47
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Air-cooled Dry Screw Vacuum Pump, Flying Bearing System -- COBRA BA 0100 C
from Busch Vacuum Solutions

Advanced Screw Design: bell shaped construction, patented self-balancing screws. Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime. Reliable: operationally reliable. Flexible: application-oriented. Quiet: low sound and vibration level. Compact Design. The COBRA BA 0100 C... [See More]

  • Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
  • Pumping Speed: 61.74
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0075
DS 202 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 5.82
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Air-Cooled, Dry-Running Rotary Claw Vacuum Pump -- Mink MI 2124 / 2122 BV
from Busch Vacuum Solutions

The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Wood, Printing, Ceramics, Environmental, Sewage Industries
  • Pumping Speed: 50 to 140
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 15
DS 302 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-302 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 11.6 m3/hr at 50 Hz, or 8.2 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-302 operates at a very quiet sound pressure, with a 'universal-voltage' single-phase electric motor, rated for < 0.55... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 8.17
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Compact Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 KB 0010 / 0016 E
from Busch Vacuum Solutions

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.5
DS 402 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a 3 Ф motor is also... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 12.29
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Compact, Single-Stage Liquid Ring Vacuum Pump -- Dolphin LX 0030 / 0055 B
from Busch Vacuum Solutions

Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 14.7 to 34
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 25
DS 602 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW motor, with integral... [See More]

  • Application: Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
  • Pumping Speed: 17.58
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0015
Dry Claw Vacuum Pump -- Mink MV 0310 B
from Busch Vacuum Solutions

The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 203
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 113
MS-101 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 107
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Dry Claw Vacuum Pump -- Mink MV 0312 B
from Busch Vacuum Solutions

The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 203
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
MS-301 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 290
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0600
Dry Claw Vacuum Pump -- Mink MV 0502 / 0602 B
from Busch Vacuum Solutions

The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 235 to 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
MS-631 Rotary Vane Pump
from Agilent Technologies - Vacuum Products

The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
  • Pumping Speed: 679
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0600
Dry Claw Vacuum Pump -- Mink MV 1202 A
from Busch Vacuum Solutions

The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 560 to 677
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 150
Dry Screw Vacuum Pump -- COBRA DS 0080 / 0160 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0080/0160 G are dry screw vacuum pumps in the proven... [See More]

  • Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
  • Pumping Speed: 49.98 to 94.08
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 2.25E-4
Dry Screw Vacuum Pump -- COBRA DS 0600 E
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: low operating costs, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Compact Design. COBRA DS 0600 E is a dry screw vacuum pump in the proven COBRA DS series. Their high pumping speeds, even under... [See More]

  • Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
  • Pumping Speed: 353
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.50E-5
Dry Screw Vacuum Pump with Integrated Vacuum Booster -- COBRA DS 0700, 1000, 2000 G
from Busch Vacuum Solutions

Advanced Screw Design. Efficient: cost-effective, minimal maintenance, high uptime. Flexible: application-oriented. Short Process Times: due to high pumping speeds. Robust: anti-corrosion coating on internal components. Compact Design. COBRA DS 0700 – 2000 G are dry screw vacuum pumps in the... [See More]

  • Application: Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
  • Pumping Speed: 294 to 964
  • Configuration: Vacuum Pump System or Station
  • Ultimate Vacuum: 2.25E-6
Dry-Running Rotary Vane Vacuum Pump/Compressor -- Seco DC 0025 / 0040 C
from Busch Vacuum Solutions

Application oriented: ideal for paper handling in printing presses and post press processing machines. Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. [See More]

  • Application: Industrial; Manufacturing; Paper Handling
  • Pumping Speed: 14.7 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 310
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1003, 1005 D
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 1.77 to 4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1008 C
from Busch Vacuum Solutions

Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]

  • Application: Industrial; Manufacturing; Packaging
  • Pumping Speed: 4.3 to 5
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1010, 1016, 1025, 1040 C
from Busch Vacuum Solutions

Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
  • Pumping Speed: 5.9 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 90 to 112
Dry-Running Rotary Vane Vacuum Pumps -- Seco SV 1063 B, 1080 B, 1100 C
from Busch Vacuum Solutions

Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
  • Pumping Speed: 37.04 to 98.78
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 75.01
Hermetically Sealed, Single-Sided Scroll Vacuum Pump -- Fossa FO 0015 / 0035 A
from Busch Vacuum Solutions

Reliable. single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability. High Performance. intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance. Quiet. low sound and vibration levels, can be... [See More]

  • Application: Industrial; Scientific; Chemical; Manufacturing
  • Pumping Speed: 10.58 to 24.7
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0675
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0010 C / 0016 C
from Busch Vacuum Solutions

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 5.9 to 11.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0025, 0040 F
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 17.7 to 28.3
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0063, 0100 F
from Busch Vacuum Solutions

Robustness and reliability of operation. are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 37 to 71
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0155 A
from Busch Vacuum Solutions

Higher energy efficiency, more flow. using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times. With the highest... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 88.4 to 103
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0165, 0205, 0255, 0305 D
from Busch Vacuum Solutions

Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum pumps provide oil-free exhaust under... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 94 to 212
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
Oil-Lubricated Rotary Vane Vacuum Pump -- R 5 RA 0400, 0502, 0630 C
from Busch Vacuum Solutions

Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation. High Performance: high pumping speed and low ultimate pressure, designed for continuous operation. Flexible: application-oriented, various design options... [See More]

  • Application: Industrial; Food; Manufacturing; Packaging; Wood Working
  • Pumping Speed: 242 to 455
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
EH Mechanical Booster Pump -- EH1200C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
WOB-L Vacuum -- 8003 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Service free and oil-less. Compact design. Balanced for smooth, low vibration operation. Suitable for continuous running. Wetted parts. Heat resistant high performance plastic, Elastomer valves. Long-life, high performance piston seal. Range Technical Overview. Capacity up... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory
  • Pumping Speed: 0.1000 to 0.2000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 161 to 326
Air Cooled Vacuum Systems -- Water Cooled Optional
from Sullair Corporation

The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower power costs... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory (optional feature)
  • Technology: Rotary Screw
  • Configuration: Vacuum Pump System or Station
  • Type: AC Three Phase
Dry Screw Vacuum Pumps -- Model SDV 120 200 TH-012
from Tuthill Corporation / Vacuum & Blower Systems

Applications: Chemical and Pharmaceutical Processing. Solvent Recovery. Forming. Crystallization. Dry Etching. Sputtering. Vapor Recovery. Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs. No oil or water in contact with process... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Semiconductor
  • Pumping Speed: 71 to 106
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200 to 0.0400
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 100B
from SynSysCo

DVSL 100B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
  • Pumping Speed: 3.5 to 4.2
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.1500
EH Mechanical Booster Pump -- EH1200FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
WOB-L Vacuum -- 8005 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Service free and oil-less. Compact design. Balanced for smooth, low vibration operation. Suitable for continuous running. Wetted parts. Heat resistant high performance plastic, Elastomer valves. Long-life, high performance piston seal (Teflon ® compound). Range Technical... [See More]

  • Application: Industrial; Manufacturing; Medical / Laboratory
  • Pumping Speed: 0.2000 to 0.3000
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 176 to 214
Engineered Dry Screw Vacuum Systems
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]

  • Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
  • Pumping Speed: 1600 to 10000
  • Configuration: Combination
  • Ultimate Vacuum: 0.0130
AI Series Dry (Oil-Free) Vacuum Pump -- DVSL 501B
from SynSysCo

DVSL 501B. Air Cooled, Oil-Free Performance. The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of industrial... [See More]

  • Application: Industrial; Scientific; Manufacturing; Vacuum Forming, Deaerator, Vacuum Chuck, Regeneration, Vacuum Cooling, Vacuum Drying only for water based, Ceramic Industry, Gas Substitution
  • Pumping Speed: 15.2 to 18.4
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0750
EH Mechanical Booster Pump -- EH1200IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
Kinney® Booster/Rotary and Piston Vacuum Pumping Systems
from Tuthill Corporation / Vacuum & Blower Systems

Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]

  • Application: Industrial; Scientific; Chemical; Manufacturing; Packaging; Pharm/Sanitary; Semiconductor
  • Pumping Speed: 10000
  • Configuration: Combination
  • Ultimate Vacuum: 1
GHD Series Oil Free Dry Screw Pump -- GHD-800
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 376
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
EH Mechanical Booster Pump -- EH1200T160
from Edwards Vacuum

The EH1200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 494 to 844
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
KT-LP Rotary Piston Vacuum Pump -- Model KT505LP
from Tuthill Corporation / Vacuum & Blower Systems

KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]

  • Application: Industrial; Manufacturing; Packaging; Semiconductor
  • Pumping Speed: 300
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0100
SDS Series High Capacity Dry Screw Vacuum Pump -- SDS-150
from SynSysCo

SDS Series and GHD Series. Industrial Dry Screw Pumps. SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass. Architectural Glass. Casting. Concentration. CVD. Degasification. Drying. Freeze Drying. Lamination. Metallurgy. [See More]

  • Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Pharm/Sanitary
  • Pumping Speed: 88
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.3000
EH Mechanical Booster Pump -- EH250C
from Edwards Vacuum

The EH250C mechanical booster pump has been certified for use in CSA Division 1 area Gas Class I Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
KVA Rotary Vane Vacuum Pumps -- Model KVA100
from Tuthill Corporation / Vacuum & Blower Systems

Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
  • Ultimate Vacuum: 0.5000
  • Configuration: Individual Vacuum Pump
  • Technology: Rotary Vane
EH Mechanical Booster Pump -- EH250FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH250IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH250T160
from Edwards Vacuum

The EH250T160 mechanical booster pump has been certified for use in Ex II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 141 to 220
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600FX
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600T160
from Edwards Vacuum

The EH2600T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH2600T3
from Edwards Vacuum

The EH2600T3 mechanical booster pump has been certified for use in EX II 2G c IIB T3 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow. [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1029 to 1829
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH4200C
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1823 to 2931
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH4200IND
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1823 to 2931
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH4200T160
from Edwards Vacuum

The EH4200T160 mechanical booster pump has been certified for use in EX II 2G c IIB T160 classified areas. The temperature classification of the mechanical booster pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1823 to 2931
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EH Mechanical Booster Pump -- EH4200T3
from Edwards Vacuum

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure... [See More]

  • Application: Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 1823 to 2931
  • Configuration: Individual Vacuum Pump
  • Technology: Lobed Rotor
EV Oil Sealed Rotary Vane Pump -- EV20
from Edwards Vacuum

The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and... [See More]

  • Application: Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating
  • Pumping Speed: 10.58 to 12.35
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.4000
GV Drystar® Pump -- GV80
from Edwards Vacuum

Edwards have pioneered the use of dry vacuum pumps in some of the most harsh applications. With over 20 years experience and more than 100,000 Drystar pumps installed world-wide. Our GV Drystar pumps are designed to handle large volumes of dust and water vapor without the risk of process... [See More]

  • Application: Industrial; Manufacturing; Coating, Steel Degassing
  • Pumping Speed: 47.04 to 56.45
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0140
HV Mechanical Booster Pump -- HV8000
from Edwards Vacuum

The Edwards HV8000 high vacuum mechanical booster has been developed to provide high reliability operation in aggressive environments. With a nominal pumping speed of 7200 m3h-1 (4241 ft3 min-1) at 50Hz, it is ideal for large industrial and chemical applications including, steel degassing,... [See More]

  • Application: Industrial; Scientific; Chemical; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
  • Pumping Speed: 4234 to 5080
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 1.00E-4 to 1.50E-4
IDX Dry Vacuum Pump -- IDX1000
from Edwards Vacuum

The IDX1000 is the new benchmark in performance for fast pumpdown of large chambers and high capacity pumping for industrial processes. Based on the double-ended screw technology, the IDX Dry Vacuum Pump will give you all the reliability and performance you want for your process. The IDX outperforms... [See More]

  • Application: Industrial; Manufacturing; Metallurgy, Coating
  • Pumping Speed: 529
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0375
Large EM Oil Sealed Rotary Vane Pump -- E2M40
from Edwards Vacuum

Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan... [See More]

  • Application: Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating
  • Pumping Speed: 24.99 to 29.69
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 7.70E-4 to 0.0054
Stokes Vacuum Oil Sealed Piston Pump -- 212J Microvac
from Edwards Vacuum

The Stokes Microvac rotary piston pump sets the standard for performance and reliability as the industrys most efficient, space-saving design. The Stokes Microvac rotary piston pump has been improved, upgraded, and fine-tuned to deliver even better dependability and productivity combined with... [See More]

  • Application: Industrial; Chemical; Manufacturing; Pharm/Sanitary; Metallurgy, Coating
  • Pumping Speed: 150
  • Configuration: Individual Vacuum Pump
  • Ultimate Vacuum: 0.0200 to 0.0250