SPDT RF Switches
from Richardson RFPD
The CCR-33K/CR-33K is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The small switches incorporate 2.92mm connectors. The CCR-33K/CR-33K series switch is offered with a... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 33500
- Isolation: 75
from Skyworks Solutions, Inc.
The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths. The high linearity... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 15 to 27
- Frequency Range: 10 to 6000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.2
- Frequency Range: 10 to 3000
- Isolation: 44
from Siglent Technologies NA, Inc.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000 to 0.4000
- Frequency Range: 18000
- Isolation: -70 to -60
from kTB Solutions
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation. [See More]
- Type: Single Pole Double Throw; SPDT(Terminated)
- Frequency Range: 0.0 to 110000
from Infineon Technologies AG
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB... [See More]
- Type: Single Pole Double Throw; SPDT
- Control Interface: GPIO
- Frequency Range: 100 to 6000
from Richardson RFPD
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 3000
- Isolation: 80
from Skyworks Solutions, Inc.
The SKYA21024 is a single-pole, double-throw (SPDT) switch intended for mode switching in pre-power amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKYA21024 maintains low insertion loss and high isolation for all switching paths. The high linearity... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 15 to 27
- Frequency Range: 10 to 6000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 10 to 3000
- Isolation: 20
from Infineon Technologies AG
The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates with a 2 bits control logic featuring also a low current standby mode. Unlike GaAs technology,... [See More]
- Type: Single Pole Double Throw; SPDT
- Control Interface: GPIO
- Frequency Range: 400 to 6000
from Richardson RFPD
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 3000
- Isolation: 80
from Skyworks Solutions, Inc.
Please note: SKY13350-385LF is being discontinued and is not recommended for new designs. The SKY13350-385LF is a GaAs pHEMT FET single-pole, doublethrow (SPDT) switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 6) to either the OUTPUT1 or... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 18 to 20
- Frequency Range: 10 to 6000
- Package Type: Surface Mount; MLPD, 6L
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.7500
- Frequency Range: 10 to 3000
- Isolation: 40
from Infineon Technologies AG
The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB... [See More]
- Type: Single Pole Double Throw; SPDT
- Insertion Loss: 0.1600
- Frequency Range: 500 to 6000
- Isolation: 39
from Richardson RFPD
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 3000
- Isolation: 80
from Skyworks Solutions, Inc.
Please note: SKY12208-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12208-478LF. The SKY12208-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 33 to 45
- Frequency Range: 20 to 2700
- Package Type: Surface Mount; QFN, 16L
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.7500
- Frequency Range: 10 to 3000
- Isolation: 43
from Infineon Technologies AG
The BGS12SN6 RF MOS switch is specifically designed for WLAN and Bluetooth applications. Any of the 2 ports can be used as termination of the diversity antenna handling up to 30 dBm. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control... [See More]
- Type: Single Pole Double Throw; SPDT
- Insertion Loss: 0.2500
- Frequency Range: 100 to 6000
- Isolation: 40
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY12208-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-478LF features low insertion loss,... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 35 to 50
- Frequency Range: 20 to 2700
- Package Type: Surface Mount; QFN, 16L
from DigiKey
RF Switch IC General Purpose SPDT 4GHz 50Ohm 6-DFN (3x3) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.7000
- Frequency Range: 0.0 to 4000
- Isolation: 32
from Infineon Technologies AG
The BGS12WN6 is a broadband SPDT RF switch suitable for various wireless systems, including WiFi \BT, UWB, and cellular. Its high linearity performance and low insertion loss make it an ideal choice for switching transmit signals, e.g., as Tx \Rx switch or as antenna diversity switch. The integrated... [See More]
- Type: Single Pole Double Throw; SPDT
- Insertion Loss: 0.1600
- Frequency Range: 50 to 9000
- Isolation: 46
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
Please note: SKY12211-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF. The SKY12211-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 32 to 49
- Frequency Range: 50 to 2700
- Package Type: Surface Mount; QFN, 16L
from DigiKey
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.7
- Frequency Range: 5 to 2200
- Isolation: 57
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12212-478LF is well-suited... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 29 to 50
- Frequency Range: 50 to 2700
- Package Type: Surface Mount; QFN, 16L
from DigiKey
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.9000
- Frequency Range: 5 to 6000
- Isolation: 17
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
Please note: SKY13448-001 is being discontinued and is not recommended for new designs. The SKY13448-001 is a Single-Pole, Double-Throw (SPDT) LTE/WCDMA/GSM transmit switch. Switching is controlled by an integrated GPIO interface with a single control pin. Depending on the logic voltage level... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 25 to 32
- Frequency Range: 100 to 3000
- Package Type: Surface Mount; WLCSP, 8-bump
from DigiKey
RF Switch IC General Purpose SPDT 6GHz 50Ohm 20-LGA (4x4) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.6
- Frequency Range: 100 to 6000
- Isolation: 50
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY19243-686LF is a Quad Flat No-Lead (QFN) single-pole, double-throw (SPDT) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with two control pins. Depending on the logic voltage level applied to the... [See More]
- Type: Single Pole Double Throw; SPDT
- Package Type: Surface Mount; QFN, 10L
- Frequency Range: 100 to 3800
from DigiKey
RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2
- Frequency Range: 0.0090 to 13000
- Isolation: 18
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKYA21013 is a CMOS Silicon-on-Insulator (SOI) single-pole, double-throw (SPDT) WCDMA band switch. The high linearity performance and low insertion loss achieved by the device makes it an ideal choice for medium to high power WCDMA handset and data card applications. The high 0.1 dB Input... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 22 to 34
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 12L
from DigiKey
RF Switch IC General Purpose SPDT 2.7GHz 50Ohm 32-QFN (5x5) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.7000
- Frequency Range: 30 to 2700
- Isolation: 24
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKYA21003 is a CMOS, silicon-on-insulator (SOI) single-pole, double-throw (SPDT) switch. The high linearity and low insertion loss of the SKYA21003 make it an ideal choice for WCDMA data card applications. The switch is a “reflective short ” on the isolated port. The SKYA21003 SPDT... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 40 to 42
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 12L
from DigiKey
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.8000
- Frequency Range: 100 to 6000
- Isolation: 48
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13319-374LF is a pHEMT GaAs FET I/C high power switch. The switch is an ideal choice for two-way radios, WiMAX, and WLAN applications where low loss, high isolation, and excellent linearity are key requirements. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin exposed pad plastic... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 17 to 25
- Frequency Range: 100 to 3000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4) [See More]
- Type: Single Pole Double Throw
- Isolation: 22
- Frequency Range: 0.0090 to 26500
- Package Type: Surface Mount; 29-TFLGA Exposed Pad
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
Please note: SKY13321-360LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13330-397LF. The SKY13321-360LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (RFC, pin 7) to either... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 16 to 26
- Frequency Range: 100 to 3000
- Package Type: Surface Mount; QFN, 8L
from DigiKey
RF Switch IC SPDT 40GHz 50Ohm Die [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 5.5
- Frequency Range: 10 to 40000
- Package Type: Die
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13323-378LF is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 24 to 27
- Frequency Range: 100 to 3000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
RF Switch IC Cellular SPDT 3.8GHz 16-QFN (3x3) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.8000
- Frequency Range: 700 to 3800
- Isolation: 44
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13405-490LF is a CMOS, Silicon-On-Insulator (SOI) Single-Pole, Double-Throw (SP2T) switch. The high linearity and low insertion loss of the SKY13405-490LF will meet the most stringent requirements of CDMA Simultaneous Voice and LTE (SVLTE) data applications. The switch is a “reflective... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 27 to 37
- Frequency Range: 100 to 3000
- Package Type: Surface Mount; QFN, 12L
from DigiKey
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3) [See More]
- Type: Single Pole Double Throw
- Package Type: Surface Mount; 12-WFQFN Exposed Pad
- Frequency Range: 5 to 1790
- Operating Temperature: -40 to 85
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13314-374LF is a pHEMT GaAs I/C SPDT antenna switch operating in the 0.1-6 GHz frequency range. Switching between the antenna and Tx/Rx ports is accomplished with 2 control voltages. The low loss, high isolation, high linearity, small size and low cost make this switch ideal for all dual-band... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 21 to 22
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
AEC-Q100 CERTIFIED SPDT, LOW IL, [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 300 to 10600
- Isolation: 15
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13320-374LF is a pHEMT GaAs FET I/C high power switch. The switch is an ideal choice for two-way radios, WiMAX, and WLAN applications such as 802.11 a/b/g where low loss, high isolation, and excellent linearity are key requirements. The switch is manufactured in a compact, 1.5 x 1.5 mm, 6-pin... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 24 to 28
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
SPDT, LOW IL, REFLECTIVE, 50 RF [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.9000
- Frequency Range: 5 to 6000
- Isolation: 16
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13335-381LF is a pHEMT GaAs FET I/C switch. The device features low insertion loss and positive voltage operation with very low DC power consumption. The switch is manufactured in a compact, low-cost 1.5 x 2.0 mm, 6-pin Micro Leadframe Package Dual (MLPD) package. The switch can be used in... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 24 to 27
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
SPDT, HIGH POWER, REFLECTIVE, 50 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.28
- Frequency Range: 700 to 6000
- Isolation: 23
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13446-374LF is a pHEMT GaAs I/C antenna switch. Switching between the antenna and TX or RX ports is accomplished with two control voltages. The low-loss, high isolation, high linearity, small size and low cost make this switch ideal for all dual-band WLAN systems that operate at 2.4 to 2.5... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 30 to 38
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 6L
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP [See More]
- Type: Single Pole Double Throw
- Operating Temperature: -40 to 85
- Package Type: Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13330-397LF is a CMOS, Silicon-On-Insulator (SOI) Single-Pole, Double-Throw (SP2T) switch. The high linearity and low insertion loss of the SKY13330-397LF make it an ideal choice for WCDMA handset and data card applications. The switch is a "reflective short" on the isolated port. The... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 16 to 35
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 12L
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm SOT-23-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.8000
- Frequency Range: 0.0 to 3000
- Isolation: 18
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
Please note: SKY13472-460LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13373-460LF. The SKY13472-460LF is a CMOS silicon-on-insulator (SOI), single-pole, double-throw (SP2T) switch. The high linearity performance and low insertion loss makes the... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Isolation: 22 to 40
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 12L
from DigiKey
RF Switch IC General Purpose SPDT 12GHz 50Ohm 24-QFN (4x4) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2.7
- Frequency Range: 0.0 to 12000
- Isolation: 42
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY12255-708LF is a compact single-pole, double-throw (SPDT) fail-safe switch for TDD applications. This device features high-power handling at hot, low TX and RX insertion loss, and high isolation with low DC power consumption. The device requires minimal external components, enabling a smaller... [See More]
- Type: Single Pole Double Throw; SPDT (R)
- Package Type: Surface Mount; QFN, 20L
- Frequency Range: 300 to 3800
from DigiKey
RF Switch IC General Purpose SPDT 8GHz 50Ohm 8-MSOP-EP [See More]
- Type: Single Pole Double Throw
- Operating Temperature: -40 to 85
- Package Type: Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Skyworks Solutions, Inc.
The SKY13581-676LF is a single-pole, double-throw (SPDT) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 C to +85 C. Switching is controlled by two... [See More]
- Type: Single Pole Double Throw; SPDT
- Package Type: Surface Mount; QFN, 12L
- Frequency Range: 700 to 3800
from DigiKey
RF Switch IC General Purpose SPDT 6GHz 50Ohm, 75Ohm 8-MSOPG [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.6
- Frequency Range: 0.0 to 6000
- Isolation: 42
from Spectrum Microwave
Moderate Power Handling Capability, Designed for MIL-E-5400 Class II, Ganged to Make Multiport Double Through Configurations [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3000
- Frequency Range: 5000
- Isolation: 30 to 50
from Radiall
3 GHz frequency, N female connector, failsafe actuator, SPDT switch. [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2500
- Frequency Range: 0.0 to 3000
- Isolation: 85
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6198 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 10000
- Isolation: 60
from Integrated Device Technology
The IDT F2912 is a high reliability, low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: -0.4300
- Frequency Range: 0.0100 to 9000
- Isolation: 59
from California Eastern Laboratories - CEL
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2500 to 0.4000
- Frequency Range: 10 to 3000
- Isolation: 24 to 27
from Vaunix Technology Corporation
The LSW-102PDT-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 3.5
- Frequency Range: 10 to 1000
- Isolation: 55 to 65
from MACOM
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.0
- Frequency Range: 2700 to 3500
- Isolation: 30
from RH Laboratories, Inc.
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request. [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2.5
- Frequency Range: 2000 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.4500
- Frequency Range: 10 to 3000
- Isolation: 25
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 70
from Custom MMIC
The CMD195 is a broadband non-reflective GaAs RF / Microwave MMIC SPDT switch in die form. The CMD195 covers DC to 20 GHz and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope feature allows for several switches to be cascaded... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2
- Frequency Range: 20000
- Isolation: 41
from Broadcom Inc.
AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz. [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2.3
- Frequency Range: 0.0 to 50000
- Isolation: 25
from Radiall
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional low current and low size. [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6199 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 10000
- Isolation: 60
from Integrated Device Technology
The F2923 is a low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: -0.4800
- Frequency Range: 0.0 to 8000
- Isolation: 74
from Vaunix Technology Corporation
The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 3.5
- Frequency Range: 10 to 6000
- Isolation: 55 to 65
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.4500
- Frequency Range: 0.0 to 4000
- Isolation: 35
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.1000 to 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 85
from Custom MMIC
The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion loss of 1.75 dB and high isolation of 46 dB at 14 GHz. The CMD196 switch MMIC operates using complementary control voltage... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.75
- Frequency Range: 28000
- Isolation: 46
from Radiall
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3000
- Frequency Range: 0.0 to 3000
- Isolation: 50
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6200 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 10000
- Isolation: 60
from Integrated Device Technology
The F2932 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105 °C and wide supply voltage range... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: -0.7300
- Frequency Range: 50 to 8000
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.9000
- Frequency Range: 0.0 to 3000
- Isolation: 23
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.8000 to 1.3
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 60
from Custom MMIC
The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.5
- Frequency Range: 18000
- Isolation: 46
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6201 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 10000
- Isolation: 60
from Integrated Device Technology
The F2933 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105 °C and wide supply voltage range... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: -0.7300
- Frequency Range: 50 to 8000
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.9500
- Frequency Range: 0.0090 to 6000
- Isolation: 21
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 70
from Custom MMIC
The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion loss of 2.3 dB and high isolation of 36 dB to 20 GHz. The CMD215 switch MMIC operates using complementary control voltage logic... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2.3
- Frequency Range: 40000
- Isolation: 36
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6348 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 12000
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-QFN (4x4) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.9000
- Frequency Range: 0.0090 to 6000
- Isolation: 21
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.1000 to 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 85
from Custom MMIC
The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion loss of 1.4 dB and high isolation of 40 dB at 13 GHz. The CMD230 switch MMIC operates using complementary control voltage logic... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.4
- Frequency Range: 26000
- Isolation: 40
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6398 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 12000
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC CDMA, TDMA SPDT 2.025 GHz 50Ohm 5-MCOB [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.4200
- Frequency Range: 2010 to 2025
- Isolation: 40
from JFW Industries, Inc.
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 1450
- Isolation: 50
from Custom MMIC
The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2
- Frequency Range: 18000
- Isolation: 37
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6397 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 12000
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC Radar SPDT 50 GHz 50Ohm Module [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 2
- Frequency Range: 0.0 to 50000
- Isolation: 28
from JFW Industries, Inc.
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 100 to 500
- Isolation: 55
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6158 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 18 GHz 50Ohm [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from JFW Industries, Inc.
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch applications. If you need a coaxial T/R switch for medium power hot... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000 to 0.7500
- Frequency Range: 10 to 1000
- Isolation: 50
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6159 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 18 GHz 50Ohm [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from JFW Industries, Inc.
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.5 to 3
- Frequency Range: 20 to 4300
- Isolation: 80
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6150 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3000
- Frequency Range: 0.0 to 8000
- Isolation: 70
from JFW Industries, Inc.
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1 to 1.5
- Frequency Range: 5 to 2000
- Isolation: 60
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6151 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 8 GHz 50Ohm [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.4000
- Frequency Range: 0.0 to 8000
- Isolation: 60
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.5 to 2.5
- Frequency Range: 950 to 2150
- Isolation: 80
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6160 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC 802.11b/g Bluetooth SPDT 2.5 GHz 50Ohm SOT-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.4000
- Frequency Range: 0.3000 to 2500
- Isolation: 24
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6161 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.4000
- Frequency Range: 20 to 3000
- Isolation: 23
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6152 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4 GHz 50Ohm 8-MSOP-EP [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1
- Frequency Range: 4000
- Isolation: 40
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SEMS-4057-SPDT-N from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-LPCC (4x4) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1.6
- Frequency Range: 0.3000 to 6000
- Isolation: 30
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SEMS-4056-SPDT-N from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 12400
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-LGA (1.5x1.2) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 100 to 4000
- Isolation: 26
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6351 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 65
from Quarktwin Technology Ltd.
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 6 GHz 50Ohm 6-DFN (2x3) [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 100 to 6000
- Isolation: 21
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6350 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 65
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 1
- Frequency Range: 0.3000 to 2500
- Isolation: 22
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SEMS-4051-SPDT-SMA from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 50Ohm [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.2000
- Frequency Range: 0.0 to 2000
- Isolation: 90
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SEMS-4050-SPDT-SMA from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC SPDT 50Ohm [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 40000
- Isolation: 60
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SR18-SMA2 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm FWLP-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.6000
- Frequency Range: 100 to 3000
- Isolation: 27
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SR18-SMA1 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm TSLP-7-4 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 30 to 3000
- Isolation: 25
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6347 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 65
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm PG-TSLP-7-6 [See More]
- Type: Single Pole Double Throw
- Insertion Loss: 0.5000
- Frequency Range: 30 to 3000
- Isolation: 25