Solid Construction Drill Bits

122 Results
Flat Flute Spade Drills
from Professional Tool Grinding, Inc.

Solid construction high speed steel or carbide, choice of coatings [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
Left-Hand Cobalt Micro-Drill -- LHMD-010
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.1mm. Flute Length (metric): 0.70mm. Number of Flutes: Overall Length (metric): 25mm. Shank Diameter (metric): 1mm. Type: Drill [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Hole Saws -- RHS/RS
from OMEGA Engineering, Inc.

Use your hand drill or drill press to fabricate jack panels with hole saws and around hole connectors. When the plate is too thick for punches, the saw is the solution. Complete assembly including saw, pilot drill, and mandril. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Hole Saw
#1 Carbide Jobber Drill with Composite Tip -- 220-2280 #1 comp tip
from Superior Tool Service, Inc.

#1 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
ASC 320 Solid Carbide Series 3.5 -- 335E01250A21M
from Allied Machine & Engineering Corp.

ASC 320 ® Solid Carbide Drills feature a patent-pending geometry for 3-20mm diameter product range and are available in 3.5X, 6X and 9X drill depth-to-diameter lengths. These high penetration drills provide high productivitywhile the unique combination of its geometry and coatings allow for use... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Combined Drill & Countersink Drills -- Double-End Bell Type Hey Drill
from KEO Cutters

Double-End Bell Type Hey Drill [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Straight Shank Long Drill -- LDS Series
from DME Company

Straight Shank Long Drill [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
ACD "MAXAL" Drill Bit -- ACD-0620
from Atom Precision of America, Inc.

Ideal chip ejection is assured due to unique design of point and flute configuration. The thinning point allows smoother entering when the drill digs in and prevents off-angle hole. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.244
Onsrud - Plastic Router Bits
from Interstate Plastics, Inc.

A solid Carbide Straight O Flute. Designed to combine the fast free cutting of O flute geometry with the tool life available from solid carbide particularly in small diameters. Works great with Polycarbonate, Polyethylene, Polypropylene, and Polystyrene, PVC, Acrylic, HDPE, UHMW and hard plastic. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
Annular Core Cutters -- ICECUT™
from Walter Surface Technologies

The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
High Speed Drill 220-1/16 -- 220-1/16
from Universal Cutting Tools, Inc.

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces) [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Carbide Drills -- Combined Drill & Countersink
from Melin Tool Company

For centering and spot drilling applications when high accuracy is necessary. 60 ° included angle. Use carbide for highly abrasive or tough materials in production runs. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
Carbide 1, 2, 3 Step Half Round Drill -- Style J
from WhizCut of Sweden AB

Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
Drills For Composites -- CoroDrill 854/856
from Sandvik Coromant Co.

Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits. Excellent... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
Solid Carbide NC Spotting Drill -- 701-0125120
from Cutting Edge Technologies, Inc.

Diameter: 1/8". Flute Length: 3/8". Overall Length: 1 1/2". Type: NC Spotting Drill [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Spot Drill
#10 Carbide Drill x 1" Flute Length -- 988-1935 10x1
from Superior Tool Service, Inc.

#10 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Ecocut Mini -- 11155574
from Allied Machine & Engineering Corp.

EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Combined Drill & Countersink Drills -- Double-End Plain Type Hey Drill
from KEO Cutters

Double-End Plain Type Hey Drill [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADL Long Drill Bit -- ADL-0860
from Atom Precision of America, Inc.

Long type drill of ADS Standard Straight Shank Drill. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
Annular Core Cutters -- ICECUT™
from Walter Surface Technologies

The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN) coating cutters. By... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
High Speed Drill 220B-1/16 -- 220B-1/16
from Universal Cutting Tools, Inc.

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Bright Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces) [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Carbide Drills -- Coolant Fed Drills
from Melin Tool Company

HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS. For drilling high alloy steel, stainless steel, and cast iron. 140 ° self centering point. AlTiN coated for greater wear resistance. Made from premium submicron grain carbide [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 1-Flute Twist Drill with Reinforced Shank -- Style A
from WhizCut of Sweden AB

Style A | Carbide 1-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Solid Carbid Drills -- CoroDrill 460
from Sandvik Coromant Co.

CoroDrill ® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
#10 Carbide Drill x 1-1/2" Flute Length -- 988-1935 10x1.5
from Superior Tool Service, Inc.

#10 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Combined Drill & Countersink Drills -- Jig Bore Type
from KEO Cutters

Jig Bore Type 60 ° Countersink Angle [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADLL Super Long Drill Bit -- ADLL-0860
from Atom Precision of America, Inc.

Extra Long type of ADS Standard Straight Shank Drill. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
Carbide Core Cut Annular Cutters
from Walter Surface Technologies

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
High Speed Drill 227-1/16 -- 227-1/16
from Universal Cutting Tools, Inc.

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces) [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber
Carbide Drills -- Jobber Length Drills
from Melin Tool Company

118 ° notched point suitable for most materials. Made from premium submicron grain carbide. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank -- Style E
from WhizCut of Sweden AB

Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Solid Carbid Drills -- CoroDrill 860
from Sandvik Coromant Co.

CoroDrill ® 860 is a solid carbide drill designed for a fast and problem-free drilling. It maximizes productivity through high metal cutting efficiency and machine utilization. With excellent chip evacuation in long and short chipping materials, CoroDrill 860 provides green light machining at... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
#10 Carbide Drill x 1/2" Flute Length -- 988-1935 10x.5
from Superior Tool Service, Inc.

#10 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Combined Drill & Countersink Drills -- Long Series
from KEO Cutters

Long Series [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADPF30 120°point angle, 3mm shank Drill Bit -- ADPF30-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
Carbide Core Cut Annular Cutters
from Walter Surface Technologies

Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates while... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
High Speed Drill 275-1/16 -- 275-1/16
from Universal Cutting Tools, Inc.

Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Screw Machine
Carbide Drills -- NC Spotting Drills
from Melin Tool Company

Various degree points. Made from premium submicron grain carbide. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill
Carbide 2-Flute Twist Drill with Reinforced Shank -- Style B
from WhizCut of Sweden AB

Style B | Carbide 2-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Solid Carbid Drills -- CoroDrill 861
from Sandvik Coromant Co.

CoroDrill ® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits. Accurate deep holes to depths up to 30 × drill diameter, without pecking. High speeds and feeds allow greater productivity to reduce cost per hole. Fast and efficient... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
#10 Carbide Jobber Drill with Composite Tip -- 220-1935 #10 comp tip
from Superior Tool Service, Inc.

#10 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Combined Drill & Countersink Drills -- Plain Type
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADPF309 90°point angle, 3mm shank Drill Bit -- ADPF309-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
HSS Power Tap and Drill Bit Set -- SST+ Drill Bits
from Walter Surface Technologies

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill Set
  • Drill Type: Combination Drill / Tap
High Speed Drill 290-1/16x12 -- 290-1/16x12
from Universal Cutting Tools, Inc.

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces) [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Jobber; Extension
Carbide Drills -- Straight Flute Drills
from Melin Tool Company

140 ° point used to drill approximately 3 times the diameter depth. For use on materials RC-40 and higher. Made from premium submicron grain carbide. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spade Drill
Carbide 2-Flute Twist Drill with Straight Shank -- Style D
from WhizCut of Sweden AB

Style D | Carbide 2-Flute Twist drill with Straight shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Solid Carbid Drills -- CoroDrill 862
from Sandvik Coromant Co.

CoroDrill ® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for chip evacuation, while even wear formation prolongs tool life for a wide range of materials. Benefits. High... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
#11 Carbide Jobber Drill with Composite Tip -- 220-1910 #11 comp tip
from Superior Tool Service, Inc.

#11 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Combined Drill & Countersink Drills -- Plain Type, Straight Flute
from KEO Cutters

Plain Type, Straight Flute 60 ° Countersink Angle [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit -- ADPF31-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
Multi-Step Drill Set
from Walter Surface Technologies

Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features. 2 wide flutes eliminate chip build-up and chatter. Last many times longer. MULTI-STEP Titanium Coated Drill Bits. Resistant plastic case. Applications. Cutting or enlarging holes in... [See More]

  • Edges: Solid
  • Drill Type: Step Drill
  • Product: Drill Set
  • Coating: Titanium Nitride
High Speed Drill 290-CO-1/16x6 -- 290-CO-1/16x6
from Universal Cutting Tools, Inc.

Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces) [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Extension
Carbide Drills -- Stub Length Drills
from Melin Tool Company

135 ° notched point suitable for titanium and stainless materials. Made from premium submicron grain carbide. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
Carbide 3-Flute Twist Drill with Reinforced Shank -- Style C
from WhizCut of Sweden AB

Style C | Carbide 3-Flute Twist drill with reinforced shank. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
Solid Carbid Drills -- CoroDrill R840
from Sandvik Coromant Co.

CoroDrill ® R840 is a solid carbide drill for productive hole making in various applications. Designed for superior drilling in all materials, including hard steels up to 60 HRC. Available in a variety of diameters for general and small part machining. Benefits. Secure and predictable solution... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
#12 Carbide Jobber Drill with Composite Tip -- 220-1890 #12 comp tip
from Superior Tool Service, Inc.

#12 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Combined Drill & Countersink Drills -- Radius Type
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADPN30 120°point angle, 3mm shank Drill Bit -- ADPN30-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
Multi-Step™ Drill Bits
from Walter Surface Technologies

Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features. 2 wide flutes eliminate chip build-up and chatter. Last many times longer. Point is self-centering. Special titanium coating increases wear resistance. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Step Drill
Carbide Center Drills -- Style H
from WhizCut of Sweden AB

Style H | Carbide center drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Center Drill; Microdrill
Solid Carbid Drills -- CoroDrill R846
from Sandvik Coromant Co.

When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill R846 delivers this using a unique geometry, a high-quality edge line and a wear-resistant top... [See More]

  • Edges: Solid
  • Units: Fractional; Metric (optional feature)
  • Product: Drill
  • Drill Type: Twist
#13 Carbide Jobber Drill with Composite Tip -- 220-1850 #13 comp tip
from Superior Tool Service, Inc.

#13 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Combined Drill & Countersink Drills -- Single-End Bell Type Hey Drill
from KEO Cutters

Single-End Bell Type Hey Drill [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADPN309 90°point angle, 3mm shank Drill Bit -- ADPN309-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel
from Walter Surface Technologies

The proven original SST drill bit, made with a cobalt blend, is designed with an exclusive quick shank that ensures fast and secure tightening inside any keyed or keyless chucks. Ideal for cordless drills, allowing you to drill more holes per charge. Recommended for drilling on any type of thin... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
Carbide Center Drills Long -- Style G
from WhizCut of Sweden AB

Style G | Carbide center drills long. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Jobber; Center Drill; Microdrill
#14 Carbide Jobber Drill with Composite Tip -- 220-1820 #14 comp tip
from Superior Tool Service, Inc.

#14 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Combined Drill & Countersink Drills -- Single-End Plain Type Hey Drill
from KEO Cutters

Single-End Plain Type Hey Drill [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADPN31 120°point angle, 3.175mm shank Drill Bit -- ADPN31-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
SST+ 135° 1/2" Prentice, for High Tensile Steel, Fits in a 1/2” Chuck
from Walter Surface Technologies

SST+ ½" Prentice are heavy-duty large diameter drill bits for use in portable drills, drill presses and magnetic base drills with ½" chuck capacity. Their extra hard tips allow for the drilling of many more holes between re-sharpenings. They are made with a cobalt blend for longer... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Twist
Carbide Double Countersink Drills -- Style K
from WhizCut of Sweden AB

Style K | Carbide Double Countersink Drills. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Combination Drill / Countersink; Double Countersink Drill
#15 Carbide Jobber Drill with Composite Tip -- 220-1800 #15 comp tip
from Superior Tool Service, Inc.

#15 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Combined Drill and Countersink Set
from KEO Cutters

Combined Drill & Countersink Set [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill Set
  • Drill Type: Combination Drill / Countersink
ADR Micro Drill Bit, Regular Flute -- ADR-0230
from Atom Precision of America, Inc.

Best for drilling precision small holes (smallest diameter Ø0.02). Wide application available in work materials, covering from steel to non-ferrous and resin. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
SST+ 135° 3/8" Reduced Shank for High Tensile Steel, Fits in a 3/8” Chuck
from Walter Surface Technologies

Our SST+ 3/8" reduced shank drill bits allow for the drilling of larger holes with drills that have a 3/8" chuck capacity. Their 135 ° self-centering split point allows for outstanding performance with much less pressure. Features. Drills accurate holes up to 1/2" diameter. SST+ geometry for... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Twist
Carbide Half - Round Drill -- Style I
from WhizCut of Sweden AB

Style I | Carbide Half - Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Half Round Drill
#16 Carbide Jobber Drill with Composite Tip -- 220-1770 #16 comp tip
from Superior Tool Service, Inc.

#16 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Jig Bore Drill & Countersink Set
from KEO Cutters

Jig Bore Combined Drill & Countersink Set [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill Set
  • Drill Type: Combination Drill / Countersink
ADR-SP Super Precision Micro Drill Bit -- ADR-SP-01395
from Atom Precision of America, Inc.

Middle size of drill diameter 0.01mm increment series is standardized. This super precision drill provides under 2 μ tolerance of run-out accuracy and lip height difference. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal
from Walter Surface Technologies

The most effective double-ended drill bit available that can allow you to drill hundreds of holes faster than anyone else. The state of the art cobalt blend provides these drill bits an incomparable lifespan that would make any black oxide competitors blush. Even if you want to drill a hole into... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Diameter: 0.062 to 0.250
Carbide Spade Drill -- Style F
from WhizCut of Sweden AB

Style F | Carbide Spade Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also deliver with the... [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill; Spade Drill
#17 Carbide Jobber Drill with Composite Tip -- 220-1730 #17 comp tip
from Superior Tool Service, Inc.

#17 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Metric Combined Drill & Countersinks -- Type A
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADR-SUS Micro Drill Bit for Stainless steel -- ADR-SUS-0238
from Atom Precision of America, Inc.

Long tool life is achieved for mild steel materials hard-to-cut such as SU304, Kovar, Inconel etc. High stiffness tool design prevents the breakage in drilling hard-to-cut materials. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
SST+ 135° Jobbers, Fractional for High Tensile Steel
from Walter Surface Technologies

Walter SST+ drill bits are made with a cobalt blend to drill even more holes faster on any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Heavy-duty fully ground body construction. Special bronze SST surface treatment. Applications. Drilling of... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
#18 Carbide Jobber Drill with Composite Tip -- 220-1695 #18 comp tip
from Superior Tool Service, Inc.

#18 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
Metric Combined Drill & Countersinks -- Type B
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADR-SV Micro Drill Bit "NEO-PRO" Series,Standard Flute Length -- ADR-SV-0223
from Atom Precision of America, Inc.

Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50) [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
SST+ 135° Jobbers, Letter for High Tensile Steel
from Walter Surface Technologies

Walter SST+ drill bits are now made with cobalt blend to drill even more holes faster in any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Exclusive self-centering "Speed Tip". Heavy-duty fully ground body construction. Special bronze SST surface... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
#19 Carbide Drill x 1" Flute Length -- 988-166 19x1
from Superior Tool Service, Inc.

#19 carbide drill x 1" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Metric Combined Drill & Countersinks -- Type R
from KEO Cutters

Available in standard metric sizes according to DIN333 specifications [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Combination Drill / Countersink
ADR31 Micro Drill Bit, 3.175mm Shank -- ADR31-0144
from Atom Precision of America, Inc.

Best for drilling precision small holes. Wide application available covering from steel to non-ferrous and resin. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians
from Walter Surface Technologies

Walter SST+ drill bits, made with a cobalt blend, allow you to drill more holes faster on any type of material. Features. "High flow" flute design. Back tapered body. Drills more holes, faster. Exclusive self-centering "Speed Tip". Special bronze SST surface treatment. Applications. Drilling of... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill; Drill Set (optional feature)
  • Drill Type: Jobber
#19 Carbide Drill x 1-1/2" Flute Length -- 988-166 19x1.5
from Superior Tool Service, Inc.

#19 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
NC Spotting Drills
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill
ADRL Micro Drill Bit, Long Flute -- ADRL-0231
from Atom Precision of America, Inc.

for drillng precision small deep holes.(smallest diameter Ø0.03). Wide application available covering from steel to non-ferrous and resin. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
SST+ Drill Bit Sets
from Walter Surface Technologies

Packaged in sturdy metal index containers or shock resistant, extra-thick polyethylene carrying case. Drill bit sizes are clearly marked on inside panels for easy identification and selection. Metal panels are hinged and neatly folded into box. Features. Drill bit sizes marked on inside panel. SST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill Set
  • Drill Type: Jobber
#19 Carbide Drill x 1/2" Flute Length -- 988-166 19x.5
from Superior Tool Service, Inc.

#19 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
Spotting & Centering Drills
from KEO Cutters

Contact supplier for additional coating options [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Spot Drill; Center Drill
ADRL-SV Micro Drill Bit "NEO-PRO" Series,Long Flute Length -- ADRL-SV-0223
from Atom Precision of America, Inc.

Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50) [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
Super Speed Tip (SST) Core Cutters
from Walter Surface Technologies

Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
#19 Carbide Jobber Drill with Composite Tip -- 220-1660 #19 comp tip
from Superior Tool Service, Inc.

#19 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
ADRS Micro Drill Bit, Short Flute -- ADRS-0238
from Atom Precision of America, Inc.

Best for drilling precision small holes. Wide application available covering from steel to non-ferrous and resin. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
Super Speed Tip (SST) Core Cutters
from Walter Surface Technologies

Super Speed Tip (SST) Core Cutters are made with state-of-the-art surface treatment technology that removes porosity during the fabrication process. This creates a perfectly smooth finish which allows for a better evacuation of material while drilling. It also helps to improve product life and... [See More]

  • Edges: Solid
  • Units: Fractional; Metric
  • Product: Drill
  • Drill Type: Core Drill
#2 Carbide Jobber Drill with Composite Tip -- 220-2210 #2 comp tip
from Superior Tool Service, Inc.

#2 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
ADRS-SV Micro Drill Bit "NEO-PRO" Series,Shtot Flute Length -- ADRS-SV-0230
from Atom Precision of America, Inc.

Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel(HRC50) [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Microdrill
Super Speed Tip (SST)+ 135° Stub, Fractional
from Walter Surface Technologies

Excellent for drilling into sheet metal and other thin-walled material. Its split point of 135 ° allows for positive drilling without center-punching and its short length gives high resistance to breakage and allows for drilling in confined spaces. FEATURES. Drills more holes, faster. Short... [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1" Flute Length -- 988-161 20x1
from Superior Tool Service, Inc.

#20 carbide drill x 1.0 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
ADS Solid Standard Drill Bit -- ADS-1040
from Atom Precision of America, Inc.

High quality general purpose drill applicable for steels, non-ferrous materials and for plastics. An excellent cutting performance is obtained at comparatively low speed. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist
#20 Carbide Drill x 1-1/2" Flute Length -- 988-161 20x1.5
from Superior Tool Service, Inc.

#20 carbide drill x 1.5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
ADSL Semi Long Drill Bit -- ADSL-0860
from Atom Precision of America, Inc.

High quality general purpose drill applicable for steels, non-ferrous and for plastics. An excellent cutting performance is obtained at comparatively low speed. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.339
#20 Carbide Drill x 1/2" Flute Length -- 988-161 20 x .5
from Superior Tool Service, Inc.

#20 carbide drill x .5 flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
AMSD Micro Twist Drill Bit, 1mm shank -- AMSD-0047
from Atom Precision of America, Inc.

1mm shank drill series for drilling precision small holes. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Drill Type: Twist; Microdrill
#20 Carbide Jobber Drill with Composite Tip -- 220-1610 #20 comp tip
from Superior Tool Service, Inc.

#20 Carbide jobber length twist drill with tip ground for composite and straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist; Jobber
ASWD Straight shank Drill Bit -- ASWD-0100
from Atom Precision of America, Inc.

Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.039
#40 Carbide Drill x 1/2" Flute Length -- 988-098 40x.5
from Superior Tool Service, Inc.

#40 carbide drill x 1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Wire Gauge
  • Product: Drill
  • Drill Type: Twist
ASWR 3mm shank Drill Bit -- ASWR-0010
from Atom Precision of America, Inc.

Leaves a cleaner hole edge minimizing exit burrs remarkably. Prevents drill walking when it hits the material and provides accurate positioning and hole diameter. Prevents off-angle hole. [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.004
3/32" (.0937) dia. x 4" OAL Superior Carbide Dagger Drill -- 970-0937-4 Dag Drill
from Superior Tool Service, Inc.

3/32" (.0937) dia. x 4" OAL Carbide Dagger Drill for composites, for hand operations, allowing for better depth control. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Dagger Drill
V-ADPF30 120°point angle, 3mm shank Drill Bit -- V-ADPF30-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. TiAIN coated improves wear resistance and extends its tool life. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001
3/32" Carbide Jobber Drill with Composite Tip -- 220-0938 3/32" comp tip
from Superior Tool Service, Inc.

3/32" Carbide jobber length twist drill with tip ground for drilling composite, straight shank. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Units: Fractional
  • Product: Drill
  • Drill Type: Twist; Jobber
V-ADPF309 90°point angle, 3mm shank Drill Bit -- V-ADPF309-0003
from Atom Precision of America, Inc.

Special guide-hole drills for use in drilling small holes. Most suitable for work that requires stringent hole position accuracy. TiAIN coated improves wear resistance and extends its tool life. Additional size of 0.01mm increment line up from Ø0.03 to Ø0.3 [See More]

  • Edges: Solid
  • Units: Metric
  • Product: Drill
  • Diameter: 0.001