Microstepping Motor Motor Speed Controllers
1 Result
Microstepping Motor Drives -- 3540M
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Motor / System: Bipolar; Microstepping Motor
- Operating Temperature: ? to 70
- Product: Variable Speed
- Configuration: Panel Mount