Asphalt Architectural Coatings
from FORREST Technical Coatings
FIRMmarker ® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. FIRMmarker... [See More]
- Substrate: Asphalt; Concrete; Wood
- Coating Material: Epoxy Adhesive
- Type: Coating
- Form: Cartridge
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from ADSIL Inc.
Tough, skid resistant finish [See More]
- Substrate: Asphalt; Ceramic; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer
- Coating Material: Fine particle anti-skid material
from Protavic America, Inc.
PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]
- Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Type: Ink
- Coating Material: Metal Filled; Resin; Silver
from Sherwin-Williams Protective & Marine Coatings
Hotline ® LATEX TRAFFIC PAINTS are very fast drying paints for use in marking parking lots, airports, and roads. TM2152 and TM2153 may be applied ambient airless or conventional, or may be heated for even faster dry. TM2152 and TM2153 conform to current VOC regulations and to the requirements... [See More]
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Type: Paint; Marking Material
- Coating Material: Acrylic; Resin; Water
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from Sherwin-Williams Protective & Marine Coatings
ProMar ® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying. High visibility colors. Ready to use. Durable. RECOMMENDED USAGE. For asphalt, concrete, brick, and other surfaced... [See More]
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Coating Material: Alkyd; Resin
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from Sherwin-Williams Protective & Marine Coatings
ProMar ° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOC °s. ProMart ° VOC Compliant Acrylic Traffic Paint is 100% acrylic,... [See More]
- Substrate: Asphalt; Concrete
- Coating Material: Acrylic; Resin; Acetone-Based
- Type: Coating; Paint; Marking Material
- Thickness: 0.0150
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from Sherwin-Williams Protective & Marine Coatings
Setfast ® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc., where floor markings are necessary to designate boundaries of aisles, stalls, or storage... [See More]
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Coating Material: Acrylic; Resin; Water
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from Sherwin-Williams Protective & Marine Coatings
Setfast ® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to current VOC regulations, and may be used for general applications where specific... [See More]
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Coating Material: Acrylic; Resin; Water
from Chase Products Co.
Champion Sprayon ® Field Marking Paint is designed for use on grass, dirt and other unpaved surfaces. The discharge valve sprays only in a downward position. The universal tip fits all machines. Use it with a Champion Sprayon Paint Striper. Stripes 600-800 linear feet. Now toluene free; won't... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from Sherwin-Williams Protective & Marine Coatings
SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Coating Material: Acrylic; Resin; Solvent
from Chase Products Co.
Champion Sprayon ® Inverted Paint can be used for handheld applications (accurate marking 5 ” to 12 ” above the ground), or with a Champion Sprayon Long or Short Wand. Spray on asphalt, concrete or other paved surfaces, or on dirt, grass or gravel. Lasts 4-6 months, depending upon... [See More]
- Substrate: Asphalt; Concrete; Other; Grass, Dirt
- Coating Material: Water
- Type: Paint
- Operating Temperature: 40 to 90
from Sherwin-Williams Protective & Marine Coatings
Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]
- Substrate: Asphalt; Concrete
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Coating Material: Alkyd; Resin; Solvent