Base Coat Architectural Coatings

22 Results
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Solvent; Water
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
Low VOC Low Haps Primer 716P -- 716P Series
from FORREST Technical Coatings

A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]

  • Type: Coating; Paint; Primer; Base Coat; Clear Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Solvent
Shopcoat Alkyd Primer 26P -- 26P Series
from FORREST Technical Coatings

A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]

  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Type: Paint; Base Coat
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Resin; Water
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Type: Coating; Enamel; Base Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Acrylic; Polyurethane; Resin
Pre-Mixed Mineral Adhesive and Basic Plaster -- PC® 74 A1 Coating
from Owens Corning® FOAMGLAS® Insulation

PC ® 74 A1 is a pre-mixed mineral adhesive and basic plaster, class CS II according to DIN EN 998-1 for interior insulation. Hydraulic hardening and surfactant active. The PC ® 74 A1 is non-combustible (building material class A1 according to EN 13501). PC ® 74 A1 mixed with water, can... [See More]

  • Type: Coating; Base Coat
  • Coating Material: Water; Mixed Mineral
  • Cure / Setting Technology: Film Drying
  • Thickness: 0.1181 to 0.2756
Aerospace Coatings
from Sherwin-Williams

Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]

  • Type: Coating; Paint; Primer; Base Coat; Clear Coat
  • Substrate: Metallic
  • Cure / Setting Technology: Film Drying
  • Coating Material: Resin
ArctiPrime Bond Enhancing Primer -- No. 530
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Type: Coating; Base Coat
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
4060 FasTop™ Cove Base Resin
from Sherwin-Williams Protective & Marine Coatings

4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]

  • Type: Paint; Base Coat
  • Substrate: Concrete
  • Cure / Setting Technology: Film Drying
  • Coating Material: Fluoropolymers; Resin; Solvent
Beyond™ -- Multi-Purpose Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, single component [See More]

  • Type: Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Polyurethane; Resin; Water
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Flexible Basecoat Laminate Systems
from Sherwin-Williams Protective & Marine Coatings

Sherwin-Williams Flexible Basecoat Laminate Systems are generally 45 to 65 mil dft systems (prior to the application of a chemical resistant epoxy topping system), designed for crack bridging capability in atmospheric exposure on concrete when used with Sherwin-Williams Mortar, Self Leveling, and... [See More]

  • Type: Coating; Base Coat
  • Thickness: 0.0450 to 0.0650
  • Substrate: Concrete; Steel
  • Location / Orientation: Floor
Floor Coating -- 6500 System
from Rust-Oleum Corporation

Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]

  • Type: Coating; Base Coat
  • Substrate: Concrete
  • Cure / Setting Technology: Multicomponent
  • Coating Material: Epoxy; Resin
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Type: Coating; Paint; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Metal Filled; Resin; Silicone; Zinc
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Industrial Choice™ -- Enamel Aerosol
from Rust-Oleum Corporation

Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]

  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Type: Paint; Enamel; Base Coat
  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Coating Material: Alkyd; Resin
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Cure / Setting Technology: Film Drying
  • Coating Material: Acrylic; Alkyd; Resin