Shoulder Bolt Bolts
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Bolt Type: Shoulder Bolt
- Length: 0.3750 to 1
- Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 1"
- Material: Alloy Steel
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Bolt Type: Shoulder Bolt
- Length: 0.3839 to 0.8819
- Metric: M6; M8; M10; M12; M16; M20
- Material: Alloy Steel
from National Bolt & Nut Corporation
SOCKET HEAD SHOULDER SCREWS. National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a variety of rotating or... [See More]
- Bolt Type: Shoulder Bolt
- Length: 0.2500 to 6
- Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
- Other Size Specs: Thread Range: 1/4" - 5/8", Course Threads
from Carr Lane Manufacturing Co.
High-strength alloy steel clamping bolt for T-slotted machine tables. Available in steel or stainless steel. [See More]
- Bolt Type: Shoulder Bolt; T-Head Bolt
- Metric: M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature)
- Inch: 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature)
- Length: 1.5 to 8
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Precision shoulder diameter tolerance (0.0050 ” to 0.0001 ”). Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking... [See More]
- Bolt Type: Shoulder Bolt; Grip Bolt
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
from Elgin Fastener Group
Shoulder Bolts. Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes. [See More]
- Bolt Type: Hexagon Bolt; Shoulder Bolt
- Length: ? to 4.5
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: 3/16" to 3/4"
from ADB®
Replacement screws for safety engineered products [See More]
- Bolt Type: Shoulder Bolt; Shoulder Bolt
- Length: 1.22
- Inch: 5/8"
- Other Size Specs: 5/8-11 x 2
from Monroe Engineering
Alloy steel heat treated, Tensile Strength 140,000 P.S.I. Precision ground to close tolerances. Black Oxide finish [See More]
- Bolt Type: Shoulder Bolt
- Length: 0.2500
- Inch: # 10
- Other Size Specs: 1/4 x 1/4 Shoulder, 10-24 x 3/8 Thread
from PENCOM
Custom sizes/ other finishes available [See More]
- Bolt Type: Shoulder Bolt
- Length: 0.1250 to 0.1875
- Inch: # 5
- Material: Steel (optional feature); Stainless Steel (optional feature)
from DME Company
Socket Head Stripper Bolts IN [See More]
- Bolt Type: Shoulder Bolt; Shoulder Bolt
- Length: 0.3150 to 10.24
- Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"
from Carr Lane Manufacturing Co.
High-strength forged clamping bolt for T-slotted machine tables. Designed to provide full bearing with the slot to prevent twisting or jamming. [See More]
- Bolt Type: Shoulder Bolt; T-Head Bolt
- Length: 1 to 8
- Inch: 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature)
- Material: Steel
from DME Company
Shoulder (Stripper) Bolts [See More]
- Bolt Type: Shoulder Bolt; Stripper Bolt
- Length: 0.3750 to 0.8750
- Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"
from DME Company
Socket Head Stripper Bolts MM [See More]
- Bolt Type: Shoulder Bolt; Shoulder Bolt
- Length: 0.2362 to 9.84
- Metric: M2.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24