Modular Bay / Slot System Sensor Transmitters

Last Updated: April 1, 2025

Description

Modular Bay / Slot System Sensor Transmitters are designed to facilitate the integration and communication of sensor data within a modular framework. These transmitters are part of a system that allows for the easy interchange and connection of various sensor modules, enabling the transmission of sensor readings to a central processing unit or display.

Working Principle

The working principle of Modular Bay / Slot System Sensor Transmitters is based on a plug-and-play modular design. This design allows for effortless installation and maintenance, as probes can be easily attached or removed from the transmitter without the need to dismantle the entire system. The modularity ensures that the system can be tailored to specific measurement needs by simply adding or replacing sensor modules. This flexibility makes them particularly useful in environments where multiple parameters need to be monitored simultaneously, as they can support multi-channel, multi-parameter configurations .

Applications

Modular Bay / Slot System Sensor Transmitters are used in various industrial applications where precise and flexible measurement solutions are required. For example, they are employed in process analytics to monitor multiple parameters in real-time, ensuring optimal process control and safety. They are also used in environments that require frequent sensor calibration or replacement, such as in hazardous areas where maintaining sensor accuracy is critical .

Advantages over other Sensor Transmitters

One of the primary advantages of Modular Bay / Slot System Sensor Transmitters is their ease of maintenance and calibration. The plug-and-play design allows for quick replacement of sensor modules without disrupting the entire system, reducing downtime and maintenance costs. Additionally, their ability to support multiple channels and parameters provides greater flexibility compared to single-channel transmitters, making them suitable for complex monitoring tasks .

Limitations

A potential limitation of Modular Bay / Slot System Sensor Transmitters is the initial cost associated with setting up a modular system. While the modular design offers long-term savings in maintenance and flexibility, the upfront investment can be higher compared to traditional single-channel transmitters. Additionally, the complexity of managing multiple modules and ensuring compatibility between different sensor types can pose challenges .

Considerations

When considering Modular Bay / Slot System Sensor Transmitters, it is important to evaluate the initial costs versus the long-term benefits of reduced maintenance and increased flexibility. Operating expenses can be minimized due to the ease of replacing and calibrating individual sensor modules. Durability and accuracy are generally high, but depend on the quality of the individual sensor modules used. Replacement and maintenance costs are typically lower due to the modular nature of the system, which allows for targeted upgrades and repairs without affecting the entire setup .

10 Results
Signal Converter
from Leine & Linde AB

Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]

  • Form Factor: Modular Bay or Slot System
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Encoder Input
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 8
  • Outputs: Ethernet; TTL; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)