Integral Amplifier Sensor Transmitters
from Dataforth Corporation
Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]
- Excitation & Features: Amplifier
- Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Outputs: Analog Current Output
- Analog Input: 0-20mA
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Excitation & Features: Amplifier
- Form Factor: DIN Rail
- Outputs: Analog Current Output
- Analog Input: 0-20mA
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Excitation & Features: Current; Filter; Amplifier
- Analog Channels: 1
- Outputs: Analog Current Output
- Differential Channels: Yes
from Dataforth Corporation
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]
- Excitation & Features: Filter; Amplifier
- Form Factor: DIN Rail
- Outputs: Analog Current Output
- User Interface: Computer Programmable
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Excitation & Features: Voltage; Programmable; Amplifier
- Analog Channels: 1
- Outputs: Analog Voltage Output
- Form Factor: PC Board
from FMS USA, Inc.
No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]
- Excitation & Features: Voltage; Amplifier
- Form Factor: DIN Rail
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Excitation & Features: Voltage; Current; Amplifier
- Form Factor: Stand-alone
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: +/- 10 mV
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Excitation & Features: Voltage; Filter; Amplifier
- Analog Channels: 2
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Excitation & Features: Voltage; Filter; Amplifier
- Analog Channels: 1
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Wall Mount
from FMS USA, Inc.
Features. Advantages. IP67 aluminium housing. Can be used in harsh enviroments. No programming required. Easy to setup. Standardised analogue outputs. Multiconnectable with PLC, display etc. Galvanically isolated. Protected against electrical noise [See More]
- Excitation & Features: Voltage; Amplifier
- Analog Channels: 1
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Connectorized
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Excitation & Features: Voltage; Filter; Amplifier
- Analog Channels: 2
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail