Printed Circuit Board (PCB) Sensor Transmitters
from Dataforth Corporation
The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]
- Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Analog Channels: 12
- Outputs: Ethernet; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Relay Output (optional feature)
- Inputs: Thermocouple Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Tach (optional feature); Timer / Clock Input (optional feature); Relay / Switch Input (optional feature)
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from Data Device Corporation (DDC)
Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]
- Form Factor: PC Board
- User Interface: Computer Programmable
- Analog Channels: 8
- Agency Approval: RoHS
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Form Factor: PC Board
- Analog Channels: 1
- Outputs: Analog Voltage Output
- Inputs: Tilt Sensor
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from Data Device Corporation (DDC)
Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]
- Form Factor: PC Board
- User Interface: Computer Programmable
- Analog Channels: 8
- Agency Approval: RoHS
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from Data Device Corporation (DDC)
Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]
- Form Factor: PC Board
- User Interface: Computer Programmable
- Analog Channels: 8
- Agency Approval: RoHS
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from Data Device Corporation (DDC)
Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]
- Form Factor: PC Board
- User Interface: Computer Programmable
- Analog Channels: 8
- Agency Approval: RoHS
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 8
- Outputs: Ethernet; TTL; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)