Radio / Telemetry Sensor Transmitters
Last Updated: April 1, 2025
Description
Radio / Telemetry Sensor Transmitters are devices that convert sensor data into radio signals for wireless transmission. These transmitters are designed to work with specific types of sensors, such as accelerometers, thermistors, flow sensors, thermocouples, and strain gauges, converting the sensor's input into a proportional signal that can be transmitted over a distance.
Working Principle
Radio / Telemetry Sensor Transmitters operate by accepting an input signal from a sensor and converting it into a radio frequency (RF) signal. This process typically involves several stages, including input excitation, amplification, and signal conversion. The converted signal is then transmitted wirelessly to a receiver, which decodes the signal back into a usable form. These transmitters are useful because they enable remote monitoring and data collection without the need for physical connections, making them ideal for applications where wiring is impractical or impossible.
Applications
Telemetry transmitters are widely used in various industries. For example, in aerospace, satellite telemetry equipment is used to relay information from orbiting spacecraft back to mission control. In telecommunications, wireless telemetry equipment is employed in cellular phones and wireless local area networks (LANs) to facilitate communication. These transmitters are also used in global positioning systems (GPS) to provide location data.
Advantages over other Sensor Transmitters
Radio / Telemetry Sensor Transmitters offer several advantages over traditional wired transmitters. They eliminate the need for extensive cabling, reducing installation and maintenance costs. Additionally, they provide flexibility in sensor placement, allowing for data collection in hard-to-reach or hazardous environments. The wireless nature of these transmitters also enables real-time data transmission over long distances, which is not feasible with wired systems.
Limitations
Despite their advantages, Radio / Telemetry Sensor Transmitters have limitations. They can be susceptible to interference from other radio signals, which may affect data accuracy and reliability. Additionally, the range of transmission can be limited by physical obstacles or environmental conditions. Power consumption is another consideration, as these devices require a power source to operate, which can be a constraint in remote locations.
Considerations
When selecting Radio / Telemetry Sensor Transmitters, several factors should be considered. Initial costs can vary depending on the complexity and capabilities of the transmitter. Operating expenses may include power consumption and potential costs associated with signal interference mitigation. Durability is crucial, especially for outdoor or harsh environment applications, where a heavy-duty waterproof design may be necessary. Accuracy is another critical factor, as it impacts the reliability of the transmitted data. Finally, replacement and maintenance costs should be evaluated, as these can affect the long-term cost-effectiveness of the system.
from CAS DataLoggers
The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]
- Outputs: Radio
- Inputs: Bridge Input
- Form Factor: Stand-alone
- User Interface: None
from CAS DataLoggers
The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for 0-1 volt analog, digital or counter signals plus up to 8 SDI-12 or Modbus channels plus sensor excitation. The ADS-260... [See More]
- Outputs: Radio
- Form Factor: Stand-alone
- Analog Channels: 8
- User Interface: None