Computer Programmable Sensor Transmitters

21 Results
Plug & Play Smart Load Cell Transmitter -- SST-HV
from Transducer Techniques, LLC

MODEL SST-HV. The SST-HV is a Plug & Play Smart TEDS IEEE 1451.4 compliant Transmitter. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SST-HV will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SST-LV Transmitter is easily programmed... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Analog Input: 20.000, 50.000, 100.00, 250.00, 500.00 mV
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • User Interface: Computer Programmable
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Multi-channel Digital Transmitter -- AWT440
from ABB Measurement & Analytics

Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]

  • User Interface: Front Panel; Computer Programmable
  • Analog Channels: 4
  • Outputs: Ethernet; Relay Output
  • Form Factor: Panel / Chassis Mount
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount -- DSCP81-0x
from Dataforth Corporation

Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output
  • Excitation & Features: Filter; Amplifier
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • User Interface: Computer Programmable
  • Analog Channels: 12
  • Outputs: Ethernet; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Relay Output (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input -- 652T-0500
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]

  • User Interface: None; Computer Programmable
  • Analog Channels: 2
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flow Indicator / Totalizer with Data Logging + Linearization -- E112
from Fluidwell bv

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]

  • User Interface: Front Panel; Computer Programmable
  • Form Factor: Stand-alone
  • Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
  • Inputs: Tach; Flowmeter
ARINC 429 & ARINC 717 cPCI/PXI Card (CAB) -- DD-40100T
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Analog Channels: 8
  • Agency Approval: RoHS
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • User Interface: Computer Programmable
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: DIN Rail
  • Analog Input: 100mV to ±10V; 1µA–24mA
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail; DIN Form B
  • Outputs: Analog Current Output
  • Inputs: RTD Input
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flow Rate Indicator / Totalizer with Data Logging -- E110
from Fluidwell bv

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]

  • User Interface: Front Panel; Computer Programmable
  • Form Factor: Stand-alone
  • Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
  • Inputs: Tach; Flowmeter
ARINC 429 & ARINC 717 PCI Card (CAB) -- DD-40100i
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Analog Channels: 8
  • Agency Approval: RoHS
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
ARINC 429 & ARINC 717 PCIe Card (CAB) -- DD-40000K
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Analog Channels: 8
  • Agency Approval: RoHS
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- Javelin
from Define Instruments

What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC. The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible... [See More]

  • User Interface: Computer Programmable
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Form Factor: DIN Rail
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
ARINC 429 & ARINC 717 PMC Card (CAB) -- DD-40100F
from Data Device Corporation (DDC)

Description: The World â s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Analog Channels: 8
  • Agency Approval: RoHS
Sentry Trip Amplifier -- Sentry
from Define Instruments

The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]

  • User Interface: Front Panel; Computer Programmable
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Form Factor: DIN Rail