Current Loop (e.g., 4-20 mA) Sensor Transmitters
from Transducer Techniques, LLC
MODEL SST-HV. The SST-HV is a Plug & Play Smart TEDS IEEE 1451.4 compliant Transmitter. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SST-HV will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SST-LV Transmitter is easily programmed... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Analog Input: 20.000, 50.000, 100.00, 250.00, 500.00 mV
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current
from Dataforth Corporation
Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]
- Outputs: Analog Current Output
- Analog Input: 0-20mA
- Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Excitation & Features: Amplifier
from Laurel Electronics LLC
Features. ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges. ±2, ±20, ±200 mA and ±5A current input ranges. Accuracy ±0.01% of reading ± 2 counts. All input ranges are user selectable and factory calibrated. Up to 60 conversions per... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Excitation & Features: Voltage
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158
from Knick Interface LLC
Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use. with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples. Intuitive configuration. easy, without tools, using 4 rotary and 8 DIP switches. [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
- Form Factor: DIN Rail
- Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
from Exsenco, LLC
SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Outputs: Analog Current Output
- Analog Input: 0-20mA
- Form Factor: DIN Rail
- Excitation & Features: Amplifier
from Knick Interface LLC
The transmitter for strain gauge full bridges in a 6 mm housing. Universal usability. for strain gauges, pressure and load cells, and other resistive measuring bridges. Intuitive configuration. of basic parameters – easy, without tools, using 4 rotary and 8 DIP switches. Calibrated range... [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Operating Temperature: 32 to 149
- Form Factor: DIN Rail
from Exsenco, LLC
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from Knick Interface LLC
The transmitter for potentiometers for position determination, path measurement or setpoint specification in a 6 mm housing. Universal usability. with potentiometers, resistive sensors, remote resistance transducers and similar sensors. Intuitive configuration. of basic parameters – easy,... [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Inputs: Potentiometers , Resistors
- Form Factor: DIN Rail
- Operating Temperature: 32 to 149
from Exsenco, LLC
SANTEST's GYHC controller outputs 0-10V or 4-20mA proportional to magnet position and velocity (option). Associating with GYcRS, GYMR5 and GYFRS probe, the resolution is 1/65536 (16bit). A toggle switch on front face permits a fine adjustment for zero and gain. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Dataforth Corporation
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]
- Outputs: Analog Current Output
- Excitation & Features: Filter; Amplifier
- Form Factor: DIN Rail
- User Interface: Computer Programmable
from Knick Interface LLC
The P16000 receives signals from speed sensors and transmits and converts them into electrically isolated analog standard signals. Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe detection of the train ’s speed or standstill; galvanic isolation and. conversion... [See More]
- Outputs: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Operating Temperature: -40 to 158
- Analog Input: 0 ... 0.5 kHz , 0 ... 1 kHz , 0 ... 2 kHz , 0 ... 5 kHz , 0 ... 10 kHz , 0 ... 20 kHz , Speed sensor signal
from Exsenco, LLC
SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Knick Interface LLC
Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]
- Outputs: Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
- Analog Input: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
- Form Factor: Panel / Chassis Mount; DIN Rail
- Agency Approval: EN 45545-2 , EN 50129 , UL 61010-1
from Exsenco, LLC
SANTEST's GYDC-05 controller enables digital output of 1 μm resolution and also analogue output. Other features are as options,. Additional analogue output of magnet velocity. SSI output and incremental output. GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GYGS/GYPM/GYHR/GYcRP probes. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Knick Interface LLC
Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors. Convenient... [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
- Form Factor: DIN Rail
- Analog Input: Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
from Exsenco, LLC
SANTEST's GYFC2 controller enjoys the top analogue performance. GYcRP, GYcRS, GYMR5 and GYFRS probes can be associated with this controller. Monitoring cable-disconnect and magnet-drop are standard features of GYFC2. Velocity output is optional. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: Displacement & Level Measurement Probe
from Knick Interface LLC
The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability. from simple to challenging measurement demands with all known temperature sensors. Convenient setting of all... [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
- Form Factor: DIN Rail
- Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
from Knick Interface LLC
The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA... [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input; Load cells , Strain gauges
- Form Factor: DIN Rail
- Operating Temperature: 32 to 149
from Knick Interface LLC
The universal P32300 resistance transmitters provide connection possibilities for all standard potentiometers for angle, path or position detection up to 50 kohms. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. Universal... [See More]
- Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
- Inputs: Potentiometers , Resistors
- Form Factor: DIN Rail
- Agency Approval: UL 508
from Hayward Flow Control
The HMC Series Indicating Transmitters offer advanced reading display and transmission. The multicolor, configurable LCD graphical display provides easy viewing of process variables. Built-in relays, open collectors, analog outputs and serial output allow a wide range of communications and control... [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 2
- Inputs: RTD Input; pH/ORP, Conductivity/resistivitely
from PR electronics
Application. Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics. Within a few seconds the user can program PR5343A to measure within the defined Ohmic... [See More]
- Outputs: Analog Current Output
- Operating Temperature: -40 to 185
from RainWise, Inc.
Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product Features. 4-20mA or 0-5V outputs. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- User Interface: None
- Form Factor: DIN Rail
from Minco
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration... [See More]
- Outputs: Analog Current Output
from Macro Sensors
The DMC-A2 Series Dual Channel AC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Inputs: LVDT
from Mettler-Toledo Technologies GmbH
Features and Benefits. High Flexibility. Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation. Exceptional user friendly operation with a touch-screen and a clear display of important information. Fast startup. Error-free Plug and... [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 2
- Inputs: pH/ORP, Conductivity, DO, Ozone
from Time Mark Corporation
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]
- Outputs: Analog Current Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 6
- Analog Input: 15VDC
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Current output. • Protection class IP 65 [See More]
- Outputs: Analog Current Output
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Status Instruments, Inc.
The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There. is also a loop 'splitter' which produces two completely isolated outputs from... [See More]
- Outputs: Analog Current Output
- Analog Input: 4-20mA
- Form Factor: DIN Rail
- User Interface: None
from Avery Weigh-Tronix
Low cost, sense amplifier, isolated output, on-board adjustments [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 100 - 260 VAC
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: mV/V
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current; Filter
from Fluidwell bv
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]
- Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
- Inputs: Tach; Flowmeter
- Form Factor: Stand-alone
- User Interface: Front Panel; Computer Programmable
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 2
- Form Factor: Rack Mount (optional feature); DIN Rail
from Define Instruments
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
- Form Factor: DIN Rail
- Analog Input: 100mV to ±10V; 1µA–24mA
from FMS USA, Inc.
No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Excitation & Features: Voltage; Amplifier
from Gefran
The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Agency Approval: RoHS
- Inputs: Bridge Input
- Operating Temperature: 32 to 158
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Outputs: Analog Current Output
- Form Factor: DIN Rail
- Analog Channels: 16
- Inputs: RTD Input
from Leine & Linde AB
Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Inputs: Encoder Input
from PR electronics
Application. Conversion of resistance variation to standard analog current signals, e.g. from Ohmic level sensors or valve positions. User-defined linearization function can be activated. Technical characteristics. Within a few seconds the user can program PR5343B to measure within the defined Ohmic... [See More]
- Outputs: Analog Current Output
- Operating Temperature: -40 to 185
from Minco
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration... [See More]
- Outputs: Analog Current Output
- Form Factor: DIN Rail
from Macro Sensors
The DMC-D2 Series DC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy to follow... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Inputs: LVDT
from Mettler-Toledo Technologies GmbH
Features and Benefits. High Flexibility. Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation. Exceptional user friendly operation with a touch-screen and a clear display of important information. Fast startup. Error-free Plug and... [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 2
- Inputs: pH/ORP, Conductivity, DO, Ozone
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 5 to 50 mV
- Form Factor: DIN Rail
- Excitation & Features: Voltage; Current
from Fluidwell bv
The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]
- Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
- Inputs: Tach; Flowmeter
- Form Factor: Stand-alone
- User Interface: Front Panel; Computer Programmable
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from Define Instruments
What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC. The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Thermocouple Input; Thermistor Input; RTD Input
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Inputs: Bridge Input
from Gefran
The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]
- Outputs: Analog Current Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 16
- Analog Input: 4-20 mA
from PR electronics
Application. 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems... [See More]
- Outputs: Analog Current Output
- Analog Input: 3.5...23 mA
- Form Factor: DIN Rail
- Agency Approval: UL 61010-1
from Minco
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration... [See More]
- Outputs: Analog Current Output
from Macro Sensors
The DMI-D1 Series DC LVDT Indicator is an accurate, high performance, programmable single channel DC LVDT indicator that delivers precise measurement for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy to follow setup... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: LVDT
from Mettler-Toledo Technologies GmbH
The M800 multi-parameter transmitter provides simultaneous monitoring of one, two or four in-line sensors. It offers measurement of pH/ORP, optical DO, amperometric oxygen (DO as well as O2 gas), conductivity, resistivity, TOC, dissolved ozone, flow and turbidity in pure water as well as process... [See More]
- Outputs: Analog Current Output; Relay Output
- Inputs: Conductivity, TOC, pH/ORP, DO, ozone, flow
- Form Factor: DIN Rail
- User Interface: Front Panel; Touch Screen
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 5 to 50 mV
- Form Factor: DIN Rail
- Excitation & Features: Voltage; Current
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from Define Instruments
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Thermocouple Input; Thermistor Input; RTD Input; NTC, Digital Pulse, AC Current Sensor
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Wall Mount
- Analog Channels: 1
- Inputs: Bridge Input
from Gefran
The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Agency Approval: RoHS
- Inputs: Bridge Input
- Operating Temperature: 32 to 158
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Frequency or Pulse Output
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: DIN Rail
- Analog Input: 0-10 V; 4-20 mA; 0-5000 Hz
from PR electronics
Advanced features. ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application. AC current measurement e.g. in connection with a current transformer or a current clamp. Direct AC... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Operating Temperature: -4 to 140
- Analog Input: 0...250 VRMS / 40...400 Hz; 0...1 ARMS / 40...400 Hz
from Macro Sensors
The DMI-A1 Series AC LVDT Indicator is an accurate, high performance, programmable single channel AC LVDT indicator that delivers precise measurement for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy-to-follow setup... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: LVDT
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: +/- 10 mV
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current; Amplifier
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from FMS USA, Inc.
Features. Advantages. IP67 aluminium housing. Can be used in harsh enviroments. No programming required. Easy to setup. Standardised analogue outputs. Multiconnectable with PLC, display etc. Galvanically isolated. Protected against electrical noise [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: Connectorized
- Analog Channels: 1
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Analog Input: 0-30 mV
from PR electronics
Advanced features. A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application. The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals. The 2261 is suitable for load cell... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Operating Temperature: -4 to 140
- Analog Input: -40...100 mV
from Macro Sensors
The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: LVDT
from Interface, Inc. - AZ
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 5 to 50 mV
- Form Factor: Stand-alone
- Excitation & Features: Voltage; Current
from Acromag, Inc.
Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input; Bridge Input
- Form Factor: DIN Rail
- Analog Input: 0-650 V; 0-5 A; 0-650 V; 0-5 A; 0-50 kHz
from PR electronics
Advanced features. The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application. Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Analog Input: 0...250 VDC -150...+150 mV; 0...100 mA
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 0-5 A; 0-5 A
- Form Factor: DIN Rail
- User Interface: None
from PR electronics
Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]
- Outputs: Analog Current Output; Relay Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Analog Input: 0...250 VDC -2500...+2500 mV; 0...100 mA
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 0-650 V; 0-650 V
- Form Factor: DIN Rail
- User Interface: None
from PR electronics
Advanced features. Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: 0...12 VDC; 0...20 mA
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E; J; K; N; T; B; S; R; W
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 115V AC or 230V AC power. Three-way isolation. Zero and span adjustment enable precise calibration. Series 430i isolators provide 3-way isolation and do not require recalibration for different loads. The 430i accepts a 4 to 20mA process current input and... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit provides two... [See More]
- Outputs: Analog Current Output
- User Interface: None
- Form Factor: DIN Rail
from PR electronics
Advanced features. Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion... [See More]
- Outputs: Analog Current Output; Analog Voltage Output; Relay Output
- Analog Input: 0...12 VDC; 0...20 mA
- Inputs: Thermocouple Input; RTD Input
- T/C Type: E; J; K; N; T; B; S; R; W
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. Three-way isolation. Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They accept a 4 to 20mA process current input and provide a 3-way isolated process current output signal. These isolators... [See More]
- Outputs: Analog Current Output
- Differential Channels: Yes
- Analog Channels: 1
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Thermocouple Input; RTD Input
- Form Factor: DIN Rail
- Analog Input: 0-100 V; 0-50 mA
from PR electronics
Application. Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for nearly any voltage or current conversion. The excitation source enables measurement of two or three... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Analog Input: ±12 V; 0...20 and 4...20 mA ± 10 and ± 20 mA
- Form Factor: DIN Rail
- Agency Approval: UL 508
from Acromag, Inc.
100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]
- Outputs: Analog Current Output
- Inputs: RTD Input
- Form Factor: DIN Rail; DIN Form B
- Analog Input: 0.5mA
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
- Form Factor: DIN Rail
- User Interface: None