Stand Alone Sensor Transmitters

15 Results
Plug & Play Smart Load Cell Transmitter -- SST-HV
from Transducer Techniques, LLC

MODEL SST-HV. The SST-HV is a Plug & Play Smart TEDS IEEE 1451.4 compliant Transmitter. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SST-HV will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SST-LV Transmitter is easily programmed... [See More]

  • Form Factor: Stand-alone
  • Analog Input: 20.000, 50.000, 100.00, 250.00, 500.00 mV
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Excitation & Features: Voltage; Current
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
FTC/FTV Signal Converter -- Model 4026
from SPECTEC

Very versatile with field selectable inputs and outputs [See More]

  • Form Factor: Stand-alone
  • Analog Input: 9, 11 or 36 VDC; 15mA
  • Outputs: Analog Current Output; Analog Voltage Output
  • User Interface: None
Wireless Bridge Sensor End Node -- ADS-261
from CAS DataLoggers

The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]

  • Form Factor: Stand-alone
  • Inputs: Bridge Input
  • Outputs: Radio
  • User Interface: None
AC/DC Powered Signal Conditioner -- Model SGA
from Interface, Inc. - AZ

Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]

  • Form Factor: Stand-alone
  • Inputs: mV/V
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Current; Filter
Flow Indicator / Totalizer with Data Logging + Linearization -- E112
from Fluidwell bv

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high... [See More]

  • Form Factor: Stand-alone
  • Inputs: Tach; Flowmeter
  • Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
  • User Interface: Front Panel; Computer Programmable
Modular Signal Conditioning System -- OM7
from OMEGA Engineering, Inc.

The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum... [See More]

  • Form Factor: Stand-alone
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; RTD Input
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Wireless Sensor End Node -- ADS-260
from CAS DataLoggers

The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for 0-1 volt analog, digital or counter signals plus up to 8 SDI-12 or Modbus channels plus sensor excitation. The ADS-260... [See More]

  • Form Factor: Stand-alone
  • Analog Channels: 8
  • Outputs: Radio
  • User Interface: None
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Form Factor: Stand-alone
  • Analog Input: +/- 10 mV
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Current; Amplifier
Flow Rate Indicator / Totalizer with Data Logging -- E110
from Fluidwell bv

The E110 is a popular model in our range of explosion proof flow rate indicators, complete with pulse and analog output signals. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements... [See More]

  • Form Factor: Stand-alone
  • Inputs: Tach; Flowmeter
  • Outputs: Modbus Communication; Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature)
  • User Interface: Front Panel; Computer Programmable
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Vehicle Compatible Signal Conditioner -- Mode DCA
from Interface, Inc. - AZ

Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]

  • Form Factor: Stand-alone
  • Analog Input: 5 to 50 mV
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Current
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 8
  • Outputs: Ethernet; TTL; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)