Ethernet Sensor Transmitters
from Laurel Electronics LLC
Features. ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges. ±2, ±20, ±200 mA and ±5A current input ranges. Accuracy ±0.01% of reading ± 2 counts. All input ranges are user selectable and factory calibrated. Up to 60 conversions per... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Excitation & Features: Voltage
- Form Factor: DIN Rail
- Operating Temperature: -40 to 158
from Dataforth Corporation
The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]
- Outputs: Ethernet; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Analog Channels: 12
- Inputs: Thermocouple Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Tach (optional feature); Timer / Clock Input (optional feature); Relay / Switch Input (optional feature)
from ABB Measurement & Analytics
Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]
- Outputs: Ethernet; Relay Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 4
- Analog Input: 24 V
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Inputs: Bridge Input
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Mettler-Toledo Technologies GmbH
The ACT100 analog weight transmitter delivers accurate measurement at fast speeds. It provides modern service features remote access via Ethernet. Choose the ACT100 and benefit from: • Easy connection to PLCs and DCSs. • 4-20mA, 0-10V output @ 200Hz. • Remote setup via Integrated... [See More]
- Outputs: Ethernet
- Form Factor: DIN Rail
- Analog Channels: 4
- User Interface: Front Panel
from Macro Sensors
The DMC-A2 Series Dual Channel AC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Inputs: LVDT
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Inputs: Bridge Input
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Mettler-Toledo Technologies GmbH
Scale Analog, max. 1 scale. Load Cell Sensitivity up to 2mV/V. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces Ethernet / IP; 4 button; OLED. Material Number(s) 30076690 [See More]
- Outputs: Ethernet
- User Interface: Front Panel
- Form Factor: DIN Rail
from Macro Sensors
The DMC-D2 Series DC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy to follow... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Inputs: LVDT
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Mettler-Toledo Technologies GmbH
Scale Analog, max. 1 scale. Load Cell Sensitivity up to 3mV/V. Communication Digital I/O. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces Ethernet / IP; 4 button; OLED. Material Number(s) 30076693 [See More]
- Outputs: Ethernet
- User Interface: Front Panel
- Form Factor: DIN Rail
from Macro Sensors
The DMI-D1 Series DC LVDT Indicator is an accurate, high performance, programmable single channel DC LVDT indicator that delivers precise measurement for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy to follow setup... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: LVDT
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Mettler-Toledo Technologies GmbH
Scale Analog, max. 1 scale. Hazardous Approval ATEX 3G; IEC Ex; FM Class I,II,III/Div 2. Communication Digital I/O. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces Ethernet / IP. Material Number(s) 30366446 [See More]
- Outputs: Ethernet
- Agency Approval: ATEX 3G; IEC Ex; FM Class I,II,III/Div 2
from Macro Sensors
The DMI-A1 Series AC LVDT Indicator is an accurate, high performance, programmable single channel AC LVDT indicator that delivers precise measurement for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy-to-follow setup... [See More]
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Inputs: LVDT
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Outputs: Ethernet; TTL; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Mettler-Toledo Technologies GmbH
The METTLER TOLEDO ACT350 Precision allows con - ductivity to Precision Scales. Easily integrating these extremely accurate modules and scales for automatic weighing applications where accuracy is critical to quality and cost savings. • PROFINET ®, EtherNet/IPTM network connectivity. •... [See More]
- Outputs: Ethernet
- Form Factor: DIN Rail
- Analog Channels: 1
- User Interface: Front Panel
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone