Timer / Counter Sensor Transmitters
Last Updated: April 1, 2025
Description
Timer/Counter Sensor Transmitters are devices that integrate the functionalities of both timers and counters. They are designed to receive input signals and convert these into a proportional output signal, typically in the form of a current loop. These transmitters are used to measure and transmit data related to time intervals and count events, providing critical information for various engineering and industrial processes.
Working Principle
Timer/Counter Sensor Transmitters operate by accepting input signals, which can be either analog or digital, and processing these signals through a series of stages. The input excitation stage prepares the signal, which is then amplified in the input amplification stage. Finally, the signal conversion stage transforms the amplified signal into a standardized output, such as a 4-20 mA current loop. This process allows for accurate monitoring and control of time and count-related parameters, making these transmitters useful for applications requiring precise measurement and data transmission.
Applications
Timer/Counter Sensor Transmitters are used in a variety of specific applications. For instance, they can be employed in manufacturing processes to monitor the number of items produced or to control the timing of production cycles. In the automotive industry, they might be used to track the number of rotations of a component or to measure the time taken for a particular process. Additionally, they are useful in utilities management, such as monitoring the flow of water or gas by counting pulses from a flow meter.
Advantages over other Sensor Transmitters
One of the key advantages of Timer/Counter Sensor Transmitters is their ability to handle both timing and counting functions within a single device. This dual functionality can simplify system design and reduce the need for multiple separate devices, leading to cost savings and increased efficiency. Additionally, their capability to provide precise and reliable data makes them superior in applications where accuracy is critical.
Limitations
Despite their advantages, Timer/Counter Sensor Transmitters have limitations. They may require specific calibration and setup to function correctly, which can be time-consuming. Additionally, their performance can be affected by environmental factors such as temperature and humidity, which may necessitate additional protective measures or housing.
Considerations
When selecting Timer/Counter Sensor Transmitters, several considerations should be taken into account. Initial costs can vary depending on the complexity and features of the transmitter. Operating expenses may include energy consumption and maintenance costs. Durability is an important factor, as these devices often operate in industrial environments where they may be exposed to harsh conditions. Accuracy is crucial, especially in applications where precise measurements are necessary. Finally, replacement and maintenance costs should be considered, as these can impact the overall cost of ownership over the device's lifespan.
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Outputs: Ethernet; TTL; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone