Strain Gauge / Bridge Sensor Transmitters

16 Results
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety -- P32000
from Knick Interface LLC

Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors. Convenient... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
  • Form Factor: DIN Rail
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety -- P32200
from Knick Interface LLC

The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA... [See More]

  • Inputs: Bridge Input; Load cells , Strain gauges
  • Form Factor: DIN Rail
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Operating Temperature: 32 to 149
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output; Frequency or Pulse Output
  • Analog Input: 0-10 V; 4-20 mA; 0-5000 Hz
SG 45 Transmitter
from West Control Solutions

The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or... [See More]

  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Relay Output
  • User Interface: Front Panel
Compact Tension Measuring Amplifier -- EMGZ306A
from FMS USA, Inc.

No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]

  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Amplifier
Bridge Amplifier for 2 x 1/4 Strain Gage Bridge -- DABU AD2T-2Q
from Baumer Ltd.

Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]

  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output
  • User Interface: None
Galvanically Isolated Strian Gauge Transducer Amplifier -- CIR-D
from Gefran

The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]

  • Inputs: Bridge Input
  • Agency Approval: RoHS
  • Outputs: Analog Current Output; Analog Voltage Output
  • Operating Temperature: 32 to 158
Wireless Bridge Sensor End Node -- ADS-261
from CAS DataLoggers

The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]

  • Inputs: Bridge Input
  • Form Factor: Stand-alone
  • Outputs: Radio
  • User Interface: None
USB Sensor Link -- 90386
from Sensor Developments, Inc.

The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or displacement. Capturing and storing... [See More]

  • Inputs: Bridge Input
Bridge Input Signal Conditioner -- DRC-4710 and DRC-4720
from OMEGA Engineering, Inc.

The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]

  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0-30 mV
Digital Tension Measuring Amplifier -- EMGZ309
from FMS USA, Inc.

Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]

  • Inputs: Bridge Input
  • Analog Channels: 2
  • Outputs: Ethernet; Analog Current Output; Analog Voltage Output
  • Form Factor: Panel / Chassis Mount; DIN Rail
Bridge Amplifier, Selectable Configuration -- DABx MP4M
from Baumer Ltd.

Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier, selectable configuration (2 x 1/4 S/G bridge and full bridge). • Voltage or current output. [See More]

  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Current Output (optional feature); Analog Voltage Output (optional feature)
  • User Interface: Front Panel
Industrial Amplifier And Monitorfor Strain Gauges And Strain Gauge Sensors -- DU4USB
from Gefran

The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used in... [See More]

  • Inputs: Bridge Input
  • Outputs: Analog Current Output; Analog Voltage Output
Resistance Signal Conditioner -- DRF-RES
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • User Interface: None
Digital Tension Measuring Amplifier -- EMGZ611
from FMS USA, Inc.

Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]

  • Inputs: Bridge Input
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Form Factor: Wall Mount
Strain Gauge Transducer Amplifier -- CIR
from Gefran

The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]

  • Inputs: Bridge Input
  • Agency Approval: RoHS
  • Outputs: Analog Current Output; Analog Voltage Output
  • Operating Temperature: 32 to 158