DC Voltage Sensor Transmitters

49 Results
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Outputs: Ethernet; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Relay Output (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Analog Channels: 12
  • Inputs: Thermocouple Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Tach (optional feature); Timer / Clock Input (optional feature); Relay / Switch Input (optional feature)
A20210 Temperature Transmitter | Input Pt100/Pt1000, Thermocouple | Space-saving 6 mm Enclosure -- A20210
from Knick Interface LLC

Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use. with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples. Intuitive configuration. easy, without tools, using 4 rotary and 8 DIP switches. [See More]

  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
  • Form Factor: DIN Rail
  • Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
Plug & Play Smart Load Cell Transmitter -- SST-HV
from Transducer Techniques, LLC

MODEL SST-HV. The SST-HV is a Plug & Play Smart TEDS IEEE 1451.4 compliant Transmitter. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SST-HV will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SST-LV Transmitter is easily programmed... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Analog Input: 20.000, 50.000, 100.00, 250.00, 500.00 mV
  • Form Factor: Stand-alone
  • Excitation & Features: Voltage; Current
Multi-channel Digital Transmitter -- AWT440
from ABB Measurement & Analytics

Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]

  • Outputs: Ethernet; Relay Output
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 4
  • Analog Input: 24 V
LT DIN Rail Analog Transmitter with Serial Data Communication and Analog outputs for DC Voltage and Current Input Signal
from Laurel Electronics LLC

Features. ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges. ±2, ±20, ±200 mA and ±5A current input ranges. Accuracy ±0.01% of reading ± 2 counts. All input ranges are user selectable and factory calibrated. Up to 60 conversions per... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage
  • Form Factor: DIN Rail
  • Operating Temperature: -40 to 158
CC-Link Certified Digital Signal Conditioner -- SANTEST GYCL-201
from Exsenco, LLC

SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 1
  • Inputs: Displacement & Level Measurement Probe
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission -- P16800
from Knick Interface LLC

Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]

  • Outputs: Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Agency Approval: EN 45545-2 , EN 50129 , UL 61010-1
Compact Displacement and Level Measurement Controller -- SANTEST GYMTC
from Exsenco, LLC

SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 1
  • Inputs: Displacement & Level Measurement Probe
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety -- P32000
from Knick Interface LLC

Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors. Convenient... [See More]

  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
  • Form Factor: DIN Rail
  • Analog Input: Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
High Performance Analog Controller -- SANTEST GYHC
from Exsenco, LLC

SANTEST's GYHC controller outputs 0-10V or 4-20mA proportional to magnet position and velocity (option). Associating with GYcRS, GYMR5 and GYFRS probe, the resolution is 1/65536 (16bit). A toggle switch on front face permits a fine adjustment for zero and gain. [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Inputs: Displacement & Level Measurement Probe
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety -- P32100
from Knick Interface LLC

The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability. from simple to challenging measurement demands with all known temperature sensors. Convenient setting of all... [See More]

  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
  • Form Factor: DIN Rail
  • Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
High Temperature Displacement and Level Measurement Controller -- SANTEST GMR2
from Exsenco, LLC

SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120 °C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting absolute... [See More]

  • Analog Channels: 1
  • Inputs: Displacement & Level Measurement Probe
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
Relative Humidity and High Temperature Transmitter with Probe -- HTRH
from TEGAM, Inc.

High Temperature RH Temperature Transmitter. Duct Mount. 4-20 mA. TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40... [See More]

  • Analog Channels: 1
  • Inputs: Temperature and Relative Humidity
  • Form Factor: Panel / Chassis Mount; Duct
  • Analog Input: 7 to 30 VDC
Flat Pack 350T Series Transmitter, DC-Powered, mV Input -- 350T-MV1-Y-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Differential Channels: Yes
  • Analog Channels: 1
  • Form Factor: DIN Rail
Encoder Signal Broadcaster
from BEI Sensors

The Sensor Signal Broadcaster accepts standard incremental encoder inputs, (two channels in quadrature plus an index and complements) and can broadcast up to four encoder signals to four independent devices. Each of the broadcast signals are optically isolated, eliminating ground loops. This compact... [See More]

  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Inputs: Encoder Input; Quadrature
FTC/FTV Signal Converter -- Model 4026
from SPECTEC

Very versatile with field selectable inputs and outputs [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 9, 11 or 36 VDC; 15mA
  • Form Factor: Stand-alone
  • User Interface: None
Switch-to-Loop Converter -- Model 460D
from Time Mark Corporation

Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]

  • Outputs: Analog Current Output
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 6
  • Analog Input: 15VDC
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • Form Factor: DIN Rail
  • Analog Input: 100mV to ±10V; 1µA–24mA
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Excitation & Features: Voltage
Digital Tension Measuring Amplifier -- EMGZ611
from FMS USA, Inc.

Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Form Factor: Wall Mount
  • Analog Channels: 1
  • Inputs: Bridge Input
DIN Rail Mount Signal Conditioner -- Model DMA
from Interface, Inc. - AZ

Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 5 to 50 mV
  • Form Factor: DIN Rail
  • Excitation & Features: Voltage; Current
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output; Frequency or Pulse Output
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Form Factor: DIN Rail
  • Analog Input: 0-10 V; 4-20 mA; 0-5000 Hz
MV Transmitter -- 2261
from PR electronics

Advanced features. A multifunction user interface consisting of three pushbuttons and a 3-digit LED display for programming. Application. The 2261 converts bipolar mV signals from transducers supplied directly by the device to standard current / voltage signals. The 2261 is suitable for load cell... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Operating Temperature: -4 to 140
  • Analog Input: -40...100 mV
DMC-D2
from Macro Sensors

The DMC-D2 Series DC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy to follow... [See More]

  • Outputs: Ethernet; Analog Current Output; Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 2
  • Inputs: LVDT
Bridge Amplifier for 2 x 1/4 Strain Gage Bridge -- DABU AD2T-2Q
from Baumer Ltd.

Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]

  • Outputs: Analog Voltage Output
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits -- DEMOD-DC®
from LORD MicroStrain Sensing Systems

Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]

  • Outputs: Analog Voltage Output
  • Analog Input: 6-16 V
  • Inputs: LVDT
  • Excitation & Features: Filter
Line Driver -- Model FL157A
from Encore Electronics, Inc.

The Model FL157A conditions magnetic speed pickup transducer signals and buffers them, allowing long transmission lines to be driven. Transformer coupling of the input signal allows up to 1000VRMS isolation between the transducer and monitoring equipment. Two. or four identical outputs are... [See More]

  • Outputs: Analog Voltage Output
  • Analog Input: +/-100mV to +/-60V
  • Form Factor: DIN Rail
  • User Interface: None
Single Axis Signal Conditioner -- SA40072
from Spectron Glass and Electronics Inc.

The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]

  • Outputs: Analog Voltage Output
  • Form Factor: PC Board
  • Analog Channels: 1
  • Inputs: Tilt Sensor
Relative Humidity and Temperature Transmitter -- RH / RHT
from TEGAM, Inc.

RH Temperature Transmitter. 0-1 V. TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. [See More]

  • Analog Channels: 1
  • Inputs: Temperature and Relative Humidity
  • Form Factor: Panel / Chassis Mount
  • Analog Input: 6 to 30 VDC
Transmitter, Loop-Powered, Current Input, Flat Pack 250T Series -- 250T
from Acromag, Inc.

Eight RS422/485 serial ports. Extended Temperature. PCIe Bus Interface. These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. For... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: ±100mV to ±100.0V; 0 to 20mA (10 Ohm Input Load)
  • Form Factor: DIN Rail
  • Operating Temperature: -13 to 185
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: DIN Rail
  • Analog Input: 100mV to ±10V; 1µA–24mA
Left/Right Tension Measuring Amplifier -- EMGZ321
from FMS USA, Inc.

The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]

  • Outputs: Ethernet; Analog Current Output; Analog Voltage Output
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Analog Channels: 2
  • Inputs: Bridge Input
DIN Rail Mount Signal Conditioner -- Model DMA2
from Interface, Inc. - AZ

Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 5 to 50 mV
  • Form Factor: DIN Rail
  • Excitation & Features: Voltage; Current
Bridge Input Signal Conditioner -- DRC-4710 and DRC-4720
from OMEGA Engineering, Inc.

The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Bridge Input
  • Form Factor: DIN Rail
  • Analog Input: 0-30 mV
Programmable Transmitter -- 5114A
from PR electronics

Advanced features. The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application. Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • Analog Input: 0...250 VDC -150...+150 mV; 0...100 mA
DMI D1
from Macro Sensors

The DMI-D1 Series DC LVDT Indicator is an accurate, high performance, programmable single channel DC LVDT indicator that delivers precise measurement for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy to follow setup... [See More]

  • Outputs: Ethernet; Analog Current Output; Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • Analog Channels: 1
  • Inputs: LVDT
Bridge Amplifier, Selectable Configuration -- DABx MP4M
from Baumer Ltd.

Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier, selectable configuration (2 x 1/4 S/G bridge and full bridge). • Voltage or current output. [See More]

  • Outputs: Analog Current Output (optional feature); Analog Voltage Output (optional feature)
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount
  • User Interface: Front Panel
Relative Humidity and Temperature Transmitter and Probe -- RDP
from TEGAM, Inc.

RH Temperature Transmitter and Probe. Stainless Steel Duct. 0-10V. TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up... [See More]

  • Analog Channels: 1
  • Inputs: Temperature and Relative Humidity
  • Form Factor: Panel / Chassis Mount; Duct
  • Analog Input: 6 to 30 VDC
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- Javelin
from Define Instruments

What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC. The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: +/- 10 mV
  • Form Factor: Stand-alone
  • Excitation & Features: Voltage; Current; Amplifier
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Form Factor: DIN Rail
  • Analog Input: 0-650 V; 0-5 A; 0-650 V; 0-5 A; 0-50 kHz
Programmable Transmitter -- 5116A
from PR electronics

Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]

  • Outputs: Analog Current Output; Relay Output
  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • Analog Input: 0...250 VDC -2500...+2500 mV; 0...100 mA
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Sentry Trip Amplifier -- Sentry
from Define Instruments

The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; NTC, Digital Pulse, AC Current Sensor
Vehicle Compatible Signal Conditioner -- Mode DCA
from Interface, Inc. - AZ

Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 5 to 50 mV
  • Form Factor: Stand-alone
  • Excitation & Features: Voltage; Current
DC/AC Voltage Input Signal Conditioner -- DRF-VDC and DRF-VAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0-650 V; 0-650 V
  • Form Factor: DIN Rail
  • User Interface: None
Universal Transmitter -- 4114
from PR electronics

Advanced features. Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of... [See More]

  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0...12 VDC; 0...20 mA
  • Inputs: Thermocouple Input; RTD Input
  • T/C Type: E; J; K; N; T; B; S; R; W