DIN Rail Sensor Transmitters

75 Results
LT DIN Rail Analog Transmitter with Serial Data Communication and Analog outputs for DC Voltage and Current Input Signal
from Laurel Electronics LLC

Features. ±0.2, ±2, ±20, ±200, ±300V and ±600V voltage input ranges. ±2, ±20, ±200 mA and ±5A current input ranges. Accuracy ±0.01% of reading ± 2 counts. All input ranges are user selectable and factory calibrated. Up to 60 conversions per... [See More]

  • Form Factor: DIN Rail
  • Excitation & Features: Voltage
  • Outputs: Analog Current Output; Analog Voltage Output
  • Operating Temperature: -40 to 158
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • Form Factor: DIN Rail
  • Analog Input: 0-20mA
  • Outputs: Analog Current Output
  • Excitation & Features: Amplifier
Displacement & Level Measurement Controller -- SANTEST GYDC-S1
from Exsenco, LLC

GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1 μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC-S1, you... [See More]

  • Form Factor: DIN Rail
  • Inputs: Displacement & Level Measurement Probe
  • Analog Channels: 1
  • User Interface: None
A20210 Temperature Transmitter | Input Pt100/Pt1000, Thermocouple | Space-saving 6 mm Enclosure -- A20210
from Knick Interface LLC

Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use. with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples. Intuitive configuration. easy, without tools, using 4 rotary and 8 DIP switches. [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
High Performance Analog Controller -- SANTEST GYHC
from Exsenco, LLC

SANTEST's GYHC controller outputs 0-10V or 4-20mA proportional to magnet position and velocity (option). Associating with GYcRS, GYMR5 and GYFRS probe, the resolution is 1/65536 (16bit). A toggle switch on front face permits a fine adjustment for zero and gain. [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Displacement & Level Measurement Probe
A20220 Strain Gauge Transmitter | Space-saving 6 mm Enclosure -- A20220
from Knick Interface LLC

The transmitter for strain gauge full bridges in a 6 mm housing. Universal usability. for strain gauges, pressure and load cells, and other resistive measuring bridges. Intuitive configuration. of basic parameters – easy, without tools, using 4 rotary and 8 DIP switches. Calibrated range... [See More]

  • Form Factor: DIN Rail
  • Operating Temperature: 32 to 149
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount -- DSCP81-0x
from Dataforth Corporation

Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]

  • Form Factor: DIN Rail
  • Excitation & Features: Filter; Amplifier
  • Outputs: Analog Current Output
  • User Interface: Computer Programmable
High Temperature Displacement and Level Measurement Controller -- SANTEST L2DT
from Exsenco, LLC

SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Displacement & Level Measurement Probe
A20230 Resistance Transmitter | Space-saving 6 mm Enclosure -- A20230
from Knick Interface LLC

The transmitter for potentiometers for position determination, path measurement or setpoint specification in a 6 mm housing. Universal usability. with potentiometers, resistive sensors, remote resistance transducers and similar sensors. Intuitive configuration. of basic parameters – easy,... [See More]

  • Form Factor: DIN Rail
  • Inputs: Potentiometers , Resistors
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Operating Temperature: 32 to 149
Transducer Digital Controller -- SANTEST GYDC-05
from Exsenco, LLC

SANTEST's GYDC-05 controller enables digital output of 1 μm resolution and also analogue output. Other features are as options,. Additional analogue output of magnet velocity. SSI output and incremental output. GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GYGS/GYPM/GYHR/GYcRP probes. [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: Displacement & Level Measurement Probe
P16800 Universal Speed Signal Doubler/Converter | SIL 4 Non-interacting Extraction of RPM/Speed Sensor Signals | SIL 2 Safe Transmission -- P16800
from Knick Interface LLC

Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Analog Input: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
  • Outputs: Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
  • Agency Approval: EN 45545-2 , EN 50129 , UL 61010-1
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety -- P32000
from Knick Interface LLC

Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors. Convenient... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety -- P32100
from Knick Interface LLC

The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability. from simple to challenging measurement demands with all known temperature sensors. Convenient setting of all... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety -- P32200
from Knick Interface LLC

The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA... [See More]

  • Form Factor: DIN Rail
  • Inputs: Bridge Input; Load cells , Strain gauges
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Operating Temperature: 32 to 149
P32300 Resistance Transmitter | SIL 2 / SIL 3 Functional Safety -- P32300
from Knick Interface LLC

The universal P32300 resistance transmitters provide connection possibilities for all standard potentiometers for angle, path or position detection up to 50 kohms. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port. Universal... [See More]

  • Form Factor: DIN Rail
  • Inputs: Potentiometers , Resistors
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Agency Approval: UL 508
4 to 20mA Rain Gauge Interface -- RGAI-1
from RainWise, Inc.

Tipping bucket rain gauge to analog converter. The RGAI-1 provides an interface between a tipping bucket rain gauge and a data acquisition device (DAQ) . It is intended for use in industrial applications, where a 4-20mA or a 0-5V analog input is required. Product Features. 4-20mA or 0-5V outputs. [See More]

  • Form Factor: DIN Rail
  • User Interface: None
  • Outputs: Analog Current Output; Analog Voltage Output
LVC 2500
from Macro Sensors

The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: LVDT
M300 Process 1-channel Transmitter -- ½ DIN, ¼ DIN
from Mettler-Toledo Technologies GmbH

Features and Benefits. High Flexibility. Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation. Exceptional user friendly operation with a touch-screen and a clear display of important information. Fast startup. Error-free Plug and... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 2
  • Outputs: Analog Current Output; Relay Output
  • Inputs: pH/ORP, Conductivity, DO, Ozone
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • Form Factor: DIN Rail
  • Analog Input: 100mV to ±10V; 1µA–24mA
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Excitation & Features: Voltage
Line Driver -- Model FL157A
from Encore Electronics, Inc.

The Model FL157A conditions magnetic speed pickup transducer signals and buffers them, allowing long transmission lines to be driven. Transformer coupling of the input signal allows up to 1000VRMS isolation between the transducer and monitoring equipment. Two. or four identical outputs are... [See More]

  • Form Factor: DIN Rail
  • Analog Input: +/-100mV to +/-60V
  • Outputs: Analog Voltage Output
  • User Interface: None
Compact Tension Measuring Amplifier -- EMGZ306A
from FMS USA, Inc.

No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]

  • Form Factor: DIN Rail
  • Inputs: Bridge Input
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Amplifier
Process Signal Isolator -- SEM1000
from Status Instruments, Inc.

The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There. is also a loop 'splitter' which produces two completely isolated outputs from... [See More]

  • Form Factor: DIN Rail
  • Analog Input: 4-20mA
  • Outputs: Analog Current Output
  • User Interface: None
Indicating Transmitter, HMC Series
from Hayward Flow Control

The HMC Series Indicating Transmitters offer advanced reading display and transmission. The multicolor, configurable LCD graphical display provides easy viewing of process variables. Built-in relays, open collectors, analog outputs and serial output allow a wide range of communications and control... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 2
  • Outputs: Analog Current Output; Relay Output
  • Inputs: RTD Input; pH/ORP, Conductivity/resistivitely
DIN Rail Mount Signal Conditioner -- Model DMA
from Interface, Inc. - AZ

Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]

  • Form Factor: DIN Rail
  • Analog Input: 5 to 50 mV
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Current
SG 45 Transmitter
from West Control Solutions

The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or... [See More]

  • Form Factor: DIN Rail
  • Inputs: Bridge Input
  • Outputs: Relay Output
  • User Interface: Front Panel
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Programmable Din Rail -- TT530PD-40_260C1Z
from Minco

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration... [See More]

  • Form Factor: DIN Rail
  • Outputs: Analog Current Output
600T Series Transmitter, Loop-Powered, Dual Channel DC Current Input -- 652T-0500
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]

  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Analog Channels: 2
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Encoder Signal Broadcaster
from BEI Sensors

The Sensor Signal Broadcaster accepts standard incremental encoder inputs, (two channels in quadrature plus an index and complements) and can broadcast up to four encoder signals to four independent devices. Each of the broadcast signals are optically isolated, eliminating ground loops. This compact... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 4
  • Inputs: Encoder Input; Quadrature
2-wire Transmitter Isolator -- 3186
from PR electronics

Application. 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems... [See More]

  • Form Factor: DIN Rail
  • Analog Input: 3.5...23 mA
  • Outputs: Analog Current Output
  • Agency Approval: UL 61010-1
16-Channel Analog Multiplexer -- DRA-RTM-8
from OMEGA Engineering, Inc.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 16
  • Outputs: Analog Current Output
  • Inputs: RTD Input
Galvanic Isolator -- ISO420
from Sitron

The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4 …20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation. [See More]

  • Form Factor: DIN Rail
  • Analog Input: 4...20mA
  • Analog Channels: 2
  • Operating Temperature: -13 to 160
MME-1000
from Macro Sensors

[See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Inputs: LVDT
M300 Water 1-channel Transmitter -- ½ DIN, ¼ DIN
from Mettler-Toledo Technologies GmbH

Features and Benefits. High Flexibility. Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation. Exceptional user friendly operation with a touch-screen and a clear display of important information. Fast startup. Error-free Plug and... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 2
  • Outputs: Analog Current Output; Relay Output
  • Inputs: pH/ORP, Conductivity, DO, Ozone
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 100mV to ±10V; 1µA–24mA
Digital Tension Measuring Amplifier -- EMGZ309
from FMS USA, Inc.

Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Analog Channels: 2
  • Outputs: Ethernet; Analog Current Output; Analog Voltage Output
  • Inputs: Bridge Input
DIN Rail Mount Signal Conditioner -- Model DMA2
from Interface, Inc. - AZ

Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]

  • Form Factor: DIN Rail
  • Analog Input: 5 to 50 mV
  • Outputs: Analog Current Output; Analog Voltage Output
  • Excitation & Features: Voltage; Current
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, Frequency Input -- 250T-FQ1-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Programmable Transmitter -- 5114A
from PR electronics

Advanced features. The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application. Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0...250 VDC -150...+150 mV; 0...100 mA
Analog Multiplexer/Demultiplexer System -- DRA-MDM-11
from OMEGA Engineering, Inc.

The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 16
  • Outputs: Analog Current Output; Relay Output
  • Analog Input: 4-20 mA
M800 Multi-Channel, Multi-Parameter Transmitter -- DP Water
from Mettler-Toledo Technologies GmbH

The M800 multi-parameter transmitter provides simultaneous monitoring of one, two or four in-line sensors. It offers measurement of pH/ORP, optical DO, amperometric oxygen (DO as well as O2 gas), conductivity, resistivity, TOC, dissolved ozone, flow and turbidity in pure water as well as process... [See More]

  • Form Factor: DIN Rail
  • Inputs: Conductivity, TOC, pH/ORP, DO, ozone, flow
  • Outputs: Analog Current Output; Relay Output
  • User Interface: Front Panel; Touch Screen
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- Javelin
from Define Instruments

What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC. The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
Left/Right Tension Measuring Amplifier -- EMGZ321
from FMS USA, Inc.

The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Analog Channels: 2
  • Outputs: Ethernet; Analog Current Output; Analog Voltage Output
  • Inputs: Bridge Input
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, Potentiometer Input -- 250T-P-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Programmable Transmitter -- 5116A
from PR electronics

Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input
  • Outputs: Analog Current Output; Relay Output
  • Analog Input: 0...250 VDC -2500...+2500 mV; 0...100 mA
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Outputs: Analog Current Output; Analog Voltage Output; Frequency or Pulse Output
  • Analog Input: 0-10 V; 4-20 mA; 0-5000 Hz
Scale Indicator and Scale Controller Systems -- ACT100 Analog Weight Transmitter
from Mettler-Toledo Technologies GmbH

The ACT100 analog weight transmitter delivers accurate measurement at fast speeds. It provides modern service features remote access via Ethernet. Choose the ACT100 and benefit from: • Easy connection to PLCs and DCSs. • 4-20mA, 0-10V output @ 200Hz. • Remote setup via Integrated... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 4
  • Outputs: Ethernet
  • User Interface: Front Panel
Sentry Trip Amplifier -- Sentry
from Define Instruments

The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; NTC, Digital Pulse, AC Current Sensor
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, RTD Input -- 250T-RBP1-DIN-NCR
from Acromag, Inc.

Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Universal Uni-/bipolar Signal Transmitter -- 4104
from PR electronics

Application. Fast < 20 ms response time for measuring signals produced by torque, position, current & acceleration sensors. User configurable bipolar or unipolar I/O means the 4104 is suitable for nearly any voltage or current conversion. The excitation source enables measurement of two or three... [See More]

  • Form Factor: DIN Rail
  • Analog Input: ±12 V; 0...20 and 4...20 mA ± 10 and ± 20 mA
  • Outputs: Analog Current Output; Analog Voltage Output
  • Agency Approval: UL 508
Bridge Input Signal Conditioner -- DRC-4710 and DRC-4720
from OMEGA Engineering, Inc.

The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]

  • Form Factor: DIN Rail
  • Inputs: Bridge Input
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0-30 mV
Scale Indicator and Scale Controller Systems -- Weight Transmitter ACT350 Analog ETIP
from Mettler-Toledo Technologies GmbH

Scale Analog, max. 1 scale. Load Cell Sensitivity up to 2mV/V. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces Ethernet / IP; 4 button; OLED. Material Number(s) 30076690 [See More]

  • Form Factor: DIN Rail
  • User Interface: Front Panel
  • Outputs: Ethernet
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 8
  • Outputs: Ethernet; TTL; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Frequency or Pulse Output (optional feature); Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack 250T Series Transmitter, Loop-Powered, Thermocouple Input -- 250T-TC1-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0-650 V; 0-5 A; 0-650 V; 0-5 A; 0-50 kHz
Scale Indicator and Scale Controller Systems -- Weight Transmitter ACT350 Analog PBDP
from Mettler-Toledo Technologies GmbH

Scale Analog, max. 1 scale. Load Cell Sensitivity up to 3mV/V. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces PROFIBUS DP; 4 button; OLED. Material Number(s) 30076688 [See More]

  • Form Factor: DIN Rail
  • User Interface: Front Panel
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack 350T Series Transmitter, DC-Powered, mV Input -- 350T-MV1-Y-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output
  • Differential Channels: Yes
DC/AC Current Input Signal Conditioner -- DRF-IDC and DRF-IAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • Analog Input: 0-5 A; 0-5 A
  • Outputs: Analog Current Output; Analog Voltage Output
  • User Interface: None
Scale Indicator and Scale Controller Systems -- Weight Transmitter ACT350 Analog PRNT
from Mettler-Toledo Technologies GmbH

Scale Analog, max. 1 scale. Load Cell Sensitivity up to 3mV/V. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces ProfiNet; 4 button; OLED. Material Number(s) 30076689 [See More]

  • Form Factor: DIN Rail
  • User Interface: Front Panel
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack 350T Series Transmitter, DC-Powered, Voltage Input -- 350T-VAC-Y-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output (optional feature); Analog Voltage Output (optional feature)
  • Differential Channels: Yes
DC/AC Voltage Input Signal Conditioner -- DRF-VDC and DRF-VAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • Analog Input: 0-650 V; 0-650 V
  • Outputs: Analog Current Output; Analog Voltage Output
  • User Interface: None
Scale Indicator and Scale Controller Systems -- Weight Transmitter ACT350DIO Analog ETIP
from Mettler-Toledo Technologies GmbH

Scale Analog, max. 1 scale. Load Cell Sensitivity up to 3mV/V. Communication Digital I/O. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces Ethernet / IP; 4 button; OLED. Material Number(s) 30076693 [See More]

  • Form Factor: DIN Rail
  • User Interface: Front Panel
  • Outputs: Ethernet
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
Flat Pack Isolator, DC-Powered -- 330i-C1-Y-DIN-NCR
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. Three-way isolation. Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They accept a 4 to 20mA process current input and provide a 3-way isolated process current output signal. These isolators... [See More]

  • Form Factor: DIN Rail
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
Digital to 8 Current Loop Converter -- DRA-DCC-8
from OMEGA Engineering, Inc.

The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit provides two... [See More]

  • Form Factor: DIN Rail
  • User Interface: None
  • Outputs: Analog Current Output
Scale Indicator and Scale Controller Systems -- Weight Transmitter ACT350DIO Analog PBDP
from Mettler-Toledo Technologies GmbH

Scale Analog, max. 1 scale. Load Cell Sensitivity up to 3mV/V. Communication Digital I/O. Mounting Flexibility DIN-rail. Voltage 12-30VDC. Dimensions (WxHxD) 1.6 in x 4.3 in x 4 in (40 mm x 110 mm x 100 mm). Interfaces PROFIBUS DP; 4 button; OLED. Material Number(s) 30076691 [See More]

  • Form Factor: DIN Rail
  • User Interface: Front Panel
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Analog Channels: 6
  • Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
  • Differential Channels: Yes (optional feature)
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • Form Factor: DIN Rail; DIN Form B
  • Inputs: RTD Input
  • Outputs: Analog Current Output
  • Analog Input: 0.5mA
Resistance Signal Conditioner -- DRF-RES
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • Inputs: Bridge Input
  • Outputs: Analog Current Output; Analog Voltage Output
  • User Interface: None