RTD Sensor Transmitters

20 Results
LT DIN Rail Analog Transmitter with Serial Data Communication and Analog outputs for RTD Temperature
from Laurel Electronics LLC

Features. Reads 100 Ω platinum, 10 Ω copper & 120 Ω nickel RTDs. Accuracy ±0.01% of reading ±0.04 °C ( ±0.07 °F). 2, 3 or 4-wire connection with lead resistance compensation. Selectable 1 °, 0.1 °, or 0.01 ° resolution, °C, °F, K... [See More]

  • Inputs: RTD Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Operating Temperature: -40 to 158
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
A20210 Temperature Transmitter | Input Pt100/Pt1000, Thermocouple | Space-saving 6 mm Enclosure -- A20210
from Knick Interface LLC

Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use. with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples. Intuitive configuration. easy, without tools, using 4 rotary and 8 DIP switches. [See More]

  • Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
  • Form Factor: DIN Rail
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety -- P32000
from Knick Interface LLC

Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors. Convenient... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
  • Form Factor: DIN Rail
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety -- P32100
from Knick Interface LLC

The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability. from simple to challenging measurement demands with all known temperature sensors. Convenient setting of all... [See More]

  • Inputs: Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
  • Form Factor: DIN Rail
  • Outputs: 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
  • Analog Input: Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
Programmable Transmitter -- 5114A
from PR electronics

Advanced features. The 5114 transmitter can be configured, with or without a power supply, using the PReset software and the Loop Link communications unit. Application. Jumper selectable inputs for current/voltage or temperature. Programmable current (0...100 mA) and voltage (0...250 VDC) inputs. [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0...250 VDC -150...+150 mV; 0...100 mA
Indicating Transmitter, HMC Series
from Hayward Flow Control

The HMC Series Indicating Transmitters offer advanced reading display and transmission. The multicolor, configurable LCD graphical display provides easy viewing of process variables. Built-in relays, open collectors, analog outputs and serial output allow a wide range of communications and control... [See More]

  • Inputs: RTD Input; pH/ORP, Conductivity/resistivitely
  • Analog Channels: 2
  • Outputs: Analog Current Output; Relay Output
  • Form Factor: DIN Rail
Flat Pack 250T Series Transmitter, Loop-Powered, RTD Input -- 250T-RBP1-DIN-NCR
from Acromag, Inc.

Platinum RTD or copper RTD (resistance temperature sensor) input. DC voltage/current output. These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. 3-way isolation. [See More]

  • Inputs: RTD Input
  • Analog Channels: 1
  • Outputs: Analog Current Output
  • Differential Channels: Yes
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Analog Input: 100mV to ±10V; 1µA–24mA
  • Form Factor: DIN Rail
  • Excitation & Features: Voltage
16-Channel Analog Multiplexer -- DRA-RTM-8
from OMEGA Engineering, Inc.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]

  • Inputs: RTD Input
  • Analog Channels: 16
  • Outputs: Analog Current Output
  • Form Factor: DIN Rail
Programmable Transmitter -- 5116A
from PR electronics

Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Relay Output
  • Analog Input: 0...250 VDC -2500...+2500 mV; 0...100 mA
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • Inputs: RTD Input
  • Form Factor: DIN Rail; DIN Form B
  • Outputs: Analog Current Output
  • Analog Input: 0.5mA
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 100mV to ±10V; 1µA–24mA
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output; Frequency or Pulse Output
  • Analog Input: 0-10 V; 4-20 mA; 0-5000 Hz
Universal Transmitter -- 4114
from PR electronics

Advanced features. Programmable by way of detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and help text available in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Analog Input: 0...12 VDC; 0...20 mA
  • Outputs: Analog Current Output; Analog Voltage Output
  • T/C Type: E; J; K; N; T; B; S; R; W
Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- Javelin
from Define Instruments

What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC. The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and flexible... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Form Factor: DIN Rail
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Inputs: Thermocouple Input; RTD Input; Bridge Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0-650 V; 0-5 A; 0-650 V; 0-5 A; 0-50 kHz
Universal Transmitter -- 4116
from PR electronics

Advanced features. Programmable via detachable display front (4501), process calibration, signal and relay simulation, password protection, error diagnostics and selection of help text in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Analog Input: 0...12 VDC; 0...20 mA
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • T/C Type: E; J; K; N; T; B; S; R; W
Sentry Trip Amplifier -- Sentry
from Define Instruments

The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; NTC, Digital Pulse, AC Current Sensor
  • Analog Channels: 1
  • Outputs: Analog Current Output; Analog Voltage Output; Relay Output
  • Form Factor: DIN Rail
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • Inputs: Thermocouple Input; RTD Input
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; Analog Voltage Output
  • Analog Input: 0-100 V; 0-50 mA