Panel / Chassis Mount Sensor Transmitters
from Exsenco, LLC
SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Displacement & Level Measurement Probe
from Knick Interface LLC
Doubling, Conversion, and Isolation of Speed Sensor Signals. Doubling of speed signals and thus simplification of system integration in rolling stock. Optional conversion of the speed signal and thus increased compatibility of speed sensors. Galvanic isolation of the speed signal and thus protection... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Input: Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%; Speed sensor signals: 6/7-14/20mA (max 200mA) Low<8.5mA/High>12.5mA; or 10-33.6VDC (max 35V) Low<30%/High>70%
- Outputs: Direction of travel (DOT) – only one output , Low: , min. 6 mA, max.: 14 or 20 mA; Analog Current Output; Analog Voltage Output
- Agency Approval: EN 45545-2 , EN 50129 , UL 61010-1
from ABB Measurement & Analytics
Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor. – Intuitive software with full colour graphical display. – Data logging and graphical process trending. – Full... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 4
- Outputs: Ethernet; Relay Output
- Analog Input: 24 V
from Exsenco, LLC
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Outputs: Analog Current Output; Analog Voltage Output
- Inputs: Displacement & Level Measurement Probe
from Exsenco, LLC
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120 °C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting absolute... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Displacement & Level Measurement Probe
- Analog Channels: 1
- User Interface: None
from Time Mark Corporation
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 6
- Outputs: Analog Current Output
- Analog Input: 15VDC
from Avery Weigh-Tronix
Low cost, sense amplifier, isolated output, on-board adjustments [See More]
- Form Factor: Panel / Chassis Mount
- Analog Input: 100 - 260 VAC
- Outputs: Analog Current Output; Analog Voltage Output
- User Interface: None
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier for 2 x 1/4 S/G bridge. • Voltage output. • Protection class IP 65 [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Outputs: Analog Voltage Output
- User Interface: None
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
from Macro Sensors
The DMC-A2 Series Dual Channel AC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using AC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Inputs: LVDT
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from Sifam Tinsley UK
P19 Temperature and Humidity Transducer. Features. • Built-in temperature and humidity sensor. • Calculation of selected physical quantities (dew-point temperature, absolute humidity). • Storage of measured and calculated maximum and minimum values. • Interface RS-485... [See More]
- Form Factor: Panel / Chassis Mount
- User Interface: None
- Analog Channels: 1
- Operating Temperature: -4 to 140
from TEGAM, Inc.
High Temperature RH Temperature Transmitter. Duct Mount. 4-20 mA. TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH and temperatures from -40 °F to 356 °F (-40... [See More]
- Form Factor: Panel / Chassis Mount; Duct
- Inputs: Temperature and Relative Humidity
- Analog Channels: 1
- Analog Input: 7 to 30 VDC
from steute
Universal transmitters mean that wireless signals can be transmitted from cabled sensors. They are particularly suitable for use in machine parts which have been moved or installed only temporarily. The wireless universal transmitter can be directly mounted on machines and plants. The wiring of the... [See More]
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -4 to 149
from Baumer Ltd.
Bridge amplifiers convert the mV signals from strain gages into a current or voltage output signal. Baumer bridge amplifier can be used in static and cyclical measurements. • Bridge amplifier, selectable configuration (2 x 1/4 S/G bridge and full bridge). • Voltage or current output. [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Outputs: Analog Current Output (optional feature); Analog Voltage Output (optional feature)
- User Interface: Front Panel
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Inputs: Bridge Input
from Macro Sensors
The DMC-D2 Series DC LVDT Controller is an accurate, high performance, programmable dual channel controller that delivers precise measurement and control for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 6-digit alphanumeric LED display provides easy to follow... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 2
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Inputs: LVDT
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from TEGAM, Inc.
RH Temperature Transmitter. 0-1 V. TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V) representing temperature and humidity. [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Temperature and Relative Humidity
- Analog Channels: 1
- Analog Input: 6 to 30 VDC
from Baumer Ltd.
Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
- Outputs: Analog Voltage Output
- User Interface: None
from Macro Sensors
The DMI-D1 Series DC LVDT Indicator is an accurate, high performance, programmable single channel DC LVDT indicator that delivers precise measurement for applications using DC LVDT (Linear Variable Differential Transformer) inputs. The 5-digit alphanumeric LED display provides easy to follow setup... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Outputs: Ethernet; Analog Current Output; Analog Voltage Output
- Inputs: LVDT
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Outputs: Ethernet; TTL; Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Differential Channels: Yes (optional feature)
from TEGAM, Inc.
RH Temperature Transmitter and Probe. Stainless Steel Duct. 0-10V. TEGAM's Humitran duct probes provide a reliable, accurate, and low cost method for monitoring relative humidity plus temperature. Solid state sensors supply excellent sensitivity, fast response and long term stability. Simple hook up... [See More]
- Form Factor: Panel / Chassis Mount; Duct
- Inputs: Temperature and Relative Humidity
- Analog Channels: 1
- Analog Input: 6 to 30 VDC