Squares / Square Bar Nonferrous Metals and Alloys

8 Results
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Brick
  • Features: Continuous, Centrifugal or Other Casting Process
  • Nonferrous: LowMelting; Lead
  • Applications: BuildingConstruction
Hastelloy® C276 - Bar
from High Performance Alloys, Inc.

HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Bronze Stock
from G.L. Huyett

We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]

  • Shape / Form: Squares; Bar Stock; Round Bar or Rod Stock
  • Thickness: 0.1250 to 1
  • Nonferrous: Copper
  • Width / OD: 0.5000 to 6
C11000 Electrolytic Tough Pitch Copper -- Squares
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Copper
  • UNS Number: 11000
Free Cutting Brass CDA 36000 ASTM B 16
from Corey Steel Company

Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Round Bar or Rod Stock
  • Grade: 36000
  • Nonferrous: Copper
  • Specifications: CDA
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Squares; Bar Stock; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Flats / Rectangular Bar
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Grade: 95200