Unalloyed / Commercially Pure / Very Low Alloy Nonferrous Metals and Alloys

14 Results
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Nonferrous: Aluminum
  • Grade: 1100
  • Specialty / Other Types: LightAlloy; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AA / IADS; EN
Coil/Strip Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Nonferrous: Copper
  • UNS Number: 11000
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Grade: 110
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Nonferrous: Aluminum
  • UNS Number: 91050 to 91350
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: UNS
Pure Aluminum (Al) Micron Powder -- MET-4060
from Matexcel

Storage: Store at room temperature. Purity: 0.999. Size: 3um; 5um; 7um; 9um; 14um; 20um; 30um; 55um; 70um; 80um; 100mesh; 325mesh [See More]

  • Nonferrous: Aluminum
  • Shape / Form: Powder, Granule or Flake
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Length: 1.18E-4 to 0.0031
Aerospace Alloy -- AMS 4180
from Universal Wire Works Inc.

Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]

  • Nonferrous: Aluminum
  • Grade: 1100
  • Specialty / Other Types: LightAlloy; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.0050 to 2
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.1250 to 6
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Nonferrous: Nickel
  • Specifications: ASTM / ASME; B-160 / B-162
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
Molybdenum Rod Stock C&S
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock