Nickel / Nickel Alloy (UNS N) Nonferrous Metals and Alloys

Description

Nickel and nickel alloys are non-ferrous metals known for their high strength and toughness. They exhibit excellent corrosion resistance and superior properties at elevated temperatures. These alloys are composed of nickel as the primary element, often combined with other elements such as chromium, copper, and iron to enhance specific properties.

Working Principle

Nickel alloys work by leveraging the inherent properties of nickel, which include high melting points and resistance to oxidation and corrosion. The addition of other elements like chromium and copper can further enhance these properties, making the alloys suitable for high-temperature and corrosive environments. The controlled thermal expansion properties of certain nickel alloys make them useful in applications where dimensional stability is crucial over a range of temperatures.

Applications

Nickel copper alloys are particularly useful in applications where magnetic permeability is a concern, such as oncology systems and shielding electrical sensors in well logging. Nickel iron alloys are used in precision springs and glass seals due to their low and constant thermal expansion coefficient. Other specific applications include rotating inertia members used near guidance systems and resistive heating elements that require high resistivity and good oxidation properties.

Advantages over other Nonferrous Metals and Alloys

Nickel alloys offer several advantages over other nonferrous metals, including their high strength and toughness, excellent corrosion resistance, and superior performance at elevated temperatures. For example, nickel copper alloys are preferred in applications requiring non-magnetic properties, while nickel iron alloys are chosen for their stable mechanical properties across temperature changes.

Limitations

One limitation of nickel alloys is the introduction of copper, which can result in lower tensile strength and ductility. Additionally, the cost of nickel and its alloys can be higher compared to other nonferrous metals, which may impact their selection for cost-sensitive applications.

Considerations

When selecting nickel alloys, considerations should include initial costs, as these materials can be more expensive than other nonferrous metals. Operating expenses may also be higher due to the need for specialized processing and handling. However, the durability and resistance to harsh environments can offset these costs by reducing the need for frequent replacements and maintenance. The accuracy of components made from nickel alloys can be maintained over a wide range of temperatures, which is a critical factor in precision applications.

49 Results
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Nonferrous: Nickel
  • Specifications: ASTM / ASME
  • Specialty / Other Types: Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
Resistance Alloy -- ISA®-CHROM 60
from Isabellenhutte USA

ISA ®-CHROM 60 is especially characterized by high resistivity and high resistance to oxidation and chemical corrosion. The alloy is suitable for high-value electrical resistors and for heating wires for any application, also for heating cords and cables. The maximum working temperature in air... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: EN
  • Specialty / Other Types: Alloy
  • Features: Corrosion Resistant; Heat Resistant
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Nonferrous: Zinc; Refractory / Reactive; Titanium; Aluminum; Copper; Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Shape / Form: Precision Expanded Metals
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Specifications: ASTM / ASME
  • Thickness: 8.00E-5 to 0.0100
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Precision Thin Nickel Irons & Soft Magnetics
from Arnold Magnetic Technologies

Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]

  • Nonferrous: Nickel
  • Specifications: ASTM / ASME
  • Specialty / Other Types: Soft Magnetic Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
Inconel® 601 - Bar
from High Performance Alloys, Inc.

The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]

  • Nonferrous: Nickel
  • Specifications: AMS; ASTM / ASME; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Specialty / Other Types: Alloy; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
Additional Alloys -- C18000 - ThermoMet
from Materion Corporation

Materion Brush Performance Alloys ’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities. [See More]

  • Nonferrous: Copper; Nickel
  • Features: Continuous, Centrifugal or Other Casting Process; Lead Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Strip (optional feature)
  • Applications: HV / Electrical; Wear resistant parts or tooling
Round Wire -- Inconel® Alloy 600
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Wire
  • Specialty / Other Types: Alloy
  • Thickness: 0.0050 to 0.2500
Gold Plated Monel Wire
from Luma-Metall AB

Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirements. Luma gold... [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Wire
  • Specialty / Other Types: Specialty; Monel
  • Width / OD: 0.0020 to 0.0118
NICKEL SILVER -- C75900
from Avins USA, Inc.

Non-leaded Nickel Silver [See More]

  • Nonferrous: Nickel
  • Specifications: CDA
NICKEL 99.998% POWDER
from GFS Chemicals, Inc.

ITEM#:A5277. Ni. CAS#:7440-02-0. F.W.:58.69. NFPA#:3-0-0. Specific Gravity: 0.000. DOT:9/III. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.998%. Properties. No properties. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Powder, Granule or Flake
Nickel & Cobalt
from ATI

ATI's nickel & cobalt-based alloys and superalloys are used in jet engines, gas turbines, chemical processing, petroleum refining, marine, electronics and other applications where common stainless steels may not provide adequate performance. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
Cupro Nickel (70-30) -- C71500
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Nonferrous: Nickel
  • UNS Number: 71500
  • Specialty / Other Types: Alloy
  • Grade: 715
Copper, Nickel & Nickel Silver CDA No. 725
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Nonferrous: PreciousNoble; Silver; Copper; Nickel
  • Grade: 725
  • Specialty / Other Types: Alloy
  • Specifications: CDA
Corrosion Resistant Nickel Alloy -- HASTELLOY® B-2
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM B333. APPLICATIONS. Hastelloy ® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION. Hastelloy ® 8-2 is a nickel-base wrought alloy with excellent resistance to hydrochloric acid at all concentrations and... [See More]

  • Nonferrous: Nickel
  • UNS Number: 10665
  • Specialty / Other Types: Alloy
  • Specifications: ASTM / ASME; UNS
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Nonferrous: Refractory / Reactive; Cobalt; Titanium; Aluminum; Copper; Nickel
  • Specifications: AMS; UNS
  • Specialty / Other Types: Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
Aerospace Alloy -- AMS 5555
from Universal Wire Works Inc.

Primarily used to inert-gas-arc-weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]

  • Nonferrous: Nickel
  • Specifications: AMS
  • Specialty / Other Types: Alloy
  • Shape / Form: Wire
20% Nickel Aluminum -- 1803D
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Nonferrous: Aluminum; Nickel
  • Shape / Form: Ingot or Billet
  • Specifications: ICI, ASTM, or Other Casting Grade
  • Applications: Abrasion Resistant
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Alloy
  • Thickness: 1.00E-3 to 2
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.0050 to 2
18Ni250 Alloy Powder -- MET-9071
from Matexcel

Storage: Store at room temperature. Purity: >99.5%. Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service! [See More]

  • Nonferrous: Nickel
  • Shape / Form: Powder, Granule or Flake
  • Specialty / Other Types: Alloy
Leaded Nickel Bronze -- CDA: C97300
from Concast Metal Products Co.

Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications. [See More]

  • Nonferrous: Nickel
  • Grade: 97300
  • Specialty / Other Types: Alloy
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA
Ni 99.95% Ø1mm 100g - 0481143 -- 0481143
from Umicore Metal Deposition Solutions

Coating material. Nickel. Purity. 99.95%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. HazardPictogram. GHS07. Statement. Danger. Theoretical density at 20 °C in g/cm ³. 8.9. Melting point in °C. 1455. 10 ⁻ ² mbar in °C. 1510. 10 ⁻ ¹ mbar in... [See More]

  • Nonferrous: Nickel
  • Width / OD: 0.0394
  • Shape / Form: Wire;

    Wire

  • Length: 0.0394
Specialty Alloys -- High Purity Ni Alloys
from Materion Corporation

Materion maintains a full staff of metallurgists and application engineers at our manufacturing facilities as well as support personnel located in key locations around the globe. High Purity Nickel Alloy Materials are available in strip and bar stock. Dimensional capabilities include thickness from... [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
  • Specialty / Other Types: Alloy
  • Applications: Electronics or semiconductors
Cupro Nickel (90-10) -- C70600
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Nonferrous: Nickel
  • UNS Number: 70600
  • Specialty / Other Types: Alloy
  • Grade: 706
Alloy X Sheet & Coil AMS 5536 -- Alloy-X
from United Performance Metals

Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]

  • Nonferrous: Nickel
  • UNS Number: 6002
  • Specialty / Other Types: Alloy; Superalloy
  • Specifications: AMS; UNS
9.9% Nickel Powder -- 9003A
from Belmont Metals, Inc.

Powdered Metals. Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications. Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large... [See More]

  • Nonferrous: Nickel
  • Applications: Welding, Sintered Components, Additive Manufacturing, and Surface Coating
  • Shape / Form: Powder, Granule or Flake
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Nonferrous: Refractory / Reactive; Cobalt; Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Alloy
  • Thickness: 1.00E-3 to 2
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Nonferrous: Nickel
  • UNS Number: 14052
  • Specialty / Other Types: Controlled / Low Expansion Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
Specialty Alloys -- High Purity Nickel Strip
from Materion Corporation

Materion offers small grain size, stringer and inclusion free nickel alloys for various applications, including the vacuum envelope for microwave tubes and other high reliability devices. Our vacuum casting and superior process controls allow us to minimize impurities which eliminate the cause of... [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
  • Specialty / Other Types: Alloy
  • Applications: Electronics or semiconductors
Inconel 625 Sheet & Coil AMS 5599 -- Inconel 625
from United Performance Metals

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]

  • Nonferrous: Nickel
  • UNS Number: 6625
  • Specialty / Other Types: Alloy; Superalloy
  • Specifications: AMS; UNS
Nickel/Silver -- 4562
from Belmont Metals, Inc.

Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]

  • Nonferrous: Nickel
  • Shape / Form: Ingot or Billet; Full and cut cathode, pigs, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
  • Specifications: CDA
  • Applications: Jewelry and Sculpture
Low Expansion Alloy Invar® 36
from Leading Edge Metals & Alloys, Inc.

With an extremely low coefficient of thermal expansion, approximately one-tenth that of carbon steel at temperatures up to 400 ° F, Invar ® is often thought of as the material of choice for low expansion nickel alloy applications. The ability to maintain strength at very low temperatures... [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Nonferrous: Nickel
  • UNS Number: 14052
  • Specialty / Other Types: Controlled / Low Expansion Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 2
Inconel 718 Sheet & Coil AMS 5596 -- Inconel 718
from United Performance Metals

Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]

  • Nonferrous: Nickel
  • UNS Number: 7718
  • Specialty / Other Types: Alloy; Superalloy
  • Specifications: AMS; UNS
Virgin Grade 50/50 Copper Nickel -- 45027F
from Belmont Metals, Inc.

Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]

  • Nonferrous: Copper; Nickel
  • Applications: Increasing fluidity, hardness, color, and ductility
  • Shape / Form: 2-14 Mesh Polished Shot
Thermocouple Alloy Alumel®
from Leading Edge Metals & Alloys, Inc.

Used in conjunction with Chromel ® in type K thermocouples, Alumel ®1 is made of nickel, manganese, aluminum and silicon. [See More]

  • Nonferrous: Aluminum; Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Alloy
  • Thickness: 1.00E-3 to 2
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 0.1250 to 6
Thermocouple Alloy Chromel®
from Leading Edge Metals & Alloys, Inc.

Used with Alumel ® in type K thermocouples and with Constantan in type E thermocouples, Chromel ®2 is made of nickel and chromium. [See More]

  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Alloy
  • Thickness: 1.00E-3 to 2
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Nonferrous: Nickel
  • Specifications: ASTM / ASME; B-160 / B-162
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Nonferrous: Nickel
  • UNS Number: 94840
  • Specialty / Other Types: Soft Magnetic Alloy; Alloy
  • Specifications: AMS; ASTM / ASME; UNS; A753, N-14411C