Platinum / Platinum Alloys Nonferrous Metals and Alloys

Description

Platinum is a silvery-white, lustrous, ductile, and malleable metal. It is known for its exceptional resistance to corrosion and does not oxidize at any temperature. Platinum forms useful alloys with metals such as iridium, ruthenium, and tungsten.

Working Principle

Platinum's utility stems from its chemical inertness and resistance to corrosion, which make it an ideal material for environments that are chemically aggressive or require high durability. Its ability to form stable alloys with other metals enhances its mechanical properties, making it suitable for various industrial applications. The metal's high melting point and stability under extreme conditions further contribute to its usefulness in high-temperature applications.

Applications

Platinum and its alloys are used in a variety of specific applications. It is commonly used in catalytic converters, which are essential components in automotive exhaust systems to reduce harmful emissions. In the laboratory, platinum is used for equipment that requires high resistance to chemical attack. It is also employed in electrical contacts and electrodes due to its excellent conductivity and durability. Additionally, platinum is a popular choice in the jewelry industry for its aesthetic appeal and resistance to tarnish.

Advantages over other Nonferrous Metals and Alloys

Platinum's primary advantage over other nonferrous metals and alloys is its unparalleled resistance to corrosion and oxidation, even at high temperatures. This makes it more durable and reliable in harsh environments compared to metals like aluminum or copper. Its ability to form stable alloys with other noble metals enhances its mechanical properties, providing a combination of strength and ductility that is superior to many other nonferrous alloys.

Limitations

One of the significant limitations of platinum is its high cost, which can be prohibitive for some applications. Additionally, platinum can develop high contact resistance films in the presence of organic vapors, which may limit its use in certain electronic applications.

Considerations

When considering the use of platinum or its alloys, it is essential to account for the initial costs, which are typically high due to the metal's rarity and demand. Operating expenses may also be elevated, particularly in applications requiring large quantities of platinum. However, the durability and low maintenance requirements of platinum can offset these costs over time. Replacement and maintenance costs are generally low due to the metal's long lifespan and resistance to wear and corrosion.

4 Results
Pt Granules -- MGP-YJ040
from Matexcel

Storage: Store at room temperature. Purity: 99.99%; 99.999%. Size: 2mm*5mm [See More]

  • Nonferrous: Platinum
  • Length: 0.0787 to 0.1969
  • Shape / Form: Powder, Granule or Flake
Pt 99.95% Starter Slug Ø29.4/21.4x15mm 165g - P0481736 -- p0481736
from Umicore Metal Deposition Solutions

Coating material. Platinum. Purity. 99.95%. Form. Starter slug. Dimensions. Ø 29.4/21.4 x 15 mm7.5 ccm. Quantity. 1 pc. Theoretical density at 20 °C in g/cm ³. 21.5. Melting point in °C. 1768. 10 ⁻ ² mbar in °C. 2080. 10 ⁻ ¹ mbar in °C. 2300. [See More]

  • Nonferrous: PreciousNoble; Platinum
  • Width / OD: 1.16
  • Shape / Form:

    Starter slug

  • Length: 0.5906
Platinum Flake
from Technic, Inc.

Platinum Flake [See More]

  • Nonferrous: PreciousNoble; Platinum
  • Shape / Form: Flake
PLATINUM 99.999%, POWDER
from GFS Chemicals, Inc.

ITEM#:5059. Pt. CAS#:7440-06-4. F.W.:195.09. NFPA#: Specific Gravity: DOT:4.1/II. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.999% min. Properties. No properties. [See More]

  • Nonferrous: PreciousNoble; Platinum
  • Shape / Form: Powder, Granule or Flake