Aerospace / Aircraft (AQ) Nonferrous Metals and Alloys
from Arnold Magnetic Technologies
Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]
- Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Heat-Generation & Heat-Protection Devices, Sensors & Gauges
- Specialty / Other Types: Superalloy
- Nonferrous: Nickel
- Specifications: ASTM / ASME
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from Dexmet® Corporation, a part of PPG’s engineered materials division
A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
- Shape / Form: Precision Expanded Metals
- Nonferrous: Zinc; Refractory / Reactive; Titanium; Aluminum; Copper; Nickel; Miscellaneous Nonferrous Metal or Alloy
from Arnold Magnetic Technologies
Arnold PTM provides thin-rolled nickel iron alloy and soft magnetic materials used for efficient energy storage and transfer, including Invar 36 for OLED applications. Nickel-iron alloys are characterized by relatively high permeability and low core losses. Their overall high saturation flux density... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Biomaterial; Oil & Gas Wells
- Specialty / Other Types: Soft Magnetic Alloy
- Nonferrous: Nickel
- Specifications: ASTM / ASME
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Biomaterial
- Specifications: UNS
- Nonferrous: Refractory / Reactive; Titanium
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; UNS
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Applications: Aerospace or Aircraft Quality
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from Matexcel
Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53 μm; 45-105 μm. Chemical composition %: Sn 9.2-11.5; Zn ≤0.05; P 0.6-1.0; Ni ≤0.1; Al... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Electronics or semiconductors
- Shape / Form: Powder, Granule or Flake
- Nonferrous: Copper
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Molybdenum
- Specifications: ASTM / ASME; B-386, B-387
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Resistance Alloy / Heating; Semicondcutor
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
- Nonferrous: Refractory / Reactive; Molybdenum
- Width / OD: 0.1250
from National Bronze & Metals Inc.
C95500 Nickel Aluminum Bronze "9D" ASTM B505. Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware. CONSUMER: Piano Keys, Musical Instruments. ELECTRICAL: Electrical Hardware. FASTENERS: Stuffing Box Nuts. INDUSTRIAL: Pickling Equipment, Valve Guides, Piston... [See More]
- Applications: Aerospace or Aircraft Quality; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Wear resistant parts or tooling
- Specialty / Other Types: Alloy
- Nonferrous: Copper
- UNS Number: 95500
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
- Nonferrous: Refractory / Reactive; Tungsten; Copper
from Universal Wire Works Inc.
Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]
- Applications: Aerospace or Aircraft Quality; Welding
- Specialty / Other Types: LightAlloy; Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Aluminum
- Grade: 1100
from United Performance Metals
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel
- UNS Number: 6625
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, AMS 5537. APPLICATIONS. Jet Engine Parts: turbine blades, combustion chambers, after burner parts and turbine rings Industrial Furnaces: mufflers and turbine rings. DESCRIPTION. Haynes ® 25 (L-605) is a cobalt based alloy that combines good forming and excellent high... [See More]
- Applications: Aerospace or Aircraft Quality; Jet Engine Parts: Turbine Blades, Combustion Chambers, After Burner Parts, and Turbine Rings. Industrial Furnaces: Mufflers and Turbine Rings.
- Specialty / Other Types: Superalloy
- Nonferrous: Refractory / Reactive; Cobalt
- UNS Number: 30605
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Applications: Aerospace or Aircraft Quality
- Specialty / Other Types: Alloy
- Nonferrous: Nickel
- Shape / Form: Wire
from Mi-Tech Metals
Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Tungsten
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
from Leading Edge Metals & Alloys, Inc.
The addition of rhenium to molybdenum improves plasticity and weldability and decreases brittleness for certain temperature ranges. It is used throughout the aerospace and electronics industries for applications such as nuclear reactors, semiconductors, electrical contacts, filaments and igniter... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Molybdenum
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Refractory / Reactive; Molybdenum
- Specifications: ASTM / ASME; B-386, B-387
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Resistance Alloy / Heating; Semicondcutor
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Nonferrous: Refractory / Reactive; Molybdenum
- Thickness: 1.00E-3
from Rhenium Alloys, Inc.
Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]
- Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Nuclear; Resistance Alloy / Heating; Semiconductors, Thermocouple Sheaths, Medical Devices, Furnace Parts
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
- Nonferrous: Refractory / Reactive; Molybdenum
- Features: Continuous, Centrifugal or Other Casting Process; Vacuum Arc Melted / Remelted (VAR) (optional feature)
from United Performance Metals
Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits excellent tensile and impact strength. Common Applications of Inconel 718. Jet engine. Gas turbine... [See More]
- Applications: Aerospace or Aircraft Quality
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel
- UNS Number: 7718
from Leading Edge Metals & Alloys, Inc.
Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Niobium / Niobium Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Refractory / Reactive; Molybdenum
- Specifications: ASTM / ASME; B-386, B-387
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Semiconductor, Furnace Insulation
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Foil
- Nonferrous: Refractory / Reactive; Molybdenum
- Thickness: 1.00E-3 to 0.0050
from Rhenium Alloys, Inc.
Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Nonferrous: Refractory / Reactive; Molybdenum
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
from Leading Edge Metals & Alloys, Inc.
Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]
- Applications: Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Nuclear
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Tantalum
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Molybdenum
- Specifications: ASTM / ASME; B-386, B-387
from Elmet Technologies LLC
Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]
- Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Heat Shields
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Nonferrous: Refractory / Reactive; Molybdenum
- Thickness: 0.0050 to 0.0900
from Rhenium Alloys, Inc.
Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
- Nonferrous: Refractory / Reactive; Molybdenum
- Features: Vacuum Arc Melted / Remelted (VAR) (optional feature)
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Applications: Aerospace or Aircraft Quality; Electronics or semiconductors; Nuclear; Metalworking
- Specialty / Other Types: Alloy
- Nonferrous: Refractory / Reactive; Molybdenum
- Specifications: ASTM / ASME; B-386, B-387
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Applications: Aerospace or Aircraft Quality; Resistance Alloy / Heating; Furnace Elements
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire
- Nonferrous: Refractory / Reactive; Molybdenum
- Width / OD: 0.0030 to 0.2500
from Rhenium Alloys, Inc.
Rhenium Alloys has the cutting edge technology and expertise to deliver exactly what you need. They're uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into powder, pellets, even perrhenic acid. Ammonium Perrhenate (APR) ... Rhenium Alloys offer the... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; Wear resistant parts or tooling; X-ray Anodes, Laser Mirrors & Heat Sinks, Carbide and Composite Tools
- Shape / Form: Powder, Granule or Flake
- Nonferrous: Refractory / Reactive
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Refractory / Reactive; Tungsten
- Specifications: ASTM / ASME; ASTM B 777-07
from Elmet Technologies LLC
Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
- Shape / Form: Powder, Granule or Flake
- Nonferrous: Refractory / Reactive; Molybdenum
- Features: Corrosion Resistant
from Rhenium Alloys, Inc.
Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
- Nonferrous: Refractory / Reactive