Silver / Silver Alloy Nonferrous Metals and Alloys
Description
Silver and silver alloy nonferrous metals are known for their high electrical and thermal conductivity, as well as their resistance to oxidation. Silver, being a soft, white, and lustrous transition metal, is often used in its pure form or as a starting component to form other silver-based alloys. These alloys are typically strengthened with additions of other metals, such as copper, to enhance their mechanical properties while maintaining their excellent conductive characteristics.
Working Principle
Silver and its alloys work by leveraging their inherent properties of high electrical and thermal conductivity. The high conductivity allows for efficient electrical transfer, making them ideal for applications requiring maximum electrical efficiency. The addition of alloying elements like copper can enhance the strength of silver, although it may slightly affect its conductivity. Silver's resistance to oxidation ensures longevity and reliability in various environments, while its high thermal conductivity allows for effective heat dissipation.
Applications
Silver and silver alloys are widely used in the electronics and power industries due to their excellent conductivity. Specific applications include use in contact materials where high electrical transfer efficiency is crucial. Silver alloys are also employed in brazing filler metals for joining ferrous and nonferrous metals, particularly in applications requiring high joint strength, such as in austenitic steels and alloys. Additionally, silver plating is popular in medical applications due to its biocompatibility and antimicrobial properties.
Advantages over other Nonferrous Metals and Alloys
Silver stands out among nonferrous metals due to its unparalleled electrical and thermal conductivity. It is also cost-effective compared to other precious metals like gold or palladium, making it a preferred choice for applications where cost savings are important. Silver's resistance to corrosion and its lubricious surface, which prevents seizing and galling, further enhance its desirability over other metals.
Limitations
One significant limitation of silver and silver alloys is their softness, which can limit their use in applications requiring high mechanical strength. The addition of alloying elements like copper can mitigate this issue but may compromise conductivity. Furthermore, certain silver alloys contain cadmium, which poses health hazards and requires careful handling and safety precautions.
Considerations
When considering the use of silver and silver alloys, it is important to evaluate initial costs, which can be higher than some other nonferrous metals due to the precious nature of silver. Operating expenses may be influenced by the need for regular maintenance to prevent tarnishing, although silver retains its conductivity even when tarnished. Durability is generally high due to silver's resistance to corrosion, but the softness of the metal may necessitate more frequent replacements in high-wear applications. Maintenance costs should also account for any safety measures required when handling alloys containing hazardous elements like cadmium.
from Heyco Metals, Inc.
Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]
- Nonferrous: PreciousNoble; Silver; Copper; Nickel
- Grade: 725
- Specialty / Other Types: Alloy
- Specifications: CDA
from Technic, Inc.
Silver Carbonate [See More]
- Nonferrous: PreciousNoble; Silver
- Shape / Form: Powder, Granule or Flake
from Materion Corporation
Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers ’ proprietary designs. Materion Microlectronics and Services' most popular investment grade product, the... [See More]
- Nonferrous: PreciousNoble; Silver
- Applications: Electronics or semiconductors; Investment Grade
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
from GFS Chemicals, Inc.
ITEM#:83. Ag. CAS#:7440-22-4. F.W.:107.88. NFPA#: Specific Gravity: 0.000. DOT:NR. Descriptions: 20-40 mesh. Reagent for Walden Silver Reductor. Specification. TEST. 1. Particle size - on 20 mesh 10% max. 2. Particle size - through 40 mesh 10% max. Properties. No properties. [See More]
- Nonferrous: PreciousNoble; Silver
- Shape / Form: Powder, Granule or Flake
from Matexcel
Storage: Store at room temperature. Purity: 99.99%; 99.999%. Size: 3mm*3mm; 3mm*6mm [See More]
- Nonferrous: Silver
- Length: 0.1181 to 0.2362
- Shape / Form: Powder, Granule or Flake
from Luma-Metall AB
Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. The thickness of the gold coating will be made as per your requirement. Luma gold... [See More]
- Nonferrous: PreciousNoble; Silver
- Width / OD: 0.0020 to 0.0118
- Shape / Form: Wire
- Applications: Connectors
from Umicore Metal Deposition Solutions
Coating material. Silver. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 10.5. Melting point in °C. 962. 10 ⁻ ² mbar in °C. 1020. 10 ⁻ ¹ mbar in °C. 1150. Boiling point in °C. 2162. [See More]
- Nonferrous: PreciousNoble; Silver
- Width / OD: 0.0394
-
Shape / Form: Wire;
Wire
- Length: 0.0394
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Nonferrous: PreciousNoble; Silver
from Technic, Inc.
Silver Flake, Copper Coated, SilCoflake ™ [See More]
- Nonferrous: PreciousNoble; Silver
- Shape / Form: Flake
from Technic, Inc.
Silver-Palladium Powder, Atomized [See More]
- Nonferrous: PreciousNoble; Silver; Palladium
- Shape / Form: Powder, Granule or Flake