Tungsten / Tungsten Alloy Nonferrous Metals and Alloys

Description

Tungsten and tungsten alloys are known for their exceptional properties, including high density, high melting point, and excellent tensile strength. Tungsten carbide, a compound formed from tungsten metal powder and pure carbon powder, is particularly notable for its hardness and resistance to chemical attack, making it a primary constituent in cemented carbide. Tungsten nickel copper alloys are also significant due to their lack of magnetic properties, which makes them suitable for specific applications where magnetic permeability is a concern.

Working Principle

Tungsten's utility stems from its unique combination of mechanical properties. Its high melting point, the highest of any metal, allows it to perform effectively in high-temperature environments. Tungsten carbide's hardness makes it ideal for wear-resistant applications. The alloying of tungsten with other metals, such as copper, enhances its mechanical properties while addressing issues like manufacturability and wear. This makes tungsten alloys particularly useful in environments where durability and strength are critical.

Applications

Tungsten and its alloys are used in a variety of specialized applications. Tungsten carbide is extensively used in the manufacturing of cutting and abrasive machine tools and blades, accounting for a significant portion of tungsten consumption. Tungsten nickel copper alloys are employed in oncology systems, electrical sensor shielding, and rotating inertia members near guidance systems due to their non-magnetic properties. Additionally, tungsten is used in vacuum tube filaments, radiation shields, and high-temperature furnace components.

Advantages over other Nonferrous Metals and Alloys

Tungsten's high density and melting point provide advantages over other nonferrous metals, particularly in applications requiring high-temperature resistance and durability. Its tensile strength and wear resistance make it superior for cutting tools and abrasive applications. Tungsten's density, comparable to gold, also makes it useful in applications requiring weight and balance, such as aerospace components and counterweights.

Limitations

Despite its advantages, tungsten has limitations. Its relatively low conductivity in pure form results in slower cut rates, and its high density can make machining difficult. The introduction of copper in tungsten alloys can reduce tensile strength and ductility, which may limit their use in certain applications. Additionally, tungsten carbide reacts strongly with chlorine, which can be a concern in specific environments.

Considerations

When considering tungsten and its alloys, initial costs can be high due to the complexity of manufacturing and the cost of raw materials. Operating expenses may also be significant, particularly in applications requiring precision machining. However, the durability and wear resistance of tungsten can offset these costs over time by reducing the need for frequent replacements and maintenance. The choice of tungsten alloy should be guided by the specific requirements of the application, including considerations of magnetic properties, mechanical strength, and environmental conditions.

39 Results
Tungsten Heavy Alloy
from MarsMetal

MarShield Radiation Shielding are experts in the in the customization of tungsten heavy alloy for the Nuclear Energy, Nuclear Medicine / Radioisotope, diagnostic imaging and non-destructive testing industries. Why Tungsten? Tungsten Heavy Alloy has a density of up to 18.89 g/cm3 vs. lead at 11.34... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Applications: Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
  • Features: Continuous, Centrifugal or Other Casting Process (optional feature)
Tungsten
from Ulbrich Stainless Steels & Special Metals, Inc.

WHAT IS TUNGSTEN?. Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is used as filaments for lighting,... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Specifications: ASTM / ASME
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Round
Pure Tungsten (W) Micron Powder -- MET-4003
from Matexcel

Storage: Store at room temperature. Purity: 0.9995. Size: 2um; 5um; 10um; 325um [See More]

  • Nonferrous: Tungsten
  • Shape / Form: Powder, Granule or Flake
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Length: 7.87E-5 to 0.0128
Pure Tungsten Powder
from Elmet Technologies LLC

Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler). UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher), -150 Mesh (Tyler). Primary uses for tungsten powder include use as a raw material in... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Features: Corrosion Resistant
  • Shape / Form: Powder, Granule or Flake
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Alloy
  • Thickness: 1.00E-3 to 2
DENSIMET® Mold Inserts
from Plansee SE

During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and many other aluminum castings. Here, the mold has to repeatedly withstand the metal melt at a temperature of over 600 °C:... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Mold Inserts
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
  • Specialty / Other Types: Alloy
  • Thickness: 0.1250
Tungsten Rod Stock CG
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Specifications: ASTM / ASME; B-364, B-365, B-521
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten; Copper
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
Tungsten Fasteners
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Fasteners
Gold Plated Tungsten Wire
from Luma-Metall AB

For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097 ″) is 3-5% by weight. For... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 1.97E-4 to 0.0079
  • Shape / Form: Wire
  • Applications: Printing, Connectors, Medical, Antennas, Fuses, Technical Research
Corrosion Resistant
from Hyperion Materials & Technologies

Standard tungsten carbide ready-to-press powder grades designed for superior corrosion resistance. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Powder, Granule or Flake
Tungsten
from ATI

Tungsten-based infiltrated metals, with either copper or silver as infiltrants, have been widely used in industry for many years. The major uses include missile vector control vanes, nozzle and throat materials, missile plume deflector shields, electrical contacts, resistance welding contacts, and... [See More]

  • Nonferrous: Tungsten
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Powder, Granule or Flake
Prove Card Pin
from Tokusen Kogyo Co., Ltd.

Probe card pins are high-performance pins used for electronic component testing. These pins have a precision tapered profile. Probe card pins contact electrode pads on LSI chips and other semiconductor devices during the production process to test for conductivity. As today ’s LSI chips become... [See More]

  • Nonferrous: PreciousNoble; Palladium; Refractory / Reactive; Tungsten; Beryllium
  • Width / OD: 0.0020 to 0.0098
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
  • Length: 0.9843 to 5.91
Tungsten Ground Rod -- 053599003747
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 0.0600
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
  • Length: 72
Thermocouple Alloy Rhenium-Tungsten
from Leading Edge Metals & Alloys, Inc.

For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten; Miscellaneous Nonferrous Metal or Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
  • Specialty / Other Types: Alloy
  • Thickness: 1.00E-3 to 2
Grain Stabilized Thorium-Doped Tungsten Wires
from Plansee SE

Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their alloys guarantee constant high quality. Graphite-coated, etched or electropolished: We will supply... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Wire
High-Density Tungsten Alloys -- HD 17
from Mi-Tech Metals

Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock (optional feature); Flats / Rectangular Bar (optional feature)
  • Specialty / Other Types: Alloy
  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Specifications: ASTM / ASME; ASTM B 777-07
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Tungsten Rod
from Rhenium Alloys, Inc.

Tungsten alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Industries Served. • Aerospace. • Military. •... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Tungsten Foil
from Thermo Shield

Material below .005 inches in thickness is classified as tungsten refractory foil. Typical uses for it are electronic components, metallizing sources, furnace insulation/liner and chemically etched parts. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Thickness: 1.00E-3 to 0.0040
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
Gold Plated Tungsten-Rhenium Wire
from Luma-Metall AB

As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even stronger than pure tungsten gold coated... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 1.97E-4 to 0.0079
  • Shape / Form: Wire
  • Applications: Printing, Antennas, Technical Research
Wire Probe
from Tokusen Kogyo Co., Ltd.

Properties of Wire Probe: ・Needs gold plating and isolation coating. ・The contact load is obtained by using the deflection of the wire. ・Wire characteristics affect inspection accuracy and life. Benefits of using a wire probe: ・Long life (No need springs). ・Stable... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 0.0028 to 0.0197
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes
  • Length: 0.7874 to 7.87
Tungsten Plate
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Thickness: 0.1250 to 0.4000
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Width / OD: 12
Grain-Stabilized Tungsten Rods
from Plansee SE

PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Tungsten Wire
from Rhenium Alloys, Inc.

Tungsten Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used in... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Oil & Gas Wells; Resistance Alloy / Heating; Vacuum Metalization & Evaporation,, Thin Film Coatings, Automotive Lamp Reflectors, Cosmetics
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
Tungsten Plates
from Thermo Shield

Material from .187 inches to 3 inches in thickness is classified as tungsten refractory plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Thickness: 0.1875 to 1.5
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
Tungsten Wire
from Luma-Metall AB

Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 1.57E-4 to 0.0197
  • Shape / Form: Wire
  • Applications: Automotive or Vehicular; Electronics or semiconductors; Antennas, Mesh, Integrated Circuit Testing, Printing, Connectors, Fuses, Musical Strings, Medical, Technical Research, Lighting
Tungsten Wire
from Elmet Technologies LLC

Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 8.00E-4 to 0.1000
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire
  • Features: Corrosion Resistant
Screws, Rivets and Bolts
from Plansee SE

We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of your project. Our range includes hexagon rivets, round head rivets and combination rivet shapes. Our line in screws comprises both... [See More]

  • Nonferrous: Refractory / Reactive; Molybdenum; Tantalum; Niobium / Niobium Alloy; Tungsten
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Screws, Rivets and Bolts
Tungsten Rods
from Thermo Shield

Tungsten rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 0.0100 to 0.5000
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Tungsten-Rhenium Wire
from Luma-Metall AB

The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 1.57E-4 to 0.0197
  • Shape / Form: Wire
  • Applications: Electronics or semiconductors; Antennas, Mesh, Integrated Circuit Testing, Medical, Technical Research, Lighting
Tungsten Incandescent Filaments
from Plansee SE

Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms of durability, light yield, reliability and mechanical stability are enormous. Our... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Wire
Tungsten Screens
from Thermo Shield

Tungsten refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 10 to 20
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Screen
Tungsten Ribbons
from Plansee SE

PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76 mm and widths between 1 mm and 360 mm. Ribbons made of tungsten and tantalum are availble directly from the... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
Tungsten Sheets
from Thermo Shield

Material from .005 inches to .150 inches in thickness is classified as tungsten refractory sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Thickness: 0.0050 to 0.1500
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
Tungsten Rods
from Plansee SE

Rods made from tungsten, tungsten-lanthanum and tungsten heavy alloys (Densimet ®) ordered at the touch of a button - directly from our online shop. Whether for injection molding, in the field of device and machining technology or in the lighting industry: Our rods made of tungsten, and tungsten... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Tungsten Wire
from Thermo Shield

Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Width / OD: 6.00E-4 to 0.1000
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
Tungsten Sheets
from Plansee SE

Buy tungsten sheets in outstanding purity and constant high quality directly from our onlineshop. There you also find an overview of all available sheet dimensions and qualities. Our experience and state-of-the-art equipment mean that we can get the very most out of our metals. Did you know that we... [See More]

  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet