Ingot Nonferrous Metals and Alloys
from MarsMetal
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For more information please see the dimensioned... [See More]
- Shape / Form: Ingot or Billet
- Specifications: ASTM / ASME
- Nonferrous: LowMelting; Lead
- Features: Continuous, Centrifugal or Other Casting Process
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet; Profile or Structural Shape
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; UNS
from Eastern Alloys, Inc.
ZA alloys were initially developed for gravity casting. Their mechanical properties compete directly with bronze, cast iron and aluminum using sand, permanent mold and plaster mold casting methods. Beginning in the late 1950's and continuing into the 1970's, Noranda, New Jersey Zinc Co. Ltd., St. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Ingot or Billet; Standard Sow
- Specialty / Other Types: Alloy
- Nonferrous: Zinc
- Specifications: ASTM / ASME
from Belmont Metals, Inc.
Lead Alloys. Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders. Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as... [See More]
- Shape / Form: Ingot or Billet
- Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Acoustical Sheet, Fusible Alloys
- Nonferrous: LowMelting; Lead
from Indium Corporation
Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering targets, after... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet; Ball Shot
- Specialty / Other Types: Specialty; Gallium
- Nonferrous: LowMelting; Miscellaneous Nonferrous Metal or Alloy
- Applications: Semiconducting Applications
from Gesswein Co., Inc.
Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]
- Shape / Form: Ingot or Billet
- Specialty / Other Types: Alloy
- Nonferrous: PreciousNoble; Gold
- Applications: Jewelry Manufacturing
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Shape / Form: Ingot or Billet
- Applications: Increasing fluidity, hardness, color, and ductility
- Nonferrous: Copper
from Indium Corporation
Germanium is extracted from germanium bearing zinc ores or from certain coal ores, collecting the flue dusts after the burning process. It can occasionally be found in copper ores. We refine germanium at our facility in the USA. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specialty / Other Types: Specialty; Germanium
- Nonferrous: LowMelting; Miscellaneous Nonferrous Metal or Alloy
- Applications: Fiber Optics, Semiconductors
from Belmont Metals, Inc.
Babbitt Metals. Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were unsuccessfully... [See More]
- Shape / Form: Ingot or Billet; Wire
- Specifications: ASTM / ASME; SAE; ASTM B-23 Grade 2
- Nonferrous: LowMelting; Tin
from Indium Corporation
Indium metal has played a key role in technology advances since it was first investigated by Dr. William S. Murray in 1924 in Utica, NY, and with the creation of the Indium Corporation in 1934, the two have been tied together, leading, and supporting the advancement of technologies that we all rely... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Applications: Soldering, Bonding, Thin Films
- Nonferrous: LowMelting; Indium
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Shape / Form: Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: Aluminum; Nickel
- Applications: Abrasion Resistant
from Indium Corporation
Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Thickness: 0.7500
from Belmont Metals, Inc.
Pewter. Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter. Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less commonly today,... [See More]
- Shape / Form: Ingot or Billet
- Applications: Decorative objects: collectible statuettes and figurines, game figures, aircraft and other models
- Nonferrous: LowMelting; Lead; Tin
from Indium Corporation
Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Thickness: 0.5140
from Belmont Metals, Inc.
Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]
- Shape / Form: Ingot or Billet
- Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
- Nonferrous: Aluminum
- Features: Corrosion Resistant
from Indium Corporation
Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Thickness: 0.7500
from Belmont Metals, Inc.
Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]
- Shape / Form: Ingot or Billet; Full and cut cathode, pigs, polished (Jeweler’s Grade) and unpolished squares, unpolished and polished (Jeweler’s Grade) shot, nuggets.
- Specifications: CDA
- Nonferrous: Copper
- Applications: Jewelry and Sculpture
from Indium Corporation
Typical Analysis. 99.99% Indium. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Thickness: 0.5140
from Belmont Metals, Inc.
Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]
- Shape / Form: Billet / Bloom; Ingot or Billet; Waffle, Bar, Ball, Cut Pieces, Shot, Mossy.
- Applications: Die Casting, Plating, Metal Joining
- Nonferrous: Zinc
from Indium Corporation
Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Thickness: 0.7500
from Belmont Metals, Inc.
Featuring 99.99% Indium and Indium-Based Low Melting Alloys. Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the... [See More]
- Shape / Form: Ingot or Billet
- Applications: Bearings or Bearing Quality; Electronics or semiconductors
- Nonferrous: LowMelting; Indium
from Indium Corporation
Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet
- Specifications: ICI, ASTM, or Other Casting Grade
- Nonferrous: LowMelting; Indium
- Thickness: 0.5140
from Belmont Metals, Inc.
Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]
- Shape / Form: Ingot or Billet
- Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,
from Indium Corporation
Indium Corporation is a leading global supplier of pure tin, tin alloys, and compounds. Tin metal is primarily obtained from the mineral cassiterite (SnO2) and is extracted by roasting cassiterite in a furnace with carbon. Rigorous quality standards and advanced analytical instrumentation, such as... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Ingot or Billet; Ball Shot
- Applications: Soldering, Bonding, Thin Films
- Nonferrous: LowMelting; Tin
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Shape / Form: Ingot or Billet
- Specialty / Other Types: LightAlloy
- Nonferrous: LowMelting; Tin
- Specifications: ICI, ASTM, or Other Casting Grade
from Belmont Metals, Inc.
Everdur Silicon Bronze. Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications. With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon... [See More]
- Shape / Form: Ingot or Billet
- Features: Corrosion Resistant
- Nonferrous: Copper
- Applications: Art and Jewelry Casting, Pumps, Valves, Industrial Casting
from Belmont Metals, Inc.
Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]
- Shape / Form: Ingot or Billet; Powder, Granule or Flake; Wire; Pig, Bar, Granular, Mossy, Shot, Anodes, Rod
- Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
- Nonferrous: LowMelting; Tin