Flats / Rectangular Bar Nonferrous Metals and Alloys

18 Results
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; UNS
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
1" x 1/8" Aluminum Flat Bar -- 1450113
from Princess Auto Limited

1 " x 1/8 " Aluminum Flat Bar [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Length: 96
  • Nonferrous: Aluminum
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom; Squares; Bar Stock; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Profile or Structural Shape; Flats / Rectangular Bar
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Grade: 95200
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Thickness: 1.00E-3
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Width / OD: 12
Ni 99.95% 3x10x10mm 100pcs - 0481618 -- 0481618
from Umicore Metal Deposition Solutions

Coating material. Nickel. Purity. 99.95%. Form. Tile. Dimensions. 3 x 10 x 10 mm. Quantity. 100 pcs. HazardPictogram. GHS07. Statement. Danger. Theoretical density at 20 °C in g/cm ³. 8.9. Melting point in °C. 1455. 10 ⁻ ² mbar in °C. 1510. 10 ⁻ ¹ mbar in... [See More]

  • Shape / Form: Bar Stock; Profile or Structural Shape; Flats / Rectangular Bar;

    Tile

  • Thickness: 0.3937
  • Nonferrous: Nickel
  • Width / OD: 0.1181
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Soft Magnetic Alloy; Alloy
  • Nonferrous: Nickel
  • UNS Number: 94840
Specialty Alloys -- Silver Bars
from Materion Corporation

Materion Microelectronics and Services 1000oz bars consistently meet industry standards for purity based on guidelines published by COMEX. Custom imprints are available using customers ’ proprietary designs. Materion Microlectronics and Services' most popular investment grade product, the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Applications: Electronics or semiconductors; Investment Grade
  • Nonferrous: PreciousNoble; Silver
Flat Aluminum Stock -- 1/2 X 1-1/4
from Hoover Steel, Inc.

Flat, Round & Square. Type 6061-T52 = 12 FT. Type 6063-T52 = 16 FT. Other Aluminum Items Available Upon Request: • Coiled Wire. • Expanded Metal. • Handrail. • Hexagonal Bar. • I Beams. • Tee Bar. • Wide Flange Beams. • Zee Bar [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Applications: BuildingConstruction
  • Nonferrous: Aluminum
C17200 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Profile or Structural Shape (optional feature); Round Bar or Rod Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Copper
  • UNS Number: 17200
95/5 Zinc Aluminum Solder Alloy -- 8951B
from Belmont Metals, Inc.

White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]

  • Shape / Form: Flats / Rectangular Bar
  • Specialty / Other Types: LightAlloy
  • Nonferrous: Zinc
  • Specifications: ICI, ASTM, or Other Casting Grade
Aluminum Flat Stock -- MES-544
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Specialty; Aluminum
  • Nonferrous: Aluminum
  • Grade: 6061
1-1/2" x 1/8" Aluminum Flat Bar -- 1450121
from Princess Auto Limited

1-1/2 " x 1/8 " Aluminum Flat Bar [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Length: 96
  • Nonferrous: Aluminum
Tungsten Alloy Shapes, Boring Bars
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Refractory / Reactive; Tungsten
  • Specifications: ASTM / ASME; ASTM B 777-07
Art Casters Brass -- 46316C
from Belmont Metals, Inc.

Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]

  • Shape / Form: Flats / Rectangular Bar
  • Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,
Aluminum Flat Stock -- MES-640
from Reid Supply

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Specialty / Other Types: Specialty; Aluminum
  • Nonferrous: Aluminum
  • Grade: 6061
1/2" x 1/8" Aluminum Flat Bar -- 1450253
from Princess Auto Limited

1/2 " x 1/8 " Aluminum Flat Bar [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Thickness: 0.1250
  • Nonferrous: Aluminum
  • Length: 96
3/4" x 1/8" Aluminum Flat Bar -- 1450105
from Princess Auto Limited

3/4 " x 1/8 " Aluminum Flat Bar [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Length: 96
  • Nonferrous: Aluminum