Gold / Gold Alloy Nonferrous Metals and Alloys
Description
Gold and gold alloy nonferrous metals are primarily known for their exceptional malleability and ductility, making them the most easily shaped metals. Gold is a dense, soft, shiny yellow metal that is highly resistant to corrosion. It forms useful contact alloys with other metals such as silver, copper, nickel, cobalt, platinum, and palladium. These alloys are often used to enhance the mechanical properties of gold, which by itself has relatively poor mechanical strength.
Working Principle
Gold and its alloys work by leveraging their inherent chemical inertness and high corrosion resistance. This makes them particularly useful in environments where reliability and longevity are critical, such as in electrical contacts. The alloys are designed to improve upon the mechanical properties of pure gold, allowing them to withstand various physical stresses while maintaining their desirable chemical characteristics. The addition of other metals like copper or palladium can enhance the strength and durability of gold alloys, making them suitable for more demanding applications.
Applications
Gold alloys are extensively used in dentistry, particularly in the creation of dental crowns and other restorative components. These alloys must endure the corrosive environment of the mouth and the mechanical forces of chewing. Gold is also used in electronics for high-reliability electrical contacts due to its excellent conductivity and resistance to corrosion. Additionally, gold and its alloys are used in jewelry, leveraging their aesthetic appeal and resistance to tarnish.
Advantages over other Nonferrous Metals and Alloys
Gold alloys offer significant advantages over other nonferrous metals due to their unparalleled corrosion resistance and electrical conductivity. For example, in electronic applications, gold's ability to maintain reliable electrical contacts under light load conditions is superior to many other metals. In dentistry, the biocompatibility and chemical inertness of gold alloys make them preferable for long-term use in the human body.
Limitations
Despite their advantages, gold and gold alloys have notable limitations. The high cost of gold is a significant drawback, making it less economically feasible for some applications. Additionally, gold has poor sliding friction characteristics and low erosion resistance, which can limit its use in applications where these properties are critical.
Considerations
When considering the use of gold and gold alloys, initial costs are a major factor due to the high price of gold. Operating expenses may be lower in some applications due to the material's durability and low maintenance requirements. However, the high initial investment can be a barrier. In terms of durability, gold alloys are highly resistant to corrosion, which can reduce replacement and maintenance costs over time. However, their mechanical properties must be carefully considered to ensure they meet the specific demands of the intended application.
from Matexcel
Storage: Store at room temperature. Purity: 99.99%; 99.999%. Size: 3mm*3mm [See More]
- Nonferrous: Gold
- Length: 0.1181
- Shape / Form: Powder, Granule or Flake
from Gesswein Co., Inc.
Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags. [See More]
- Nonferrous: PreciousNoble; Gold
- Shape / Form: Ingot or Billet
- Specialty / Other Types: Alloy
- Applications: Jewelry Manufacturing
from Technic, Inc.
Gold Flake, Copper Coated [See More]
- Nonferrous: PreciousNoble; Gold
from Umicore Metal Deposition Solutions
Coating material. Gold. Purity. 99.99%. Form. Wire. Dimensions. Ø 1 mm. Quantity. 100 g. Theoretical density at 20 °C in g/cm ³. 18.9. Melting point in °C. 1064. 10 ⁻ ² mbar in °C. 1400. 10 ⁻ ¹ mbar in °C. 1570. Boiling point in °C. 2856. [See More]
- Nonferrous: PreciousNoble; Gold
- Width / OD: 0.0394
-
Shape / Form: Wire;
Wire
- Length: 0.0394
from Technic, Inc.
Gold Flake, Milled [See More]
- Nonferrous: PreciousNoble; Gold
- Shape / Form: Flake