Corrosion Resistant Nonferrous Metals and Alloys

49 Results
High Strength Alloy -- ISACON 414
from Isabellenhutte USA

We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Shape / Form: Wire
Precision Thin Inconel
from Arnold Magnetic Technologies

Inconel is known for its strength, and high temperature and corrosion resistance. These properties make it an excellent material choice for many applications in the aerospace and chemical industries. Typical applications include aviation thrust reversers and ductwork, industrial pressure sensors and... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Superalloy
  • Nonferrous: Nickel
  • Specifications: ASTM / ASME
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
Resistance Alloy -- A-Copper 2.5
from Isabellenhutte USA

A-Copper 2.5 is especially characterized by very low resistivity. This alloy is used for heating wires and mats in heating cords and in heating cables with low conductor temperatures as well as tube weldings. It provides a relatively high corrosion resistance. Flat wires and ribbons are used for... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Copper
  • Specifications: EN
Precision Thin Nickel & Nickel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and corrosives, as well as its magnetic... [See More]

  • Features: Corrosion Resistant
  • Specifications: ASTM / ASME
  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies

There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]

  • Features: Corrosion Resistant
  • Specifications: UNS
  • Nonferrous: Refractory / Reactive; Titanium
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; UNS
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Copper
  • UNS Number: 11000
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Cobalt; Titanium; Aluminum; Copper; Nickel
  • Specifications: AMS; UNS
Panel-Clamping Strip 8 Al, natural -- 0.0.495.05
from item America, LLC

Panel-Clamping Strips 8 are ideal for retrofitting panel elements (preferably made of Acrylic Glass, PET-G or Polycarbonate) into a closed profile frame. Apart from straight saw cuts, no further machining of the panel element or Panel-Clamping Strips is required if the profile frame is connected... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Profile or Structural Shape
  • Nonferrous: Aluminum
  • Applications: Modular Aluminum Framing Systems
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: LightAlloy; Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Aluminum
  • Grade: 1100
Coil/Strip Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
Molybdenum Cleaned Rod -- 053599002901
from Elmet Technologies LLC

Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Width / OD: 0.1250
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Features: Corrosion Resistant; Die / Cold Work
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Aluminum
  • UNS Number: 91050 to 91350
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum
from Leading Edge Metals & Alloys, Inc.

Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
Explosively Bonded Metal Comonents
from Qnnect, formerly Hermetic Solutions Group

Materials may exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet lack in the areas of strength, hardness, weld-ability, or wear resistance characteristics required in the final design. Qnnect, formerly Hermetic Solutions Group has helped customers to achieve the... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
  • Specialty / Other Types: CladBimetal
  • Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
319.2 -- 10319
from Belmont Metals, Inc.

Aluminum Alloys. Featuring all standard and special Al alloys —obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth ’s crust (after oxygen and silicon), it is a... [See More]

  • Features: Corrosion Resistant
  • Specifications: AA / IADS; ICI, ASTM, or Other Casting Grade
  • Nonferrous: Aluminum
  • Shape / Form: Ingot or Billet
Chatter Free Metal -- F1701A0125
from Mi-Tech Metals

Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
Bare Wire -- Alloy B3
from Universal Wire Works Inc.

Alloy B2 is a nickel molybdenum alloy designed for severe corrosion applications in hydrochloric acid at all concentrations and temperatures including the boiling point. This alloy is also resistant to hydrogen chloride gas, sulfuric, acetic and phosphoric acids. This alloy resists the formation of... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Nickel
  • Specifications: AWS
Alloy X Sheet & Coil AMS 5536 -- Alloy-X
from United Performance Metals

Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for forming and welding. Common Applications of High Temp Alloy X. Gas... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel
  • UNS Number: 6002
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
Molybdenum Flat Stock -- 053599004066
from Elmet Technologies LLC

Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Thickness: 1.00E-3
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Niobium / Niobium Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
Explosively Bonded Metals
from Qnnect, formerly Hermetic Solutions Group

Design engineers are often faced with the dilemma of material selection, and frequently, they find that a combination of materials provides the optimal properties required by the design. Qnnect, formerly Hermetic Solutions Group ’s explosively bonded metals can join otherwise incompatible... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Billet / Bloom
  • Specialty / Other Types: CladBimetal
  • Applications: Bearings or Bearing Quality; Electronics or semiconductors; Marine; Nuclear; Pressure Vessel (PVQ); Wear resistant parts or tooling
Everdur Silicon Bronze -- 4951A
from Belmont Metals, Inc.

Everdur Silicon Bronze. Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications. With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Ingot or Billet
  • Nonferrous: Copper
  • Applications: Art and Jewelry Casting, Pumps, Valves, Industrial Casting
Inconel 625 Sheet & Coil AMS 5599 -- Inconel 625
from United Performance Metals

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel
  • UNS Number: 6625
Control Expansion/Glass Sealing Wire Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Controlled / Low Expansion Alloy
  • Nonferrous: Nickel
  • UNS Number: 14052
Molybdenum Foil
from Elmet Technologies LLC

Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Foil
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Thickness: 1.00E-3 to 0.0050
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Tantalum
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
Controlled Expansion/Glass Sealing Rod -- Alloy 52
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 51% Nickel, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Controlled / Low Expansion Alloy
  • Nonferrous: Nickel
  • UNS Number: 14052
Molybdenum Sheet
from Elmet Technologies LLC

Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Thickness: 0.0050 to 0.0900
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Tungsten
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire (optional feature)
Controlled Expansion/Glass Sealing Rod -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Nickel
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
Molybdenum Wire
from Elmet Technologies LLC

Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Width / OD: 0.0030 to 0.2500
Electronic Nickel -- Nickel 200
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. Applications: Electronics industry, getter tabs, heating element sheathing, anodes, special purpose electron tubes, fuel cells, Ni-Cd batteries, transistor enclosures, spark gaps, terminals, anodes, cathode... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Controlled / Low Expansion Alloy; Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Nickel
  • Specifications: ASTM / ASME; B-160 / B-162
Pure Molybdenum Powder
from Elmet Technologies LLC

Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]

  • Features: Corrosion Resistant
  • Shape / Form: Powder, Granule or Flake
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
Molybdenum Rod Stock CG
from Ed Fagan, Inc.

Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
Molybdenum Rod Stock Forged -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
Rhenium Sheet
from Ed Fagan, Inc.

Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
Sheet and Plate Standard
from Ed Fagan, Inc.

Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
Sheet and Plate Standard -- Moly TZM
from Ed Fagan, Inc.

Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Alloy
  • Nonferrous: Refractory / Reactive; Molybdenum
  • Specifications: ASTM / ASME; B-386, B-387
Square Magnetic Bar Stock -- efi Alloy 50
from Ed Fagan, Inc.

A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed. [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Soft Magnetic Alloy; Alloy
  • Nonferrous: Nickel
  • UNS Number: 94840
Tungsten Alloy Rod
from Ed Fagan, Inc.

Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]

  • Features: Corrosion Resistant
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Refractory / Reactive; Tungsten
  • Specifications: ASTM / ASME; ASTM B 777-07