Military / Government (MIL-SPEC / GG) Silicone Adhesives and Sealants
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
- Composition: Filled
from Hernon Manufacturing, Inc.
Silastomer ® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 333 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 5145 is formulated for bonding, sealing, and coating of military, automotive, and industrial electronic devices. It resists weathering, moisture, ozone, and keeps its properties through severe environments. 3 oz Tube. [See More]
- Industry: Automotive; Military
- Cure / Technology: Single Component
- Compound Type: Sealant; Adhesive
- Thermal Conductivity: 0.2000
from Master Bond, Inc.
Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness. Optically clear in thin sections. Addition cured. Convenient processing. MasterSil 981-LO is a two-component silicone designed for high performance... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Compound Type: Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
from Hernon Manufacturing, Inc.
Silastomer ® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 334 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge. [See More]
- Industry: Automotive; Military
- Cure / Technology: Single Component
- Compound Type: Encapsulant, Potting Compound; Sealant
- Viscosity: 5500
from Hernon Manufacturing, Inc.
Silastomer ® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 336 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite 5092 Nuva-Sil is a one component UV light and moisture curable silicone. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge. [See More]
- Industry: Automotive; Military
- Cure / Technology: Single Component
- Compound Type: Encapsulant, Potting Compound
- Viscosity: 4000 to 7500
from Hernon Manufacturing, Inc.
Silastomer ® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite SI 5031 Nuva-Sil is a medium viscosity, UV/Visible light curing silicone sealant with a secondary moisture cure mechanism for shadow curing. 300 mL Cartridge. [See More]
- Industry: Automotive; Military
- Cure / Technology: Single Component
- Compound Type: Encapsulant, Potting Compound; Sealant
- Viscosity: 4000 to 7500
from Hernon Manufacturing, Inc.
Supertacker ® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 351 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite SI 5040 is a one component, RTV silicone sealant used for potting, coating, and other various automotive, military, and industrial components. 300 mL Cartridge. [See More]
- Industry: Automotive; Military
- Cure / Technology: Single Component
- Compound Type: Sealant
from Hernon Manufacturing, Inc.
Supertacker ® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 353 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite SI 5083 is a one component, high strength, UV cured silicone. It is used for potting, coating and sealing of various electronic, automotive, military, and industrial components. 300 mL Cartridge. [See More]
- Industry: Automotive; Military
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Compound Type: Encapsulant, Potting Compound; Sealant
- Cure / Technology: Single Component
from Hernon Manufacturing, Inc.
Supertacker ® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 357 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Ellsworth Adhesives
Henkel Loctite SI 5140 RTV Silicone Sealant Clear is used for coating, potting, and sealing of various electronic, military, automotive, and industrial components. It offers room temperature cure and resists weathering. 300 mL Cartridge. [See More]
- Industry: Automotive; Military
- Cure / Technology: Single Component
- Compound Type: Sealant
- Tensile (Break): 145
from Shiu Li Technology Co., Ltd
LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best choice... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Features: High Dielectric; Laminaes; UL Rating
- Compound Type: Sealant; Thermally Conductive
- Gap Fill: 0.0197 to 0.3937
from Shiu Li Technology Co., Ltd
LiPOLY S818 is a product with high ductile thermal conductivity.Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material.It won't easy to break and deform whether stamped, punched, strip type, or custom cutting. Your best choice... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Features: High Dielectric; Laminaes; UL Rating
- Compound Type: Sealant; Thermally Conductive
- Gap Fill: 0.0197 to 0.3937
from Shiu Li Technology Co., Ltd
LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Features: High Dielectric; Laminaes; UL Rating
- Compound Type: Sealant; Thermally Conductive
- Gap Fill: 0.0098 to 0.0177
from Shiu Li Technology Co., Ltd
LiPOLY T-top99-s offers outstanding thermal conductivity at 24.0 W/m*K and extremely low thermal resistance under minimal force.T-top99-s offers excellent compression, filling small air gaps on uneven surfaces, ensuring an efficient and consistent transfer of heat. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Features: High Dielectric; Laminaes; UL Rating
- Compound Type: Sealant; Thermally Conductive
- Gap Fill: 0.0197 to 0.3937
from Shiu Li Technology Co., Ltd
LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Shiu Li Technology Co., Ltd
LiPOLY TEM96D is a thermally conductive absorber based upon soft magnetic materials dispersed in a polymeric resin. It has a thermalconductivity of 5.0 W/m*K and dissipates electromagnetic radiation rapidly to mitigate against EMI issues. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Features: High Dielectric; EMI/RFI Shielding; Laminaes; UL Rating
- Compound Type: Sealant; Thermally Conductive
- Gap Fill: 0.0197 to 0.3937
from Shiu Li Technology Co., Ltd
LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Rubber or Elastomer
- Compound Type: Sealant; Thermally Conductive
- Features: High Dielectric; Laminaes; UL Rating