Electrically Conductive Silicone Adhesives and Sealants
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Features: Flexible; Electrically Conductive; Non-corrosive; Phase Change
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
- Composition: Filled
from Shenzhen DeepMaterial Technologies Co., Ltd
Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the smallest dose of adhesive, which greatly saves production costs and waste. It is suitable for automatic adhesive dispensing, has a... [See More]
- Features: Electrically Conductive
- Cure / Technology: Heat curing
- Compound Type: Adhesive
- Industry: Semiconductors, IC's
from Wacker Chemical Corp.
SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]
- Features: Electrically Conductive
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Compound Type: Adhesive
- Industry: Electronics
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Features: Electrically Conductive
- Substrate Compatibility: Rubber or Elastomer
- Compound Type: Adhesive
- Composition: Filled
from Techsil Limited
Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need... [See More]
- Features: Electrically Conductive
- Compound Type: Adhesive
from Protavic America, Inc.
PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]
- Features: Flexible; Electrically Conductive
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Wacker Chemical Corp.
WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]
- Features: Electrically Conductive
- Cure / Technology: Thermoset
- Type / Form: Gel
- Industry: Electronics; OEM or Industrial
from Techsil Limited
Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need EMI... [See More]
- Features: Electrically Conductive
- Industry: Electronics
- Compound Type: Adhesive