Tooling / Mold Material Silicone Adhesives and Sealants

20 Results
Dow SILASTIC™ RTV-3110 Base White 18.1 kg Pail -- RTV-3110 BASE 18.1KG PL [4107665 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 18.1 kg Pail. [See More]

  • Industry: Tooling
  • Cure / Technology: Two Component  
  • Compound Type: Sealant
  • Viscosity: 13000
Flexible,Fast Curing Silicone for Medical Device Assemblies -- MasterSil 910Med
from Master Bond, Inc.

Passing both USP Class VI testing and ISO cytotoxicity specifications, MasterSil 910Med is formulated for bonding, sealing, coating in medical device applications. As an acetoxy type system, it bonds exceptionally well to a wide variety of substrates including metals, composites, ceramics, glass as... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
  • Composition: Unfilled
Dow SILASTIC™ RTV-3110 Base White 4 kg Pail -- RTV-3110 BASE 4KG PL [4107661 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail. [See More]

  • Industry: Tooling
  • Cure / Technology: Two Component  
  • Compound Type: Sealant
  • Viscosity: 13000
High Temperature Resistant, One Part Fluorosilicone Adhesive -- MasterSil 930
from Master Bond, Inc.

MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better than... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Sealant; Adhesive
  • Composition: Unfilled
Dow SILASTIC™ RTV-3110 Base White 453 g Jar -- RTV-3110 BASE 453G BKT [4107656 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar. [See More]

  • Industry: Tooling
  • Cure / Technology: Two Component  
  • Compound Type: Sealant
  • Viscosity: 13000
Low Stress, NASA Low Outgassing Silicone Adhesive -- MasterSil 920-LO
from Master Bond, Inc.

MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which enhance... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Dow SILASTIC™ RTV-3112 Base White 18.1 kg Pail -- RTV-3112 BASE 18.1KG PL [4107667 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 18.1 kg Pail. [See More]

  • Industry: Tooling
  • Cure / Technology: Two Component  
  • Compound Type: Sealant
  • Viscosity: 28000
NASA Low Outgassing, Thermally Conductive Two Part Silicone -- MasterSil 972TC-LO
from Master Bond, Inc.

MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU •in/ft ² •hr • °F [1.01-1.30 W/(m •K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Sealant; Thermally Conductive; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Dow SILASTIC™ RTV-3112 Base White 4 kg Pail -- RTV-3112 BASE 4KG [4107662 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail. [See More]

  • Industry: Tooling
  • Cure / Technology: Two Component  
  • Compound Type: Sealant
  • Viscosity: 28000
Non-Drip, Thermal Conductive One Component Silicone -- MasterSil 705TC
from Master Bond, Inc.

Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature resistance. It cures... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Compound Type: Sealant; Thermally Conductive; Adhesive
  • Composition: Unfilled
Dow SILASTIC™ RTV-3112 Base White 453 g Jar -- RTV-3112 BASE 453G [4107668 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar. [See More]

  • Industry: Tooling
  • Cure / Technology: Two Component  
  • Compound Type: Sealant
  • Viscosity: 28000
One Component, Neutral Curing Silicone Passes USP Class VI -- MasterSil 912Med
from Master Bond, Inc.

MasterSil 912Med is a single component silicone with a paste viscosity for bonding, sealing and coating medical devices. This non-corrosive, neutral cure compound complies with USP Class VI and ISO 10993-5 specifications. It resists many kinds of sterilization including gamma and other types of... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Sealant; Adhesive
  • Composition: Unfilled
RTV Silicone Adhesive Sealant
from DME Company

RTV Silicone Adhesive Sealant. Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage. Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets, Glass, Metal,... [See More]

  • Industry: Tooling
  • Substrate Compatibility: Plastic; Dissimilar Substrates
  • Compound Type: Sealant; Adhesive
  • Cure / Technology: Room Temperature Vulcanizing or Curing
Hapsil 360™ High Tear Strength RTV-2 Silicon Rubber -- Hapsil 360
from Hapco, Inc.

Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]

  • Industry: OEM or Industrial; Tooling
  • Type / Form: Liquid
  • Compound Type: Sealant; Adhesive
  • Composition: Unfilled
High Ductile Thermal Conductive Pad -- S393
from Shiu Li Technology Co., Ltd

LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Features: High Dielectric; Laminaes; UL Rating
  • Compound Type: Sealant; Thermally Conductive
  • Gap Fill: 0.0197 to 0.3937
High Ductile Thermal Conductive Pad -- S818
from Shiu Li Technology Co., Ltd

LiPOLY S818 is a product with high ductile thermal conductivity.Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material.It won't easy to break and deform whether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Features: High Dielectric; Laminaes; UL Rating
  • Compound Type: Sealant; Thermally Conductive
  • Gap Fill: 0.0197 to 0.3937
High Insulated Thermal Conductive Pad -- DCTP140-s
from Shiu Li Technology Co., Ltd

LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Features: High Dielectric; Laminaes; UL Rating
  • Compound Type: Sealant; Thermally Conductive
  • Gap Fill: 0.0098 to 0.0177
High Thermal Conductive Pad -- T-top99-s
from Shiu Li Technology Co., Ltd

LiPOLY T-top99-s offers outstanding thermal conductivity at 24.0 W/m*K and extremely low thermal resistance under minimal force.T-top99-s offers excellent compression, filling small air gaps on uneven surfaces, ensuring an efficient and consistent transfer of heat. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Features: High Dielectric; Laminaes; UL Rating
  • Compound Type: Sealant; Thermally Conductive
  • Gap Fill: 0.0197 to 0.3937
Thermal Conductive RF Absorber Pad -- TEM96D
from Shiu Li Technology Co., Ltd

LiPOLY TEM96D is a thermally conductive absorber based upon soft magnetic materials dispersed in a polymeric resin. It has a thermalconductivity of 5.0 W/m*K and dissipates electromagnetic radiation rapidly to mitigate against EMI issues. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Features: High Dielectric; EMI/RFI Shielding; Laminaes; UL Rating
  • Compound Type: Sealant; Thermally Conductive
  • Gap Fill: 0.0197 to 0.3937
Thermal Conductive Rubber Cap -- HC-93
from Shiu Li Technology Co., Ltd

LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Rubber or Elastomer
  • Compound Type: Sealant; Thermally Conductive
  • Features: High Dielectric; Laminaes; UL Rating