Flame Retardant (e.g. UL 94 Rated) Silicone Adhesives and Sealants
from CHT USA Inc.
CHT ’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a fast... [See More]
- Features: Flame Retardant; UL Rating
- Cure / Technology: Single Component; Acetone
- Compound Type: Adhesive
- Industry: Automotive; Electronics
from Master Bond, Inc.
Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]
- Features: High Dielectric; Flame Retardant; Non-corrosive; UL Rating
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from DigiKey
FIRE BARRIER WATER TIGHT SEALANT [See More]
- Features: Flame Retardant
- Compound Type: Adhesive
from CHT USA Inc.
CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to meeting... [See More]
- Features: Flame Retardant; UL Rating
- Cure / Technology: Single Component; Alkoxy
- Compound Type: Thermally Conductive; Adhesive
- Industry: Automotive; Electronics
from DigiKey
FIRE BARRIER WATER TIGHT SEALANT [See More]
- Features: Flame Retardant
- Compound Type: Adhesive
from CHT USA Inc.
CHT ’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also flame... [See More]
- Features: Flame Retardant
- Cure / Technology: Two Component ; Addition
- Type / Form: Gel
- Industry: Automotive; Electronics; OEM or Industrial
from DigiKey
FIRE BARRIER WATER TIGHT SEALANT [See More]
- Features: Flame Retardant
- Compound Type: Adhesive
from Wacker Chemical Corp.
WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]
- Features: Flexible; Flame Retardant
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Protavic America, Inc.
PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]
- Features: Flexible; Electrically Conductive; Flame Retardant; UL Rating
- Type / Form: Gel
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Substrate Compatibility: Metal
from Techsil Limited
Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being applied, the non-slumping paste consistency of TIA214GF provides physical stability to prevent run-off after dispense. [See More]
- Features: Flame Retardant
- Industry: Electronics
- Compound Type: Thermally Conductive; Adhesive
from Protavic America, Inc.
PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]
- Features: Flexible; High Dielectric; Flame Retardant; UL Rating
- Type / Form: Gel
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Techsil Limited
TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product Benefits. High thermal... [See More]
- Features: Flame Retardant
- Industry: Electronics; Electric Power
- Compound Type: Adhesive
- Use Temperature: -55 to 200