Specialty / Other Silicone Adhesives and Sealants

8 Results
1-Part, General Purpose, RTV Silicone Adhesive Sealant -- AS1821
from CHT USA Inc.

CHT's AS1821 is is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Acetone cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures rapidly at room temperature when in... [See More]

  • Cure / Technology: Single Component; Acetone
  • Industry: Automotive; Electronics
  • Compound Type: Sealant; Adhesive
  • Viscosity: 20000
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
1-Part, General Purpose, RTV Silicone Adhesive Sealant -- AS5702
from CHT USA Inc.

AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with... [See More]

  • Cure / Technology: Single Component; Alkoxy
  • Industry: Automotive; Electronics
  • Compound Type: Sealant; Adhesive
  • Use Temperature: -76 to 392
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
  • Composition: Filled
Flowable, Two-part, Condensation Curing Silicone Rubber -- ELASTOSIL® RT772
from Wacker Chemical Corp.

ELASTOSIL ® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features. two-part, 1 : 1 mixing ratio. low viscosity. low hardness. low risk of inhibition. rapid heat cure. primerless adhesion. Application. encapsulation of electronic components. [See More]

  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Condensation Cured
  • Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates
  • Compound Type: Sealant; Adhesive
  • Features: Flame Retardant (optional feature)
Thermal Conductive Die Attach Adhesive -- TIM12
from Shiu Li Technology Co., Ltd

LiPOLY ’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties. It... [See More]

  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing (optional feature); High Heat
  • Type / Form: Gel
  • Compound Type: Thermally Conductive; Adhesive
  • Industry: Electronics
Conductive Silver Adhesive -- DM-7110
from Shenzhen DeepMaterial Technologies Co., Ltd

Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the smallest dose of adhesive, which greatly saves production costs and waste. It is suitable for automatic adhesive dispensing, has a... [See More]

  • Cure / Technology: Heat curing
  • Features: Electrically Conductive
  • Compound Type: Adhesive
  • Industry: Semiconductors, IC's
One Part Silicone Adhesive / Sealant -- PC® HI-TEMP RTV
from Owens Corning® FOAMGLAS® Insulation

A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC Compliant. Meets the... [See More]

  • Cure / Technology: Single Component; Acetoxy
  • Substrate Compatibility: Metal; Asphalt
  • Compound Type: Adhesive
  • Industry: Insulation Systems