UV / Radiation Cured (also EB, Light) Silicone Adhesives and Sealants

8 Results
Loctite 5192 -- 8802612379649
from Henkel Corporation - Electronics

Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]

  • Cure / Technology: UV or Radiation Cured
  • Industry: Electronics
  • Compound Type: Adhesive
  • Elongation: 100.0
3000/3100 Series UV Curable Resins and Adhesives -- TB3164D
from ThreeBond International, Inc.

Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]

  • Cure / Technology: UV or Radiation Cured; Reactive or Moisture Cured
  • Substrate Compatibility: Plastic; Rubber or Elastomer
  • Compound Type: Adhesive
  • Viscosity: 10000
Dielectric Silicone Gel For Sealing Electronics -- SEMICOSIL® 912
from Wacker Chemical Corp.

SEMICOSIL ® 912 is a pourable, addition-curing, 2-part. silicone rubber that cures to a soft silicone gel when. mixed with ELASTOSIL ® CAT PT, ELASTOSIL ® CAT. PT-F or ELASTOSIL ® CAT UV. Special features. two-part, 10 : 1 mixing ratio. low viscosity. modular system allows flexible... [See More]

  • Cure / Technology: Two Component  ; UV or Radiation Cured
  • Type / Form: Liquid
  • Compound Type: Encapsulant, Potting Compound
  • Features: High Dielectric
Optically Clear Adhesives -- LOCTITE 5192
from Henkel Corporation - Industrial

Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]

  • Cure / Technology: UV or Radiation Cured
  • Industry: Optical
  • Compound Type: Adhesive
  • Dielectric Constant: 3.1
ThreeBond TB3164 UV-Curing Silicone 330ml -- TBSI19064
from Techsil Limited

ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product... [See More]

  • Cure / Technology: UV or Radiation Cured
  • Compound Type: Adhesive
UV Moisture Silicone Conformal Coating Three Anti-adhesive -- DM-6451
from Shenzhen DeepMaterial Technologies Co., Ltd

Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C. [See More]

  • Cure / Technology: UV or Radiation Cured; Reactive or Moisture Cured
  • Industry: Electronics
Potting Compounds -- LOCTITE SI 5089
from Henkel Corporation - Industrial

UV-cured alkoxy silicone used for gasketing and sealing that requires a rapid-curing, post-applied sealant that facilitates immediate on-part inspection. LOCTITE ® SI 5089 is a straw-colored, medium viscosity, fluorescent UV-cured alkoxy silicone used for gasketing and sealing applications. It... [See More]

  • Cure / Technology: UV or Radiation Cured; Single Component
  • Type / Form: Liquid
  • Compound Type: Leveling Filling; Sealant
  • Viscosity: ? to 125000
UV Light Cure Adhesives -- LOCTITE SI 5083
from Henkel Corporation - Industrial

Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE ® SI 5083 is a translucent, slightly milky, UV light and atmospheric moisture-cured, thixotropic acetoxy silicone adhesive paste which forms a... [See More]

  • Cure / Technology: UV or Radiation Cured; Single Component
  • Substrate Compatibility: Ceramic, Glass; Metal
  • Compound Type: Adhesive
  • Viscosity: 55000