Optical Grade / Material Silicone Adhesives and Sealants
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Industry: Aerospace; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Thermally Conductive; Adhesive
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Master Bond, Inc.
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which enhance... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long working life and has a... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
from Wacker Chemical Corp.
WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]
- Industry: Automotive; Electronics; Electric Power; Optical
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Novagard Solutions
Non-corrosive, single component oxime silicon sealant and/or adhesive [See More]
- Industry: Electronics; Electric Power; Optical; Photonics; OEM or Industrial
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood; Dissimilar Substrates
- Compound Type: Sealant; Adhesive
- Composition: Unfilled
from Henkel Corporation - Industrial
Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]
- Industry: Optical
- Cure / Technology: UV or Radiation Cured
- Compound Type: Adhesive
- Dielectric Constant: 3.1