Single Component System Silicone Adhesives and Sealants
from Ellsworth Adhesives
3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many plastics. 0.1 gal Cartridge. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Textiles or Fabrics
- Compound Type: Sealant; Adhesive
- Industry: Automotive
from Hernon Manufacturing, Inc.
Silastomer ® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 333 can be... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from CHT USA Inc.
CHT's AS1821 is is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Acetone cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures rapidly at room temperature when in... [See More]
- Cure / Technology: Single Component; Acetone
- Industry: Automotive; Electronics
- Compound Type: Sealant; Adhesive
- Viscosity: 20000
from Master Bond, Inc.
Passing both USP Class VI testing and ISO cytotoxicity specifications, MasterSil 910Med is formulated for bonding, sealing, coating in medical device applications. As an acetoxy type system, it bonds exceptionally well to a wide variety of substrates including metals, composites, ceramics, glass as... [See More]
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Encapsulant, Potting Compound; Sealant; Adhesive
- Composition: Unfilled
from Ellsworth Adhesives
Bergquist Liqui-Bond SA 2000 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It cures at elevated temperatures and has excellent mechanical and chemical stability. 600 cc Cartridge. [See More]
- Cure / Technology: Single Component
- Viscosity: 200000
- Compound Type: Thermally Conductive; Adhesive
- Thermal Conductivity: 2
from Hernon Manufacturing, Inc.
Silastomer ® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 334 can be... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from CHT USA Inc.
AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with... [See More]
- Cure / Technology: Single Component; Alkoxy
- Industry: Automotive; Electronics
- Compound Type: Sealant; Adhesive
- Use Temperature: -76 to 392
from Master Bond, Inc.
MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better than... [See More]
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Sealant; Adhesive
- Composition: Unfilled
from Ellsworth Adhesives
Bostik Chem-Calk 1200 Clear is a one component, moisture curing, silicone sealant that is used for bonding nonporous materials, aluminum, glass, plastics, and ceramics. It is typically used for sealing doors, windows, skylights, and other building components. 10.1 oz Cartridge. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Ceramic, Glass
- Compound Type: Caulk, Grout; Leveling Filling; Sealant; Adhesive
- Tensile (Break): 290
from Hernon Manufacturing, Inc.
Silastomer ® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 336 can be... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from CHT USA Inc.
CHT ’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a fast... [See More]
- Cure / Technology: Single Component; Acetone
- Features: Flame Retardant; UL Rating
- Compound Type: Adhesive
- Industry: Automotive; Electronics
from Master Bond, Inc.
MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which enhance... [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Leveling Filling; Sealant; Adhesive
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Ellsworth Adhesives
Cemedine Super ‑X 8008 Silicone Polymer Adhesive Clear delivers a powerful, fast ‑curing bond designed for demanding applications. This advanced one ‑part adhesive stands out for its unique combination of pressure ‑sensitive adhesion, long ‑lasting elastic bonding, and... [See More]
- Cure / Technology: Single Component
- Viscosity: 83
- Compound Type: Sealant; Adhesive
- Tensile (Break): 508
from Hernon Manufacturing, Inc.
Silastomer ® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from CHT USA Inc.
CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to meeting... [See More]
- Cure / Technology: Single Component; Alkoxy
- Features: Flame Retardant; UL Rating
- Compound Type: Thermally Conductive; Adhesive
- Industry: Automotive; Electronics
from Master Bond, Inc.
Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature resistance. It cures... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Compound Type: Sealant; Thermally Conductive; Adhesive
- Composition: Unfilled
from Ellsworth Adhesives
Cemedine Super-X 8008 Silicone Polymer Adhesive Black delivers a high ‑performance bonding solution designed for demanding applications. This advanced one ‑part adhesive cures quickly and is engineered with three exceptional qualities that make it stand out in modern adhesive technology:... [See More]
- Cure / Technology: Single Component
- Viscosity: 85
- Compound Type: Sealant; Adhesive
- Tensile (Break): 580
from Hernon Manufacturing, Inc.
Supertacker ® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 351 provides a tough, waterproof bond... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Master Bond, Inc.
MasterSil 912Med is a single component silicone with a paste viscosity for bonding, sealing and coating medical devices. This non-corrosive, neutral cure compound complies with USP Class VI and ISO 10993-5 specifications. It resists many kinds of sterilization including gamma and other types of... [See More]
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Compound Type: Sealant; Adhesive
- Composition: Unfilled
from Ellsworth Adhesives
Dow DOWSIL ™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV elastoplastic, solvent based, low odor, cures at room temperature, and has reduced VOC. 15 kg... [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 350
- Viscosity: 1000
from Hernon Manufacturing, Inc.
Supertacker ® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 353 provides a tough, waterproof bond... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Dow DOWSIL ™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is solvent based, low odor, cures at room temperature, and has reduced VOC. 3 kg Pail.This is... [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 400
- Viscosity: 350
from Hernon Manufacturing, Inc.
Supertacker ® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 357 provides a tough, waterproof bond... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Compound Type: Adhesive
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1944 RTV Coating Clear is a one component, solvent free conformal coating that is used for protection, encapsulation, and bonding of common materials in the electronics industry. It flowable, self leveling, flame resistant, and cures at room temperature. 18.1 kg Pail. [See More]
- Cure / Technology: Single Component
- Viscosity: 63775
- Compound Type: Adhesive
- Dielectric Strength: 525
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 18.1 kg Pail. [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 400
- Viscosity: 350
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has fast RTV cure, offers stress relief, and is environmentally friendly. 3.6 kg Pail. [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 400
- Viscosity: 350
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1953 Conformal Coating Clear is a one component, medium viscosity, solvent free silicone that is used for print wire boards, circuit boards, and other sensitive electronic components. It has a fast RTV cure, offers stress relief, and is environmentally friendly. 6 oz Cartridge. [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 400
- Viscosity: 350
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally friendly. 18.1 kg Pail. [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 450
- Viscosity: 125
from Ellsworth Adhesives
Dow DOWSIL ™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally friendly. 3.6 kg Pail. [See More]
- Cure / Technology: Single Component
- Dielectric Strength: 450
- Viscosity: 125
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6265 Thixotropic Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics, and laminates. It is typically used for engine controllers, transmissions,... [See More]
- Cure / Technology: Single Component
- Viscosity: 877600
- Compound Type: Sealant; Adhesive
- Tensile (Break): 680
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6265 Thixotropic Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics, and laminates. It is typically used for engine controllers, transmissions,... [See More]
- Cure / Technology: Single Component
- Viscosity: 877600
- Compound Type: Sealant; Adhesive
- Tensile (Break): 680
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6635 Dielectric Gel Clear is a one component, heat curing, low temperature gel that is used to protect electrical components from extreme environments, moisture, and stress. It is flowable, low viscosity, durable, and self healing. 18.1 kg Pail. [See More]
- Cure / Technology: Single Component
- Features: High Dielectric
- Compound Type: Encapsulant, Potting Compound
- Industry: Electronics
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6876 Black Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics, and laminates. It is typically used for engine controllers, transmissions, lighting, base... [See More]
- Cure / Technology: Single Component
- Viscosity: 41275
- Compound Type: Sealant; Adhesive
- Tensile (Break): 795
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6876 Black Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics, and laminates. It is typically used for engine controllers, transmissions, lighting, base... [See More]
- Cure / Technology: Single Component
- Viscosity: 41275
- Compound Type: Sealant; Adhesive
- Tensile (Break): 795
from Ellsworth Adhesives
Dow DOWSIL ™ 3-6876 Gray Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics, and laminates. It is typically used for engine controllers, transmissions, lighting, base... [See More]
- Cure / Technology: Single Component
- Viscosity: 39875
- Compound Type: Sealant; Adhesive
- Tensile (Break): 855
from Ellsworth Adhesives
Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]
- Cure / Technology: Single Component
- Viscosity: 30000
- Compound Type: Sealant
- Tensile (Break): 495
from Ellsworth Adhesives
Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]
- Cure / Technology: Single Component
- Viscosity: 30000
- Compound Type: Sealant
- Tensile (Break): 495
from Ellsworth Adhesives
Dow DOWSIL ™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling, flowable, and flame... [See More]
- Cure / Technology: Single Component
- Viscosity: 35950
- Compound Type: Sealant
- Tensile (Break): 495
from Chemence Inc.
KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed will cure at room... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Plastic
- Compound Type: Adhesive
- Industry: Electronics
from ND Industries, Inc.
Anaerobic Gasket Makers alleviate the need for preformed gaskets. Remaining liquid when exposed to air, they cure when confined between mating flanges. Typically used on thermostats, pumps, gearboxes, compressors, transmission housings, axle covers and more [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Compound Type: Sealant
- Substrate Compatibility: Metal
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 59C, Silicone, Heat cure LOCTITE ® ABLESTIK 59C adhesive is designed for applications used at high temperatures which require electrical conductivity and do not need a high bond strength. It can be used in its cured or uncured state. LOCTITE ABLESTIK 59C can be used with a... [See More]
- Cure / Technology: Contact or Pressure Sensitive Adhesives; Single Component
- Use Temperature: 67 to 500
- Compound Type: Adhesive
from OMEGA Engineering, Inc.
OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Features: High Dielectric
from Owens Corning® FOAMGLAS® Insulation
A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC Compliant. Meets the... [See More]
- Cure / Technology: Single Component; Acetoxy
- Substrate Compatibility: Metal; Asphalt
- Compound Type: Adhesive
- Industry: Insulation Systems
from Shiu Li Technology Co., Ltd
LiPOLY ’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties. It... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing (optional feature); High Heat
- Type / Form: Gel
- Compound Type: Thermally Conductive; Adhesive
- Industry: Electronics
from Wacker Chemical Corp.
The future belongs to adhesives and sealants that offer the combination of strength and elasticity needed for a broad range of challenging applications. To meet the needs of this product class, WACKER has developed innovative hybrid polymers: GENIOSIL® STP-E:The silane-modified polyethers meet all... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Compound Type: Sealant; Adhesive
- Industry: Construction
from Henkel Corporation - Electronics
LOCTITE 5210 is an ultra fast curing, non-corrosive RTV silicone designed for potting, wire tracking, selective sealing, vibration dampening and repair/rework applications on PCB's. [See More]
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Industry: Electronics
- Compound Type: Sealant
- Elongation: 230.0
from ACCRAbond, Inc.
INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems. INSTAbond® 1645 has... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Use Temperature: -49 to 392
- Compound Type: Adhesive
- Thermal Conductivity: 0.1800
from Anti-Seize Technology
AST-PPD ™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening. Contains non-toxic,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Sealant
- Industry: Construction
from Novagard Solutions
Non-corrosive, single component silicone coating [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured (optional feature); Single Component; Reactive or Moisture Cured (optional feature); Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound; Sealant
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic
from Protavic America, Inc.
PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive,... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Gel
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Substrate Compatibility: Metal
from ThreeBond International, Inc.
Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as chemical, shock and heat resistance. [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Rubber or Elastomer
- Compound Type: Sealant
- Industry: Automotive
from Henkel Corporation - Industrial
LOCTITE SI 5421, Silicone, Bonding or Gasketing, Flexible, Formed-in-place, Electrically Conductive Adhesive LOCTITE ® SI 5421 is used for automotive sensor bonding and gasketing of EMI/RF shielded enclosures. It cures to make a flexible, formed-in-place, electrically conductive bond. Room... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Thermal Conductivity: 0.8100
- Compound Type: Adhesive
from OMEGA Engineering, Inc.
OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products. [See More]
- Cure / Technology: Single Component
- Features: High Dielectric
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Use Temperature: 392
from Owens Corning® FOAMGLAS® Insulation
A one-part, neutral cure, sealant formulated for use with FOAMGLAS ® insulation systems. PITTSEAL ® HI-TEMP LV RTV sealant is a one-part, neutral cure, sealant formulated for use with FOAMGLAS ® insulation systems. The lower viscosity of PITTSEAL ® HI-TEMP LV RTV sealant enables the... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: FOAMGLAS®
- Compound Type: Sealant
- Industry: Insulation Systems
from Wacker Chemical Corp.
Based on the innovative alpha-technology, the new GENIOSIL® XB hybrid polymers for the first time exploit the advantages of silane crosslinking for user-friendly, environmentally compatible structural adhesive bonds.Thanks to their low viscosity, the new hybrid polymers are easy to compound. In... [See More]
- Cure / Technology: Single Component
- Type / Form: Liquid
- Compound Type: Adhesive
- Substrate Compatibility: Ceramic, Glass; Metal; Wood
from Anti-Seize Technology
AST-PPD ™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening. Contains non-toxic,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Sealant
- Industry: Construction
from Protavic America, Inc.
PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive,... [See More]
- Cure / Technology: Thermoset; Single Component
- Type / Form: Gel
- Compound Type: Encapsulant, Potting Compound; Thermally Conductive; Adhesive
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Henkel Corporation - Industrial
LOCTITE 596, Silicone, Gasketing & sealing LOCTITE ® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product is... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Viscosity: 73500
- Compound Type: Sealant; Adhesive
from Wacker Chemical Corp.
GENIOSIL® XM 20 is an alpha-silane-terminated polymer and especially targets adhesive applications. Used as a co-binder - in combination with one of the conventional silane-modified polymers (GENIOSIL® STP-E range) - formulations, based on this polymer will give outstanding adhesion to a variety of... [See More]
- Cure / Technology: Single Component
- Industry: Construction
- Compound Type: Adhesive
from Anti-Seize Technology
AST-PPD ™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening. Contains non-toxic,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Sealant
- Industry: Construction
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 12-2, Silicone, General Assembly LOCTITE ® ABLESTIK 12-2 adhesive is the lower viscosity version of ABLETHERM 12-1 adhesive. It is designed for bonding applications which require high thermal conductivity and reworkability. Thermally conductive. Reworkable. Unfilled [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Thermally Conductive; Adhesive
from Wacker Chemical Corp.
GENIOSIL® XM 25 is a gamma-silane-terminated polymer and particularly targets sealant applications, especially where low-modulus products with high recovery are desirable. Used as a co-binder - in combination with one of the conventional silane-modified polymers (GENIOSIL® STP-E range) - GENIOSIL®... [See More]
- Cure / Technology: Single Component
- Industry: Construction
- Compound Type: Sealant
- Tensile (Break): 218
from Anti-Seize Technology
AST-PPD ™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening. Contains non-toxic,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Sealant
- Industry: Construction
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 813J01 BIPAX, Silicone, Non-corrosive, Encapsulant LOCTITE ® ABLESTIK 813J01 BIPAX exhibits very low stress upon cure thus preventing component cracking and other stress-related problems. This adhesive can be cured at room temperature in thick or thin sections. It is... [See More]
- Cure / Technology: Single Component
- Viscosity: 40000
- Compound Type: Thermally Conductive; Adhesive
from Wacker Chemical Corp.
GENIOSIL® XT 50 is a silicone-modified polyetherbasedsilane-terminated polymer suitable as a binderin moisture curing formulations. It is a clear liquid witha slight but characteristic odor and differs toconventional silylated polymers due to its highreactivity. This is a direct consequence of the... [See More]
- Cure / Technology: Two Component (optional feature); Single Component; Reactive or Moisture Cured
- Type / Form: Liquid
- Compound Type: Encapsulant, Potting Compound
- Substrate Compatibility: Concrete, Masonry
from Anti-Seize Technology
AST-PPD ™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening. Contains non-toxic,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Sealant
- Industry: Construction
from Henkel Corporation - Industrial
Silicone paste primarily designed for a wide variety of applications in the fiber optic industry. LOCTITE ® SI 3407 is a black, silicone paste primarily designed for a wide variety of applications in the fiber optic industry. Wide variety of applications in the fiber optic industry [See More]
- Cure / Technology: Single Component
- Compound Type: Adhesive
from Wacker Chemical Corp.
ELASTOSIL ® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features. ready-to-use, one-part system. non-slump. translucent. medium hardness. high flexibility. Excellent adhesion. Application. general-purpose adhesive for the... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Features: Flexible
- Compound Type: Sealant; Adhesive
- Industry: Electronics
from Anti-Seize Technology
AST-PPD ™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening. Contains non-toxic,... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal
- Compound Type: Sealant
- Industry: Construction
from Henkel Corporation - Industrial
Oxime silicone paste sealant used for sealing and bonding electrical/electronic components which offers resistance to moisture, chemicals and UV. LOCTITE ® SI 5011CL is a clear, oxime silicone paste sealant used for sealing and bonding electrical/electronic components which offers resistance to... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Rubber or Elastomer; Wood
- Compound Type: Sealant
- Use Temperature: 75 to 500
from Henkel Corporation - Industrial
Silicone black form-in-place or cure-in-place gasket/sealant for engine applications. Excellent bead height and profile. Easy to dispense. LOCTITE ® SI 5905 is a black, 2-part, thixotropic, oxime silicone, form-in-place gasket/sealant paste. The product can also be used for selected... [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Gap Fill: 0.2400
- Compound Type: Sealant
- Use Temperature: 65 to 500
from Henkel Corporation - Industrial
UV-cured alkoxy silicone used for gasketing and sealing that requires a rapid-curing, post-applied sealant that facilitates immediate on-part inspection. LOCTITE ® SI 5089 is a straw-colored, medium viscosity, fluorescent UV-cured alkoxy silicone used for gasketing and sealing applications. It... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Type / Form: Liquid
- Compound Type: Leveling Filling; Sealant
- Viscosity: ? to 125000
from Henkel Corporation - Industrial
Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE ® SI 5083 is a translucent, slightly milky, UV light and atmospheric moisture-cured, thixotropic acetoxy silicone adhesive paste which forms a... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal
- Compound Type: Adhesive
- Viscosity: 55000
from Henkel Corporation - Industrial
Acetoxy dual-cure silicone sealant paste with deep light cure capability, UV and visible, with a secondary moisture cure mechanism for shadow curing. LOCTITE ® SI 5033 is a light yellow, translucent, fluorescent, thixotropic, non-sagging, acetoxy dual-cure silicone sealant paste with deep light... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal
- Compound Type: Sealant