Copper Gas Valves

5 Results
Pneumatic Valve -- 158291025 [20-VX2120-02-5D-B from SMC Corporation of America]
from Radwell International

SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER/STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Copper
  • Valve Type: Solenoid
Check and Stop Valves (SVL product range) -- SCA-X 15-125
from Danfoss A/S

SCA-X are check and stop valves with built-in stop valve function. SCA-X valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. SCA-X valves are equipped... [See More]

  • Material Of Construction: Copper
  • Valve Size: 0.59 to 4.92
  • Media: Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane
  • Connection Description: Socket Weld
Check and Stop Valves, in Stainless Steel (SVL product range) -- SCA-X SS
from Danfoss A/S

SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. SCA-X... [See More]

  • Material Of Construction: Copper
  • Valve Size: 0.59 to 1.57
  • Media: Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane
  • Connection Description: Socket Weld
Check Valves (SVL product range) -- CHV-X 15-125
from Danfoss A/S

CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. Laser cut V-ports provide excellent opening characteristics (CHV-X 50-125). The valve... [See More]

  • Material Of Construction: Copper
  • Valve Size: 1.26 to 4.92
  • Media: Refrigerents, Ammonia, Propane
  • Connection Description: Socket Weld
Check Valves -- NRV / NRVH
from Danfoss A/S

NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare and solder connections. They are also available with oversize solder connections providing flexibility in the use of check... [See More]

  • Material Of Construction: Copper
  • Valve Size: 0.88 to 1.62
  • Media: Fluorinated Refrigerants
  • Connection Description: Socket Weld